20-10 Scratch / Dig Nonpolarizing Cube Beamsplitters

5 Results
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 1064 nm Laser Line -- 05BC16NP.9
from Newport MKS

The 05BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam splitting without altering the beam polarization, with the s- and p-polarized components matched to... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
  • Wavelength Range: 1064
  • Transmission: 3
  • Temperature Range: -50 to 90
Laser Line Non-Polarizing Beamsplitters
from CASTECH, Inc.

Introduction:Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]

  • Surface Quality: 20-10 Scratch / Dig
  • Transmission: 50
  • Side Length: 0.1300
  • Wavelength Range: 633
Cube Beamsplitter, Non-Polarizing, 25.4 mm, 1064 nm Laser Line -- 10BC16NP.9
from Newport MKS

The 10BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam splitting without altering the beam polarization, with the s- and p-polarized components... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
  • Wavelength Range: 1064
  • Transmission: 3
  • Temperature Range: -50 to 90
UV Cube Beamsplitter, Non-Polarizing, 25.4 mm, 355 nm Laser Line -- 10SC16NP.43
from Newport MKS

The 10SC16NP.43 Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) UV fused silica cube optimized for 355 nm. Our UV non-polarizing cube beamsplitters provide 50/50 beam splitting with little alteration to the beam polarization for use with HeCd lasers, nitrogen lasers, Nd:YAG lasers, and... [See More]

  • Surface Quality: 20-10 Scratch / Dig; 20-10 scratch-dig
  • Wavelength Range: 355
  • Transmission: 3
  • Temperature Range: -50 to 90
Non-Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
  • Side Length: 12.7 to 25.4
  • Beamsplitter Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550