60-40 Scratch / Dig Nonpolarizing Cube Beamsplitters

8 Results
Non-Polarizing Beamsplitter Cubes
from CeNing Optics Co., Ltd.

Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beam splitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 5 to 30
  • Beamsplitter Construction: Cement
  • Transmission: 48 to 52
Broadband Non-Polarization Beamsplitter Cubes
from CASTECH, Inc.

Introduction:Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Transmission: 35 to 55
  • Side Length: 0.2500
  • Wavelength Range: 633
Cube Beamsplitter -- B-CHC003
from Ross Optical Industries

Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting. [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 5
  • Beamsplitter Construction: Cement
  • Transmission: 50
10mm 50R/50T Standard Cube Beamsplitter -- NT32-601
from Edmund Optics Inc.

Multi-Layer Dielectric Coating. Many Beamsplitting Ratios Available. Multiple Sizes Available. Constructed by cementing two right angle prisms together, TECHSPEC ® Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 10
  • Beamsplitter Construction: Cement
  • Transmission: 50
Non-Polarizing Cube Beamsplitters (NPBS)
from UNI OPTICS(Fujian) Co., Ltd

Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 3.2 to 20
  • Beamsplitter Construction: Cement
  • Transmission: 95
Non-polarizing Cube Beamsplitter
from Foctek Photonics, Inc.

Consists of a pair of precision high tolerance right angle prisms cemented together with a metallic-dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic-dielectric coating allows the transmission and reflection for S- and P- polarization states... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 5 to 50.8
  • Beamsplitter Construction: Cement
  • Surface Flatness: λ/4
Broadband Non-Polarization Beamsplitter Cube -- GCC-4031
from Daheng New Epoch Technology, Inc.

The mixed layer of the broadband non-polarizing prism has a certain absorption of light energy, but it is not sensitive on the polarization state. The same spectral characteristic can be maintained at wide wavelengths, and is suitable for tunable lasers. Mixed splitter film pair is insensitive about... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 25.4
  • Surface Flatness: λ/4
Broadband Non-polarizing Beamsplitter Cubes
from Artifex Engineering

These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating,... [See More]

  • Surface Quality: 60-40 Scratch / Dig
  • Side Length: 12.7 to 25.4
  • Beamsplitter Construction: Cement
  • Wavelength Range: 450 to 1600