Antireflective Nonpolarizing Cube Beamsplitters
from CeNing Optics Co., Ltd.
Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beam splitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%. [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Side Length: 5 to 30
- Beamsplitter Construction: Cement
- Transmission: 48 to 52
from CASTECH, Inc.
Introduction:Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Transmission: 35 to 55
- Side Length: 0.2500
- Wavelength Range: 633
from Newport MKS
The 05BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Wavelength Range: 1100 to 1600
- Transmission: 55
- Temperature Range: -50 to 90
from CASTECH, Inc.
Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing Beamsplitter... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Transmission: 3 to 50
- Side Length: 0.2500
- Wavelength Range: 633
from Newport MKS
The 10BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Wavelength Range: 1100 to 1600
- Transmission: 55
- Temperature Range: -50 to 90
from CASTECH, Inc.
Introduction:Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Transmission: 50
- Side Length: 0.1300
- Wavelength Range: 633
from Newport MKS
The 20BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Wavelength Range: 1100 to 1600
- Transmission: 55
- Temperature Range: -50 to 90
from Newport MKS
The 02BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Wavelength Range: 1100 to 1600
- Transmission: 55
- Temperature Range: -50 to 90
from UNI OPTICS(Fujian) Co., Ltd
Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Side Length: 3.2 to 20
- Beamsplitter Construction: Cement
- Transmission: 95
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Side Length: 12.7 to 25.4
- Beamsplitter Construction: Cement; Mounted
- Wavelength Range: 248 to 1550
from Rocky Mountain Instrument/RMI Laser
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric,... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Wavelength Range: 248 to 2000
- Beamsplitter Construction: Cement
- Coating: Unpolarized: R = 0.5% at 45º
from Thorlabs, Inc.
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Side Length: 5 to 25.4
- Beamsplitter Construction: Cement
- Wavelength Range: 400 to 1600
from Edmund Optics Inc.
Simplifies Mounting and Alignment. Standard Female C-Mount Threaded Holes. Standard and Non-Polarizing Beamsplitter Options. Additional C-Mounted Beamsplitters, Filters, and Mirrors Available. TECHSPEC ® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Transmission: 50
- Beamsplitter Construction: Mounted
- Surface Quality: 40-20 Scratch / Dig
from Artifex Engineering
These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating,... [See More]
- Beamsplitter Features: Anti-Reflection Coating
- Side Length: 12.7 to 25.4
- Beamsplitter Construction: Cement
- Wavelength Range: 450 to 1600