λ/4 Nonpolarizing Cube Beamsplitters

13 Results
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 1100-1600 nm Broadband -- 05BC17MB.3
from Newport MKS

The 05BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Non-Polarizing Beamsplitter Cubes
from CeNing Optics Co., Ltd.

Applying dielectric coating only instead of hybrid metallic coating, the non-polarizing beam splitter will get no energy loss. The transmittance and reflectance can be precisely controlled to 50%. [See More]

  • Surface Flatness: λ/4
  • Side Length: 5 to 30
  • Beamsplitter Construction: Cement
  • Transmission: 48 to 52
Beamsplitter Cube, Non-Polarizing, 25.4 mm, 1100-1600 nm Broadband -- 10BC17MB.3
from Newport MKS

The 10BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Beamsplitter Cube, Non-Polarizing, 50.8 mm, 1100-1600 nm Broadband -- 20BC17MB.3
from Newport MKS

The 20BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Beamsplitter Cube, Non-Polarizing, 6.35 mm, 1100-1600 nm Broadband -- 02BC17MB.3
from Newport MKS

The 02BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 1064 nm Laser Line -- 05BC16NP.9
from Newport MKS

The 05BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 12.7 mm cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam splitting without altering the beam polarization, with the s- and p-polarized components matched to... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1064
  • Transmission: 3
  • Temperature Range: -50 to 90
Cube Beamsplitter, Non-Polarizing, 25.4 mm, 1064 nm Laser Line -- 10BC16NP.9
from Newport MKS

The 10BC16NP.9 Laser Line Non-Polarizing Cube Beamsplitter is a 1.0 inch (25.4 mm) cube beamsplitter optimized for the 1064 nm laser line. Our laser line non-polarizing cube beamsplitters provide true 50/50 beam splitting without altering the beam polarization, with the s- and p-polarized components... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 1064
  • Transmission: 3
  • Temperature Range: -50 to 90
Broadband Non-Polarization Beamsplitter Cube -- GCC-4031
from Daheng New Epoch Technology, Inc.

The mixed layer of the broadband non-polarizing prism has a certain absorption of light energy, but it is not sensitive on the polarization state. The same spectral characteristic can be maintained at wide wavelengths, and is suitable for tunable lasers. Mixed splitter film pair is insensitive about... [See More]

  • Surface Flatness: λ/4
  • Wavelength Range: 450 to 1600
  • Side Length: 12.7 to 25.4
  • Surface Quality: 60-40 Scratch / Dig
Non-Polarizing Cube Beamsplitters (NPBS)
from UNI OPTICS(Fujian) Co., Ltd

Non-Polarizing Cube Beamsplitters also called NPBS Cube is a more sophisticated type consisting of two right- angle prisms cemented together at their hypotenuse faces.The cemented face of one prism is coated. Before cementing, with a metallic or dielectric layer having the desired reflecting... [See More]

  • Surface Flatness: λ/4
  • Side Length: 3.2 to 20
  • Beamsplitter Construction: Cement
  • Transmission: 95
Broadband Non-polarizing Beamsplitter Cubes
from Artifex Engineering

These beamsplitters have moderate absorption but minimal polarization sensitivity. The broad spectral flatness makes them ideal for use with multiple lasers or tunable lasers. Hybrid beamsplitters are less sensitive to changes in angle of incidence. Due to the metallic nature of the hybrid coating,... [See More]

  • Surface Flatness: λ/4
  • Side Length: 12.7 to 25.4
  • Beamsplitter Construction: Cement
  • Wavelength Range: 450 to 1600
Non-Polarized Cube Beam Splitter
from Spectral Optics

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]

  • Surface Flatness: λ/4
  • Side Length: 12.7 to 25.4
  • Beamsplitter Construction: Cement; Mounted
  • Wavelength Range: 248 to 1550
Non-polarizing Cube Beamsplitter
from Foctek Photonics, Inc.

Consists of a pair of precision high tolerance right angle prisms cemented together with a metallic-dielectric coating on the hypotenuse of one of the prisms. The low polarization dependence of the metallic-dielectric coating allows the transmission and reflection for S- and P- polarization states... [See More]

  • Surface Flatness: λ/4
  • Side Length: 5 to 50.8
  • Beamsplitter Construction: Cement
  • Surface Quality: 60-40 Scratch / Dig
10mm 50R/50T Standard Cube Beamsplitter -- NT32-601
from Edmund Optics Inc.

Multi-Layer Dielectric Coating. Many Beamsplitting Ratios Available. Multiple Sizes Available. Constructed by cementing two right angle prisms together, TECHSPEC ® Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the... [See More]

  • Surface Flatness: λ/4
  • Side Length: 10
  • Beamsplitter Construction: Cement
  • Transmission: 50