Mounted Nonpolarizing Cube Beamsplitters
2 Results
Non-Polarized Cube Beam Splitter
from Spectral Optics
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Beamsplitter Construction: Cement; Mounted
- Wavelength Range: 248 to 1550
- Side Length: 12.7 to 25.4
- Beamsplitter Features: Anti-Reflection Coating
C-Mounted Non-Polarizing Cube Beamsplitter, NIR Coating -- NT49-683
from Edmund Optics Inc.
from Edmund Optics Inc.
Simplifies Mounting and Alignment. Standard Female C-Mount Threaded Holes. Standard and Non-Polarizing Beamsplitter Options. Additional C-Mounted Beamsplitters, Filters, and Mirrors Available. TECHSPEC ® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of... [See More]
- Beamsplitter Construction: Mounted
- Beamsplitter Features: Anti-Reflection Coating
- Transmission: 50
- Surface Quality: 40-20 Scratch / Dig