40-20 Scratch / Dig Nonpolarizing Cube Beamsplitters

7 Results
Beamsplitter Cube, Non-Polarizing, 12.7 mm, 1100-1600 nm Broadband -- 05BC17MB.3
from Newport MKS

The 05BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Laser Line Non-Polarization Beamsplitter Cubes
from CASTECH, Inc.

Non-Polarizing Beamsplitters divide incident beam into a specific percentage without altering the S and P-polarization state. CASTECH offers a variety of Non-Polarizing Beamsplitters in configuration including UV Laser Line Non-Polarizing Beamsplitter Cubes, Laser Line Non-Polarizing Beamsplitter... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Transmission: 3 to 50
  • Side Length: 0.2500
  • Wavelength Range: 633
Beamsplitter Cube, Non-Polarizing, 25.4 mm, 1100-1600 nm Broadband -- 10BC17MB.3
from Newport MKS

The 10BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Beamsplitter Cube, Non-Polarizing, 50.8 mm, 1100-1600 nm Broadband -- 20BC17MB.3
from Newport MKS

The 20BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Beamsplitter Cube, Non-Polarizing, 6.35 mm, 1100-1600 nm Broadband -- 02BC17MB.3
from Newport MKS

The 02BC17MB.3 Broadband Non-polarizing Hybrid Cube Beamsplitter has moderate absorption but minimal polarization sensitivity. The broad spectral flatness of this beamsplitter makes it ideal for use with multiple lasers or tunable lasers. Incoming beams are both transmitted and reflected 45%, with... [See More]

  • Surface Quality: 40-20 Scratch / Dig; 40-20 scratch-dig
  • Wavelength Range: 1100 to 1600
  • Transmission: 55
  • Temperature Range: -50 to 90
Non-polarizing Beamsplitter Cubes
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Side Length: 5 to 25.4
  • Beamsplitter Construction: Cement
  • Wavelength Range: 400 to 1600
C-Mounted Non-Polarizing Cube Beamsplitter, NIR Coating -- NT49-683
from Edmund Optics Inc.

Simplifies Mounting and Alignment. Standard Female C-Mount Threaded Holes. Standard and Non-Polarizing Beamsplitter Options. Additional C-Mounted Beamsplitters, Filters, and Mirrors Available. TECHSPEC ® C-Mounted Cube Beamsplitters offer easy integration into systems, allowing the use of... [See More]

  • Surface Quality: 40-20 Scratch / Dig
  • Transmission: 50
  • Beamsplitter Construction: Mounted
  • Beamsplitter Features: Anti-Reflection Coating