λ/10 Nonpolarizing Cube Beamsplitters
2 Results
Optical Beamsplitters
from Rainbow Research Optics, Inc.
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 442 to 1550
Cube Beamsplitters
from Rocky Mountain Instrument/RMI Laser
from Rocky Mountain Instrument/RMI Laser
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric,... [See More]
- Surface Flatness: λ/10
- Wavelength Range: 248 to 2000
- Beamsplitter Construction: Cement
- Beamsplitter Features: Anti-Reflection Coating