10-5 Scratch / Dig Nonpolarizing Cube Beamsplitters
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Surface Flatness: λ/10
- Wavelength Range: 442 to 1550
from Rocky Mountain Instrument/RMI Laser
Non-Polarizing Cube Beamsplitters are formed from two right angle, 45 ° prisms permanently cemented together. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The hypotenuse is coated with an all dielectric,... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Wavelength Range: 248 to 2000
- Beamsplitter Construction: Cement
- Beamsplitter Features: Anti-Reflection Coating
from Spectral Optics
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90 ˚ beams so they make it easy to... [See More]
- Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig
- Side Length: 12.7 to 25.4
- Beamsplitter Construction: Cement; Mounted
- Wavelength Range: 248 to 1550