Coatings: None Plate Beamsplitters
Last Updated: February 12, 2025
Description
Plate beamsplitters, often referred to as mirror beamsplitters, are optical devices designed to split a beam of light into two separate beams. They achieve this by utilizing a partially silvered coating on optical crown glass, which allows them to produce a specific transmission-to-reflection ratio. These ratios typically range from 50:50 to 20:80, depending on the specific requirements of the application .
Working Principle
Plate beamsplitters work by applying coatings to a flat, thin glass plate. The coatings are designed to reflect and transmit light at a specified ratio, usually at a 45-degree angle of incidence. The first surface of the substrate is coated to split the incident beam, while the second surface is often coated with an antireflective material to reduce ghosting effects. The coatings enhance light reflection, transmission, and polarization, which prevents light loss and increases the efficiency of the system. This makes plate beamsplitters useful in various optical applications where precise control of light paths is necessary .
Applications
Plate beamsplitters are used in a variety of optical systems. They are commonly found in laser systems, optical instrumentation, and imaging devices where it is necessary to split a beam of light into two paths for further processing or analysis. Specific examples include their use in interferometers, where they help in splitting and recombining light paths to measure wavefronts, and in laser rangefinders, where they direct part of the laser beam to a detector for distance measurement .
Advantages over other Plate Beamsplitters
Plate beamsplitters are generally lighter and less expensive than cube beamsplitters. They can be manufactured in any size, which provides flexibility in design and application. Additionally, they are easier to produce, which can lead to cost savings in large-scale production. The ability to apply specific coatings allows for customization of the transmission-to-reflection ratio, making them versatile for different optical setups .
Limitations
One of the primary limitations of plate beamsplitters is the potential for ghosting, which is a faint secondary reflection caused by the second surface of the plate. This can be mitigated to some extent with antireflective coatings, but not completely eliminated. Additionally, the refraction through the optical medium can lead to a slight offset in the transmitted portion of the light, which may require additional alignment in precision applications .
Considerations
When considering the use of plate beamsplitters, it is important to evaluate the initial costs, which are generally lower compared to cube beamsplitters due to simpler manufacturing processes. Operating expenses are minimal, but the durability and accuracy of the beamsplitter can be affected by the quality of the coatings and the environmental conditions in which they are used. Replacement and maintenance costs are typically low, but regular inspection and cleaning may be necessary to maintain optimal performance, especially in environments with high levels of dust or humidity .
from Newport MKS
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]
- Beamsplitter Coating: No Coating
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
- Beamsplitter Shape: Circular
- Thickness: 6.1
from Newport MKS
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]
- Beamsplitter Coating: No Coating
- Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
- Beamsplitter Shape: Circular
- Thickness: 10