Circular Plate Beamsplitters

35 Results
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 -- 5801
from Newport MKS

The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 6.1
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged: Wedged
Plate Beamsplitters
from CeNing Optics Co., Ltd.

Plate Beam splitters are part-mirrors that reflect part of incident energy and transmit the rest. [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 5 to 50.8
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 0.5000 to 6
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 -- 5802
from Newport MKS

The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 10
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
  • Wedged: Wedged
Beamsplitter, FemtoOptics, P Polarized, 25.4 mm diameter, 67%, 730-870 nm -- 10Q08-03UF.BS67
from Newport MKS

The 10Q08-03UF.BS67 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 725 to 875 nm at 45 degrees angle of incidence, 67% of the P polarized input will be reflected and the remainder transmitted. The broadband partially reflecting... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line -- 10B20NP.29
from Newport MKS

The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7, 480-700 nm -- 10B20BS.1
from Newport MKS

The 10B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 6.1
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7, 480-700 nm -- 20B20BS.1
from Newport MKS

The 20B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 9.4
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 480-700 nm -- 30Q20BS.1
from Newport MKS

The 30Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 76.2
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 12.5
IR Beamsplitter, Calcium Fluoride, 38.1 mm, 50R/50T Ratio -- CAFBS11
from Newport MKS

The CAFBS11 IR Beamsplitter is a 38.1 mm diameter, 3.00 mm thick Calcium Fluoride beamsplitter with 50/50 reflection/transmission ratio optimized for 45 ° angle of incidence. This beamsplitter is designed for broadband infrared applications covering spectral range from 2 to 8 μm. The back... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 38.1
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick -- 10B20-01NC.2
from Newport MKS

The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 1064 nm, P-Pol -- 10Q20HBS.33P
from Newport MKS

The 10Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 1064 nm, S-Pol -- 10Q20HBS.33S
from Newport MKS

The 10Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Pellicle Beam Sampler, 74.9 mm OD, 51.6 mm CA, Uncoated -- PBS-2
from Newport MKS

The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375 –2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance. Pellicle... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 0.0050
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 74.9
  • Wavelength Range: 375 to 2400
Polka Dot Beamsplitter, 25.4 mm Diameter, 250-2500 nm -- PDOT-1
from Newport MKS

The PDOT-1 Polka Dot Beamsplitter is a 1.0 inch (25.4 mm) diameter, 50/50 polka dot beamsplitter optimized for 250-2500 nm. Our 50/50 Polka Dot Beamsplitters are UV fused silica substrates coated with aluminum and SiO protective overcoat in a polka dot pattern. Optimized for white light illumination... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Incidence: Normal Incidence; 45° Incidence
  • Thickness: 1.6
Ultrafast Harmonic Beamsplitter, 25.4 mm, 400 nm Refl., 800 nm Trans. -- 10Q20UF.HB1
from Newport MKS

The 10Q20UF.HB1 Ultrafast Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 400 nm, and high transmission at 800 nm. Our harmonic beam splitters are designed to separate Ti:Sapphire laser first order harmonic after frequency multiplication. These 25.4 mm diameter... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
Ultrafast Laser Beamsplitter, P Polarized, 25.4 mm, 680-1080 nm -- 10RQ00UB.4
from Newport MKS

The 10RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-Polarized light is coated to provide a 50-50 split at 45... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm -- 20RQ00UB.4
from Newport MKS

The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45 ° angle of incidence... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
UV Beamsplitter, 10.0 mm Diameter, 1.00 mm Thickness, 30R/70T ratio -- UVBS10-2
from Newport MKS

The UVBS10-2 UV Beamspliter is a 10.0 mm diameter, 1.0 mm thick UV Fused Silica beamsplitter with 30/70 reflection/transmission ratio optimized for 45 ° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 10
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 1
Nd:YAG Harmonic Separators
from Rocky Mountain Instrument/RMI Laser

Harmonic Separators are designed to efficiently separate Nd:YAG harmonics. The substrate is coated on one side with an RMAX/TMAX coating that is optimized for maximum reflection of one harmonic frequency and maximum transmission of another. The reverse side is coated with a high efficiency,... [See More]

  • Beamsplitter Shape: Circular
  • Wedged: Wedged
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Coating: Antireflection Coating
Plate Beamsplitters
from Rainbow Research Optics, Inc.

Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]

  • Beamsplitter Shape: Circular; Square; Rectangular
  • Beamsplitter Type: Polarizing (optional feature)
  • Beamsplitter Incidence: Normal Incidence; 45° Incidence
  • Rectangular Width: 0.5000 to 4
Plate Beamsplitter Economy Range 40/60 Visible 450-700nm 100x65x3mmthk -- BCF10065
from Knight Optical (UK) Ltd

Our economy grade beamsplitters are a cost effective alternative to other grades of beamsplitters, useful for lower tolerance applications such as lighting, entertainment and autocue prompting applications for conferencing. Knight Optical ’s economy beamsplitters have a single layer TiO ²... [See More]

  • Beamsplitter Shape: Circular; Rectangular
  • Rectangular Width: 65
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 0.2000
  • Thickness: 0.2000
Beam Splitter -- 1029
from JENOPTIK Optical Systems, Inc.

Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: Normal Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 7 to 9
Dual Color Beam Splitter
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 °,45 ° Clear aperture : > 85% diameter... [See More]

  • Beamsplitter Shape: Circular
  • Wavelength Range: 808 to 940
  • Beamsplitter Incidence: 45° Incidence
  • Transmission: 90
Non-Polarizing Beamsplitter Plates
from Tower Optical Corporation

Non-polarizing Beamsplitter plates are primarily used to split or re-combine a beam of light, especially in high power lasers. When using Non-polarizing beamsplitter plates the two partial beams travel different optical paths. The optical paths depend on the incident angle and the thickness of the... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 10 to 50.8
  • Beamsplitter Incidence: 45° Incidence
  • Surface Quality: 60-40 Scratch / Dig
BeamSplitter Plate
from Foctek Photonics, Inc.

The common Beam splitters are used to split or combine laser beam. However Polarization BeamSplitters are used to split or combine two perpendicular polarization laser beam. The performance of beamsplitters is mainly dependent on the coating specifications. [See More]

  • Beamsplitter Shape: Circular; Square
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 10 to 25.4
50/50 Beamsplitter for optical coherence tomography(OCT)
from Suzhou Jiujon Optics Co., Ltd

50/50 beam splitters divide light evenly into two paths, providing precise, reliable performance for high-quality medical imaging and diagnostic systems. Features. Precisely splits light 50% transmitted and 50% reflected. Non-polarizing design for consistent performance. High efficiency with minimal... [See More]

  • Beamsplitter Shape: Circular
  • Transmission: 50
Plate Beam Splitter
from Spectral Optics

Beam Splitters are used to split an input light beam into two separate beams with a certain reflection/transmission ratio or per different polarization. These can be used as a beam combiner combining two separate input beams into one output beam. Spectral Optics provide a wide selection range of... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing (optional feature)
  • Beamsplitter Incidence: Normal Incidence; 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4 to 102
Round Plate Beamsplitter -- B-GCP001
from Ross Optical Industries

Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass. [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 1
Broadband Unpolarized Beamsplitter Plates
from Artifex Engineering

This beamsplitter is a thin plate with an all dielectric BS coating on one side. The other side is AR coated for a certain wavelength band. It has the advantage of very low energy loss and is especially useful in high power applications where cemented devices may fail. Custom R/T and incident angle... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
1064nm Laser Non-Polarizing Plate Beamsplitter 12.5mm Dia -- NT48-221
from Edmund Optics Inc.

Insensitive to Input Beam Polarization. High Damage Threshold. Precision UV Fused Silica Substrate. TECHSPEC ® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 317
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
Non-Polarizing Plate Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Non-Polarizing Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The plate is coated... [See More]

  • Beamsplitter Shape: Circular
  • Wedged: Wedged
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Coating: Antireflection Coating
Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 25mmdia x 4mmthk -- BQP2544
from Knight Optical (UK) Ltd

Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are... [See More]

  • Beamsplitter Shape: Circular; Rectangular
  • Thickness: 4
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 0.1000
  • Wavelength Range: 1070
Laser Line Non-polarizing Beamsplitter Plates
from Artifex Engineering

These beamsplitters are manufactured using high-precision BK7 or UV-fused silica substrates. A slight wedge in the substrate helps to eliminate back reflections. They are fully dielectric coated, providing a true 50/50 split of energy regardless of the incoming polarization. [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7 to 25.4
  • Beamsplitter Incidence: 45° Incidence
  • Thickness: 3
Plate Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. The plate is coated on one side with a polarization sensitive, partial reflection coating, and on the reverse side with a high efficiency, narrowband,... [See More]

  • Beamsplitter Shape: Circular
  • Wedged: Wedged
  • Beamsplitter Incidence: Normal Incidence; 45° Incidence
  • Beamsplitter Coating: Antireflection Coating
Laser Line Polarizing Beamsplitter Plates
from Artifex Engineering

Superior high energy polarizer performance is achieved through advanced coating design and meticulous production procedures. These optics have been developed for use in some of the most powerful energy laser systems. The polarizing coatings have been optimized for use with Nd:YAG lasers. When the... [See More]

  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 12.7 to 25.4