λ/4 Plate Beamsplitters
from Newport MKS
The 10Q08-03UF.BS67 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 725 to 875 nm at 45 degrees angle of incidence, 67% of the P polarized input will be reflected and the remainder transmitted. The broadband partially reflecting... [See More]
- Surface Flatness: λ/4; λ/4 at 633 nm
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from CeNing Optics Co., Ltd.
Plate Beam splitters are part-mirrors that reflect part of incident energy and transmit the rest. [See More]
- Surface Flatness: λ/4
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 5 to 50.8
from Tower Optical Corporation
Non-polarizing Beamsplitter plates are primarily used to split or re-combine a beam of light, especially in high power lasers. When using Non-polarizing beamsplitter plates the two partial beams travel different optical paths. The optical paths depend on the incident angle and the thickness of the... [See More]
- Surface Flatness: λ/4
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 10 to 50.8
from Foctek Photonics, Inc.
The common Beam splitters are used to split or combine laser beam. However Polarization BeamSplitters are used to split or combine two perpendicular polarization laser beam. The performance of beamsplitters is mainly dependent on the coating specifications. [See More]
- Surface Flatness: λ/4
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular; Square