Dielectric Coating Plate Beamsplitters
from Abrisa Technologies
Typically higher index glass to maximize polarization separation. This example is designed for a substrate refraction index of approximately 1.80. Cube Beam Splitters – Cube Beam Splitters are especially useful in separating light into component polarizations over a broadband spectra. [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
from Argyle International, Inc.
We can meet exacting beamsplitter specifications--. Polarizing or non-polarizing. Single layer coating. Dielectric coating. 50-50 to 95-5. Ultraviolet through Infrared. Cubes and plates. Custom styles. Argyle International offers custom optical components in a broad array of materials. Glass,... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Beamsplitter Type: Polarizing (optional feature)
- Transmission: 5 to 50
from Artifex Engineering
Superior high energy polarizer performance is achieved through advanced coating design and meticulous production procedures. These optics have been developed for use in some of the most powerful energy laser systems. The polarizing coatings have been optimized for use with Nd:YAG lasers. When the... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Shanghai Optics
Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest. At Shanghai Optics we produce some of the highest quality... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
from OptoSigma Corp.
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur ® for maximum thermal stability. —... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Shape: Square
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 49
from Ross Optical Industries
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass. [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25
from Intrinsic Crystal Technology Co., Ltd. (ICC)
45 degree beam splitter Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 °,45 ° Clear... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Shape: Rectangular
- Beamsplitter Incidence: 45° Incidence
- Wavelength Range: 500 to 780
from Artifex Engineering
This beamsplitter is a thin plate with an all dielectric BS coating on one side. The other side is AR coated for a certain wavelength band. It has the advantage of very low energy loss and is especially useful in high power applications where cemented devices may fail. [See More]
- Beamsplitter Coating: Dielectric Coating; Antireflection Coating
- Coating Type: Dielectric BS Coating
- Beamsplitter Incidence: 45° Incidence
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 °,45 ° Clear aperture : > 85% diameter... [See More]
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Wavelength Range: 808 to 940