10-5 Scratch / Dig Plate Beamsplitters
from Newport MKS
The 10Q08-03UF.BS67 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 725 to 875 nm at 45 degrees angle of incidence, 67% of the P polarized input will be reflected and the remainder transmitted. The broadband partially reflecting... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10Q20UF.HB1 Ultrafast Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 400 nm, and high transmission at 800 nm. Our harmonic beam splitters are designed to separate Ti:Sapphire laser first order harmonic after frequency multiplication. These 25.4 mm diameter... [See More]
- Surface Quality: 10-5 Scratch / Dig; 10-5 scratch-dig
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
from Argyle International, Inc.
We can meet exacting beamsplitter specifications--. Polarizing or non-polarizing. Single layer coating. Dielectric coating. 50-50 to 95-5. Ultraviolet through Infrared. Cubes and plates. Custom styles. Argyle International offers custom optical components in a broad array of materials. Glass,... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Beamsplitter Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Beamsplitter Type: Polarizing (optional feature)
- Transmission: 5 to 50
from Edmund Optics Inc.
Insensitive to Input Beam Polarization. High Damage Threshold. Precision UV Fused Silica Substrate. TECHSPEC ® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 317
from Rocky Mountain Instrument/RMI Laser
Harmonic Separators are designed to efficiently separate Nd:YAG harmonics. The substrate is coated on one side with an RMAX/TMAX coating that is optimized for maximum reflection of one harmonic frequency and maximum transmission of another. The reverse side is coated with a high efficiency,... [See More]
- Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Wedged: Wedged
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Surface Quality: 10-5 Scratch / Dig
- Beamsplitter Type: Polarizing (optional feature)
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Beamsplitter Shape: Circular; Square; Rectangular
from Spectral Optics
Beam Splitters are used to split an input light beam into two separate beams with a certain reflection/transmission ratio or per different polarization. These can be used as a beam combiner combining two separate input beams into one output beam. Spectral Optics provide a wide selection range of... [See More]
- Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
- Beamsplitter Type: Polarizing (optional feature)
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Beamsplitter Shape: Circular
from Rocky Mountain Instrument/RMI Laser
Non-Polarizing Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The plate is coated... [See More]
- Surface Quality: 10-5 Scratch / Dig; 40-20 Scratch / Dig
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Wedged: Wedged
from Rocky Mountain Instrument/RMI Laser
Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. The plate is coated on one side with a polarization sensitive, partial reflection coating, and on the reverse side with a high efficiency, narrowband,... [See More]
- Surface Quality: 10-5 Scratch / Dig
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Wedged: Wedged