Square Plate Beamsplitters
from Knight Optical (UK) Ltd
These general purpose plate beam splitters are for use at 45 °. Our plate beam splitters are available for both visible, NIR and Telecoms applications. We stock 50/50 plate beamsplitters and 70/30 plate beamsplitters for visible applications such as imaging and 50/50 plate beamsplitters for NIR... [See More]
- Beamsplitter Shape: Circular; Square
- Rectangular Width: 50
- Beamsplitter Diameter, Side Length, or Rectangular Length: 0.2000
- Thickness: 0.2000
from Edmund Optics Inc.
Wire Grid Technology. Reflects S-Polarized Light, Transmits P-Polarized Light. Ideal for High Temperature Environments. Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires adhered to a glass window. These beamsplitters are an alternative and economical... [See More]
- Beamsplitter Shape: Square
- Beamsplitter Diameter, Side Length, or Rectangular Length: 12.5
- Beamsplitter Incidence: 45° Incidence
- Rectangular Width: 12.5
from Ross Optical Industries
Plate beamsplitters consist of a thin window with a beam splitter coating deposited on one side. They are used at a 45-degree incident angle. The beam is partially reflected at a 90-degree angle and partially transmitted through the glass. [See More]
- Beamsplitter Shape: Square
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25
- Beamsplitter Incidence: 45° Incidence
- Thickness: 1
from OptoSigma Corp.
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur ® for maximum thermal stability. —... [See More]
- Beamsplitter Shape: Square
- Beamsplitter Diameter, Side Length, or Rectangular Length: 49
- Beamsplitter Incidence: 45° Incidence
- Thickness: 12
from Foctek Photonics, Inc.
The common Beam splitters are used to split or combine laser beam. However Polarization BeamSplitters are used to split or combine two perpendicular polarization laser beam. The performance of beamsplitters is mainly dependent on the coating specifications. [See More]
- Beamsplitter Shape: Circular; Square
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 10 to 25.4
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Beamsplitter Shape: Circular; Square; Rectangular
- Beamsplitter Type: Polarizing (optional feature)
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Rectangular Width: 0.5000 to 4
from JENOPTIK Optical Systems, Inc.
Beam Splitters are periodic phase structures that split the input beam into multiple diffractive orders while retaining the divergence angle, diameter, and polarization of the input beam. Our standard beam splitters are available in plastic (PL) and fused silica (FS) for immediate shipping. If you... [See More]
- Beamsplitter Shape: Square
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: Normal Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 10