Wedged Plate Beamsplitters

18 Results
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 -- 5801
from Newport MKS

The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 6.1
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Wedged: Wedged
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 -- 5802
from Newport MKS

The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]

  • Beamsplitter Shape: Circular
  • Thickness: 10
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
  • Wedged: Wedged
Beamsplitter, FemtoOptics, P Polarized, 25.4 mm diameter, 67%, 730-870 nm -- 10Q08-03UF.BS67
from Newport MKS

The 10Q08-03UF.BS67 is a dielectric coated beamsplitter for splitting P polarized beam with pulses 25 fs and less. Designed to work from 725 to 875 nm at 45 degrees angle of incidence, 67% of the P polarized input will be reflected and the remainder transmitted. The broadband partially reflecting... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 1064 nm Laser Line -- 10B20NP.29
from Newport MKS

The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7, 480-700 nm -- 10B20BS.1
from Newport MKS

The 10B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Shape: Circular
  • Thickness: 6.1
Broadband Dielectric Beamsplitter, 50.8 mm, N-BK7, 480-700 nm -- 20B20BS.1
from Newport MKS

The 20B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
  • Beamsplitter Shape: Circular
  • Thickness: 9.4
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 480-700 nm -- 30Q20BS.1
from Newport MKS

The 30Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 76.2
  • Beamsplitter Shape: Circular
  • Thickness: 12.5
Laser Beam Sampler, Ultrafast, 25.4 mm Diameter, 3.0 mm Thick -- 10B20-01NC.2
from Newport MKS

The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Shape: Circular
  • Thickness: 3
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 1064 nm, P-Pol -- 10Q20HBS.33P
from Newport MKS

The 10Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 1064 nm, S-Pol -- 10Q20HBS.33S
from Newport MKS

The 10Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Neutral Density Filter, Circular Linear Variable, UVFS, 100 mm, 0-1 OD -- 100FS01DV.1
from Newport MKS

The 100FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 100 mm in diameter, and coated for an OD range of 0-1.0. Newport ’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to... [See More]

  • Thickness: 2
  • Wavelength Range: 250 to 2500
  • Wedged: Wedged
  • Surface Quality: 80-50 Scratch / Dig; 80-50 scratch-dig
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-1 OD -- 25FS01DV.1
from Newport MKS

The 25FS01DV.1 is a circular variable metallic neutral density filter, made of UV grade Fused Silica, 25 mm in diameter, and coated for an OD range of 0-1.0. Newport ’s Circular Variable Neutral Density Filter is designed to attenuate the wide spectrum of low energy laser light from UV to near... [See More]

  • Thickness: 2
  • Wavelength Range: 250 to 2500
  • Wedged: Wedged
  • Surface Quality: 80-50 Scratch / Dig; 80-50 scratch-dig
Ultrafast Harmonic Beamsplitter, 25.4 mm, 400 nm Refl., 800 nm Trans. -- 10Q20UF.HB1
from Newport MKS

The 10Q20UF.HB1 Ultrafast Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 400 nm, and high transmission at 800 nm. Our harmonic beam splitters are designed to separate Ti:Sapphire laser first order harmonic after frequency multiplication. These 25.4 mm diameter... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
  • Beamsplitter Shape: Circular
  • Thickness: 3
Ultrafast Laser Beamsplitter, P Polarized, 25.4 mm, 680-1080 nm -- 10RQ00UB.4
from Newport MKS

The 10RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-Polarized light is coated to provide a 50-50 split at 45... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm -- 20RQ00UB.4
from Newport MKS

The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45 ° angle of incidence... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Beamsplitter Shape: Circular
  • Beamsplitter Type: Polarizing
  • Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
Nd:YAG Harmonic Separators
from Rocky Mountain Instrument/RMI Laser

Harmonic Separators are designed to efficiently separate Nd:YAG harmonics. The substrate is coated on one side with an RMAX/TMAX coating that is optimized for maximum reflection of one harmonic frequency and maximum transmission of another. The reverse side is coated with a high efficiency,... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Wedged: Wedged
  • Beamsplitter Shape: Circular
  • Beamsplitter Coating: Antireflection Coating
Non-Polarizing Plate Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Non-Polarizing Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. They are designed for applications in which it is necessary to maintain the polarization characteristics of the incident beam. The plate is coated... [See More]

  • Beamsplitter Incidence: 45° Incidence
  • Wedged: Wedged
  • Beamsplitter Shape: Circular
  • Beamsplitter Coating: Antireflection Coating
Plate Beamsplitters
from Rocky Mountain Instrument/RMI Laser

Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. The plate is coated on one side with a polarization sensitive, partial reflection coating, and on the reverse side with a high efficiency, narrowband,... [See More]

  • Beamsplitter Incidence: Normal Incidence; 45° Incidence
  • Wedged: Wedged
  • Beamsplitter Shape: Circular
  • Beamsplitter Coating: Antireflection Coating