λ/10 Plate Beamsplitters
from Newport MKS
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
- Beamsplitter Shape: Circular
- Thickness: 6.1
from Newport MKS
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
- Beamsplitter Shape: Circular
- Thickness: 10
from Newport MKS
The 10B20NP.29 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 25.4 mm in diameter, 6.1 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]
- Surface Flatness: λ/10; λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
from Newport MKS
The 20B20BS.1 Broadband Dielectric Beamsplitter is made of N-BK7 glass, 50.8 mm in diameter, 9.4 mm thick, with a surface flatness of λ/10, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for visible... [See More]
- Surface Flatness: λ/10; λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 50.8
from Newport MKS
The 30Q20BS.1 Broadband Dielectric Beamsplitter is made of fused silica, 76.2 mm in diameter, 12.45 mm thick, with a surface flatness of λ/100, and coated for 480-700 nm. Our broadband dielectric beamsplitters are designed to provide general purpose laser beam splitting and combining for... [See More]
- Surface Flatness: λ/10; λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 76.2
from Newport MKS
The 10B20-01NC.2 Ultrafast Laser Beam Sampler is designed to minimize pulse dispersion while splitting off, or sampling, a beam for monitoring applications. This 1.0 inch (25.4 mm) diameter beam splitter is 3.0 mm thick. It is uncoated on the front surface to achieve beam division by Fresnel... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
from Newport MKS
The 10Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10Q20HBS.33S High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 20Q20HBS.33P High-energy Nd:YAG Laser 50/50 Beamsplitter is manufactured using high purity fused silica substrates and ultra hard dielectric coatings. This beamsplitter has been tested to withstand high-energy pulses and is the ideal choice to work with Spectra-Physics Quanta-Ray lasers. The... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10Q20UF.HB1 Ultrafast Harmonic Beamsplitter is 1.0 in. (25.4 mm) in diameter with high reflectivity at 400 nm, and high transmission at 800 nm. Our harmonic beam splitters are designed to separate Ti:Sapphire laser first order harmonic after frequency multiplication. These 25.4 mm diameter... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over clear aperture
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Diameter, Side Length, or Rectangular Length: 25.4
from Newport MKS
The 20RQ00UB.4 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to minimize femtosecond pulse dispersion and wavefront distortion of reflected and transmitted light. This beam splitter is for P-polarized light is coated to provide a 50-50 split at 45 ° angle of incidence... [See More]
- Surface Flatness: λ/10; ≤λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Newport MKS
The 10RQ00UB.2 low GVD 50/50 Beamsplitter for Ultrashort Pulses is specially designed to manage the femtosecond pulse to minimize the pulse dispersion and wavefront distortion of reflected and transmitted light. The beam splitter is for S-polarized light and is coated with UB.2 providing a 50-50... [See More]
- Surface Flatness: λ/10; λ/10 at 632.8 nm over the clear aperture
- Beamsplitter Type: Polarizing
- Beamsplitter Incidence: 45° Incidence
- Beamsplitter Shape: Circular
from Rainbow Research Optics, Inc.
Optical Beamsplitters are optical components used to split input light into two separate parts. Beamsplitters are common components in laser or illumination systems. Beamsplitters are also ideal for fluorescence applications, optical interferometry, or life science or semiconductor instrumentation. [See More]
- Surface Flatness: λ/10
- Beamsplitter Type: Polarizing (optional feature)
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Beamsplitter Shape: Circular; Square; Rectangular
from Rocky Mountain Instrument/RMI Laser
Plate Beamsplitters divide an incident, monochromatic beam into reflected and transmitted components with the specified intensity ratio. The plate is coated on one side with a polarization sensitive, partial reflection coating, and on the reverse side with a high efficiency, narrowband,... [See More]
- Surface Flatness: λ/10
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Wedged: Wedged
from Spectral Optics
Beam Splitters are used to split an input light beam into two separate beams with a certain reflection/transmission ratio or per different polarization. These can be used as a beam combiner combining two separate input beams into one output beam. Spectral Optics provide a wide selection range of... [See More]
- Surface Flatness: λ/10
- Beamsplitter Type: Polarizing (optional feature)
- Beamsplitter Incidence: Normal Incidence; 45° Incidence
- Beamsplitter Shape: Circular
from Intrinsic Crystal Technology Co., Ltd. (ICC)
45 degree beam splitter Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 °,45 ° Clear... [See More]
- Surface Flatness: λ/10
- Beamsplitter Shape: Rectangular
- Beamsplitter Incidence: 45° Incidence
- Wavelength Range: 500 to 780
from Intrinsic Crystal Technology Co., Ltd. (ICC)
Base material: Fused quartz, K9 glass Face shape :: < λ/10 @ 632.8nm Degree of finish :40-20 Chamfer :0.5mm, 45 ° Coating :Electron beam deposition multilayer dielectric coating Angle of incidence :0 °,45 ° Clear aperture : > 85% diameter... [See More]
- Surface Flatness: λ/10
- Beamsplitter Shape: Circular
- Beamsplitter Incidence: 45° Incidence
- Wavelength Range: 808 to 940