Rotatable Head Linear Limit Switches
from Banner Engineering Corp.
Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]
- Features: Rotatable Head
- Linear Actuator Types: Pushbutton or Plunger (optional feature); Push Roller (optional feature); Standard Lever / Leaf (optional feature); Roller Lever / Leaf (optional feature)
- Normal State: Normally Open (optional feature); Normally Closed
- Connections: Screw Terminal
from Eaton Corporation - Sensors
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]
- Features: Rotatable Head
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Features: Self-Cleaning Switch Contacts; Rotatable Head
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Features: Self-Cleaning Switch Contacts; Rotatable Head
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Features: Rotatable Head
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Features: Rotatable Head
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)