CE Certification Linear Limit Switches

58 Results
Safety Limit Switch -- PS21S
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Contact Type: Positive Opening
  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
Safety Interlock Switches -- SI Series Safety Limit (Position) Switches
from Banner Engineering Corp.

Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; ANSI, ISO, IEC
  • Linear Actuator Types: Pushbutton or Plunger (optional feature); Push Roller (optional feature); Standard Lever / Leaf (optional feature); Roller Lever / Leaf (optional feature)
  • Normal State: Normally Open (optional feature); Normally Closed
  • Connections: Screw Terminal
General/Heavy Duty Limit Switch -- E47BML21
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Connections: Solder Terminal
  • Linear Actuator Types: Roller Lever / Leaf
  • Maximum Current Rating: 15
Limit Switch--Electromagnetic Induction/Linear Position -- Limit Switch
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application]. FUYU ball screw motorized linear guideway, belt driven linear axis and linear... [See More]

  • Certifications / Approvals: CE Certified
  • Contact Type: Momentary Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
Heavy-Duty Factory Sealed 6P+ Switch -- E50AH16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Contact Type: Mantained Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
Inductive Multiple Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our... [See More]

  • Certifications / Approvals: CE Certified
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 20 to 250
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Roller Plunger; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYFB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
General/Heavy Duty Limit Switch -- E47BML40
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Connections: Solder Terminal
  • Linear Actuator Types: Roller Lever / Leaf
  • Maximum Current Rating: 15
Heavy-Duty Plug-In Switch -- E50AH1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Contact Type: Mantained Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
Inductive Single Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in... [See More]

  • Certifications / Approvals: CE Certified
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 20 to 250
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger - Adjustable ; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYWC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E49S71CP7-20
from Eaton Corporation

GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: PG13.5/M20 X 1.5 INCH
Pin Plunger -- E47BMS01
from Eaton Corporation - Sensors

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
Limit Switch to EN 50041 -- NG1/NZ1
from Euchner-U.S.A., Inc.

EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum Current Rating: 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E49S71EP7-20
from Eaton Corporation

GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: PG13.5/M20 X 1.5 INCH
Multiple Limit Switch -- GLBF
from Euchner-U.S.A., Inc.

EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical plunger arrangements... [See More]

  • Certifications / Approvals: CE Certified
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum Current Rating: 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AH1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Precision Cylindrical Limit Switch -- EGM
from Euchner-U.S.A., Inc.

EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Normal State: Normally Open
  • Switch Type: Electromechanical
  • Maximum Current Rating: 0.6000
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AS1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Precision Cylindrical Safety Limit Switch -- EGZ
from Euchner-U.S.A., Inc.

EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their... [See More]

  • Certifications / Approvals: CE Certified
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum Current Rating: 4
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYEC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AS1M
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Precision Single Limit Switch -- N01
from Euchner-U.S.A., Inc.

Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and... [See More]

  • Certifications / Approvals: CE Certified; GL
  • Maximum Current Rating: 4
  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 230
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
General/Heavy Duty Limit Switch -- E50AS2
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Safety Limit Switch to EN 50041 -- NZ
from Euchner-U.S.A., Inc.

EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL, BG-PRUFZERT
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Operating Temp: -20 to 80
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
General/Heavy Duty Limit Switch -- E50AS26P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
Safety Switch -- NM
from Euchner-U.S.A., Inc.

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum Current Rating: 4
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
General/Heavy Duty Limit Switch -- E50AS3
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Single Hole Fixing Limit Switch -- EGT
from Euchner-U.S.A., Inc.

EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Normal State: Normally Open; Normally Closed
  • Switch Type: Electromechanical
  • Maximum Current Rating: 0.3000
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC5KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
General/Heavy Duty Limit Switch -- E50AT16P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger - Adjustable ; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYVC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT16P12
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger - Adjustable ; 1NC 1NO SPDT Snap Action; 8 foot Cable -- LSYVC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT1S12
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYCC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT26P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYCC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT2S
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13,... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYCC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT3
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYCC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
General/Heavy Duty Limit Switch -- E50AT3M
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: 5 PIN RECEPTACLE
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYDC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYDC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYDC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYDC5KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 20-foot Cable -- LSYDC3KPC-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYDC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Fully Potted Limit Switches HDLS Non Plug-in: Top Roller Plunger; 2NC 2NO DPDT Snap Action; 12-foot Cable; Fully Potted Construction -- LSYDC4LX-FP
from Honeywell Sensing & IoT

Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Ball Bearing Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable -- 14CE66-1
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Certifications / Approvals: CE Certified; CE. IEC947-5-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Ball Bearing Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable -- 14CE66-1A
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Certifications / Approvals: CE Certified; CE. IEC947-5-1, EN60947-5-1
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger