Electromechanical Linear Limit Switches

111 Results
Safety Limit Switch -- PS21S
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Positive Opening
  • Connections: Integral Cable (optional feature); Screw Terminal (optional feature)
Plunger Switch -- 144002
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: 2-pole Plug
In-Mold Limit Switch -- THINSWITCH®
from Burger & Brown Engineering, Inc.

Prevents costly mold damage. Small size - 2.15" L x 1.5" W x 0.18" thick. Fits behind ejector plate. Requires only 2 screw holes. Very economical to install. Ten million cycle mechanical life. Adjustable operating point. Electrical capacity at 250V AC. 5 Amps Resistive, 4 Amps Inductive. SPDT. 6'... [See More]

  • Switch Type: Electromechanical
  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Housing Type: Enclosed Switch Housing
Detect Switches -- DS Series
from C&K Components

Features/Benefits. Compact design. Low actuation force. Detect mechanical movement. Left and right options. Right angle options. Typical Applications. Computer peripherals. Office equipment. Consumer electronics. Appliances. Audio and visual equipment [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Normal State: Normally Open
  • Linear Actuator Types: Pushbutton or Plunger
Inductive Multiple Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our... [See More]

  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 20 to 250
  • Normal State: Normally Open; Normally Closed
  • Maximum DC Voltage Rating: 10 to 55
Limit Switch--Electromagnetic Induction/Linear Position -- Limit Switch
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application]. FUYU ball screw motorized linear guideway, belt driven linear axis and linear... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
E1 Series -- E1031
from Control Products, Inc.

E-Series Limit Brackets. When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ultra Small Size Positioning Switches -- PT5M1CB
from Metrol Co., Ltd.

Features. M5mm(or φ5), the world ’s smallest positioning switches. 1 µm, high repeatability. 3 million contact life time. The ultra-precision positioning switches using no amp does not cause signal point drift due to external environment or self-generation and can output stable high... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Closed
  • Connections: Integral Cable
Ex Belt-alignment Switch -- Ex ZS 90 SR
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. 2 or 4 contacts. With contact staggering. With latching and release by lever possible. Belt-alignment lever continuously adjustable. N.B.: Please state required approvals for Russia and Brazil with your order! [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Slow Action
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Compact Prewired Switch -- E47BCC05
from Eaton Corporation - Sensors

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Bottom Receptacle termination, Plunger actuation, DPDT Circuitry, 5 A (Resistive) ampere rating at 28 Vdc -- 1EN75-R
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 5
Plunger Switch -- 144015
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: Metri Pack Connection
In-Mold Limit Switch -- VERSASWITCH™
from Burger & Brown Engineering, Inc.

Features and Benefits. Prevents costly mold damage. Fits behind core. Simply screw into 5/8 - 24 UNEF mounting hole. Very economical to install. One million cycle mechanical life. Adjustable operating point. Electrical capacity at 240V AC. 5 Amps Resistive, 3 Amps Inductive. SPDT. 6' wire leads... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Connections: Integral Cable
Micro Miniature Pendulum SMT Detect Switch -- SDP Series
from C&K Components

Features/Benefits. SMT process compatible. Low profile. Right or left side actuated. Low actuation force. Low halogen / halogen free. Typical Applications. Consumer electronics. Computers. Medical devices. ATCA and MicroTCA devices [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open
  • Linear Actuator Types: Standard Lever / Leaf
Inductive Single Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in... [See More]

  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 20 to 250
  • Normal State: Normally Open; Normally Closed
  • Maximum DC Voltage Rating: 10 to 55
E1 Series -- E1040
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ultra Small Size Positioning Switches -- PT5M1WA
from Metrol Co., Ltd.

Features. M5mm(or φ5), the world ’s smallest positioning switches. 1 µm, high repeatability. 3 million contact life time. The ultra-precision positioning switches using no amp does not cause signal point drift due to external environment or self-generation and can output stable high... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: Integral Cable
Ex Position Switch with/without Safety Function -- Ex 12
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. With pre-wired cable. Snap action, change-over contact with single break. Suitable for in-line mounting. Gold-plated contacts available on request. Available with hard-coated enclosure for use in aggressive conditions. Special version only for... [See More]

  • Switch Type: Electromechanical
  • Connections: Screw Terminal
  • Linear Actuator Types: Pushbutton or Plunger
  • Orientation: Top Mounted Actuator
E49 Compact Metal Switch -- E49M11BP1
from Eaton Corporation - Sensors

The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Environmentally sealed limit switch with Bottom Receptacle termination, Plunger actuation, DPDT Circuitry, 5 A (Resistive) ampere rating at 28 Vdc, Military Part Number M8805/65-001 -- 1EN75-R3
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 5
Plunger Switch -- 144016
from elobau U.S., Inc.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: 2-pole Plug
Liquid-Resistant Limit Switch -- GLOBAL THINSWITCH®
from Burger & Brown Engineering, Inc.

Smartflow ® Global Thinswitch ® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional water or oil spray is present. A polyurethane dome covers the actuator spring,... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Single Throw (SPST)
  • Normal State: Normally Open
  • Connections: Integral Cable
Limit Switch to EN 50041 -- NG1/NZ1
from Euchner-U.S.A., Inc.

EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 250
E1 Series -- E1046
from Control Products, Inc.

Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
Ultra Small Size Positioning Switches -- PT5M1WB
from Metrol Co., Ltd.

Features. M5mm(or φ5), the world ’s smallest positioning switches. 1 µm, high repeatability. 3 million contact life time. The ultra-precision positioning switches using no amp does not cause signal point drift due to external environment or self-generation and can output stable high... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Closed
  • Connections: Integral Cable
Ex Position Switch with/without Safety Function -- Ex 13
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. With pre-wired cable. Slow action , change-over contact with double break. Slow action available with contact overlapping. Suitable for in-line mounting. Special cables available on request. Gold-plated contacts available... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Hazardous Location Switch -- 10316H1004
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Bottom Receptacle termination, Roller Plunger actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 21EN9-R
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 4
Plunger Switch -- 144521
from elobau U.S., Inc.

With cable connection and connector Metri-Pack_Delphi. [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Closed
  • Connections: Integral Cable
Liquid-Resistant Limit Switch -- THINSWITCH®
from Burger & Brown Engineering, Inc.

Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection... [See More]

  • Switch Type: Electromechanical
  • Connections: Integral Cable
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Orientation: Side Mounted Actuator
Multiple Limit Switch -- GLBF
from Euchner-U.S.A., Inc.

EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical plunger arrangements... [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 250
E1 Series -- E1085
from Control Products, Inc.

Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ultra Small Size Positioning Switches -- PTP5M3CB
from Metrol Co., Ltd.

Features. M5mm(or φ5), the world ’s smallest positioning switches. 3 µm, high repeatability. IP67 protective structure. 3 million contact life time. The ultra-precision positioning switches using no amp does not cause signal point drift due to external environment or self-generation... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Closed
  • Connections: Integral Cable
Ex Position Switch with/without Safety Function -- Ex 14 / ExM 14
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. Mounting details to EN 50047. Suitable for in-line mounting. With pre-wired cable. Cold-resistant version down to -40 °C available on request. Gold-plated contacts available on request. With latching element (On-/Off... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Heavy-Duty Factory Sealed 6P+ Switch -- E50AH16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Mantained Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Bottom Receptacle termination, Roller Plunger actuation, DPDT Circuitry, 5 A (Resistive) ampere rating at 28 Vdc -- 21EN275-R1
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 5
Plunger Switch -- 144810
from elobau U.S., Inc.

With cable connection and connector DT 04-2P EP04. [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: Integral Cable
Slide Retainer & Limit Switch -- SMARTLOCK™
from Burger & Brown Engineering, Inc.

SMARTFLOW ® SMARTLOCK ® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK ® locking function prevents premature slide movement during molded part ejection while the SPDT switch is... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Connections: Integral Cable
Precision Cylindrical Limit Switch -- EGM
from Euchner-U.S.A., Inc.

EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 0.6000
  • Normal State: Normally Open
  • Maximum AC Voltage Rating: 230
E1 Series -- E1092
from Control Products, Inc.

Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 335
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version only for... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Heavy-Duty Plug-In Switch -- E50AH1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Mantained Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Bottom Receptacle termination, Roller Plunger actuation, SPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 21EN322-RB
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Maximum Current Rating: 4
Precision Cylindrical Safety Limit Switch -- EGZ
from Euchner-U.S.A., Inc.

EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their... [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 4
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 230
E1 Series -- E1094
from Control Products, Inc.

Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 355
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Mounting and switching details to EN 50041. Wiring compartment. 3 cable entries. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Pin Plunger -- E47BMS01
from Eaton Corporation - Sensors

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 1 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-5 -- 602EN222-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 1
Precision Single Limit Switch -- N01
from Euchner-U.S.A., Inc.

Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and... [See More]

  • Switch Type: Electromechanical
  • Maximum AC Voltage Rating: 230
  • Maximum Current Rating: 4
  • Maximum DC Voltage Rating: 24
E1 Series -- E1096
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 61 / ExM 61
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. ExM 61: Snap action, change-over contact with single break. Ex 61: Slow action, change-over contact with double break. With pre-wired cable, cable length 3 m. Actuator can be repositioned in factory by 4 x 90 °. N.B.: Please state required... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Side Push Operated -- 10316H284
from Eaton Corporation - Sensors

10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 10 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS24331-2 -- 2EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 10
Safety Limit Switch to EN 50041 -- NZ
from Euchner-U.S.A., Inc.

EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants... [See More]

  • Switch Type: Electromechanical
  • Certifications / Approvals: CE Certified; UL Listed; GL, BG-PRUFZERT
  • Normal State: Normally Open; Normally Closed
  • Operating Temp: -20 to 80
E1 Series -- E1100
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 97
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Design to EN 50047. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With 3 contacts available on request. N.B.: Please state... [See More]

  • Switch Type: Electromechanical
  • Mechanical Life Minimum: 1000000
  • Orientation: Top Mounted Actuator
  • Features: Rated for Hazardous Locations
Special Purpose Switch -- 10316H10
from Eaton Corporation - Sensors

10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Connections: Integral Cable
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 1EN51-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 4
Safety Switch -- NM
from Euchner-U.S.A., Inc.

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 4
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 250
E1 Series -- E1101
from Control Products, Inc.

Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 98
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. N.B.: Please state... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 1EN61-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 4
Single Hole Fixing Limit Switch -- EGT
from Euchner-U.S.A., Inc.

EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Switch Type: Electromechanical
  • Maximum Current Rating: 0.3000
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 230
E1 Series -- E1102
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex 99
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Cold-resistant down to -60 °C. High degree of protection IP 66 / IP 67 / IP 69. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned... [See More]

  • Switch Type: Electromechanical
  • Mechanical Life Minimum: 1000000
  • Orientation: Top Mounted Actuator
  • Features: Rated for Hazardous Locations
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS24331-1 -- 1EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 4
E1 Series -- E1103
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex HS 98 with analogue output
from steute

Features/Options. Ex zone 1 and 21. With analogue output. Various output values available: 0 … 10 VDC, 0 … 20 mA or 4 … 20 mA. Metal enclosure. Design to EN 50041. Wiring compartment. Actuator can be repositioned by 4 x 90 ° [See More]

  • Switch Type: Electromechanical
  • Connections: Screw Terminal
  • Linear Actuator Types: Push Roller
  • Orientation: Top Mounted Actuator
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 7 A (Resistive) ampere rating at 28 Vdc -- 602EN602-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 7
E1 Series -- E1105
from Control Products, Inc.

All stainless steel construction [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- Ex T 356
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 7 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS21321-1 -- 402EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 7
E1 Series -- E1112
from Control Products, Inc.

Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Position Switch with/without Safety Function -- ExM 14 PE
from steute

Features/Options. Ex pneumatic switch. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. Mounting details to EN 50047. Snap action, NO function or change-over function. Suitable for in-line mounting. With pre-wired cable. Actuator: Pneumatic pressure element. N.B.: Please state required... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, DPDT Circuitry, 7 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-1 -- 602EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 7
E1 Series -- E1117
from Control Products, Inc.

Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Ex Wireless Position Switch -- Ex RF 96 SW915
from steute

Features/Options. Ex zone 1 and 21. sWave ® wireless technology. Power supply by ex-proof Lithium battery (exchange inside Ex areas possible). Thermoplastic enclosure. Mounting details to EN 50047. No wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]

  • Switch Type: Electromechanical
  • Connections: Screw Terminal
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Orientation: Top Mounted Actuator; Side Mounted Actuator
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Four Pole Double Throw Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 5EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: 4PDT
  • Maximum Current Rating: 4
E1 Series -- E1129
from Control Products, Inc.

Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Miniature Limit Switch -- C 50
from steute

Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Four Pole Double Throw Circuitry, 7 A (Resistive) ampere rating at 28 Vdc -- 604EN51-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: 4PDT
  • Maximum Current Rating: 7
E1 Series -- E1161
from Control Products, Inc.

Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Miniature Limit Switch -- C 500
from steute

Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Four Pole Double Throw Circuitry, 7 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS21321-2 -- 404EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: 4PDT
  • Maximum Current Rating: 7
E1 Series -- E1172
from Control Products, Inc.

Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Miniature Limit Switch -- ES 50
from steute

Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Four Pole Double Throw Circuitry, 7 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-2 -- 604EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: 4PDT
  • Maximum Current Rating: 7
E1 Series -- E1206
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 13
from steute

Thermoplastic enclosure. Double insulated. Slow action , change-over contact or 2 NC/1 NO contact with double break. Slow action available with contact overlapping. Version with 3 contacts has cable entry on side. Suitable for in-line mounting. With pre-wired cable. Gold-plated contacts available on... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Plunger actuation, Single Pole Double Throw, Double Break (1 CKT DB) Circuitry, 15 A (Resistive) ampere rating at 28 Vdc, Military Part N -- 3EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Maximum Current Rating: 15
E1 Series -- E1207
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 41 / EM 41
from steute

Metal enclosure. ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 41: Snap action, change-over contact with double break. 3 cable entries M16 x 1.5. Available on request with mechanical latching V: release by means of push-button... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, 2NC 2NO DPDT Snap Action Circuitry, 7 A (Resistive) ampere rating at 28 Vdc; No Lever -- 622HE1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ HE Series hermetically sealed limit switch meets hermetic sealing as defined in MIL-PRF-8805, Symbol 5. The HE Series features true hermetic sealing (metal-to-metal, glass-to metal construction), ensuring maximum sealing effectiveness for exceptionally long periods of time... [See More]

  • Switch Type: Electromechanical
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
E1 Series -- E1213
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 51
from steute

Metal enclosure. Slow action , change-over contact with double break. 1 cable entry M16 x 1.5. Gold-plated contacts available on request. Note. When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning. [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, Double Pole Double Throw, Double Break (2 CKT DB) Circuitry, 15 A (Resistive) ampere rating at 28 Vdc -- 24EN9-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 15
E1 Series -- E1216
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 61 / EM 61
from steute

Metal enclosure. ES 61: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 61: Snap action, change-over contact with double break. 3 cable entries M20 x 1.5. Actuator can be repositioned by 4 x 90 °. Gold-plated contacts available on... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, DPDT Circuitry, 1 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-7 -- 622EN222-6
from Honeywell Sensing & IoT

MICRO SWITCH ™ Military Grade Construction [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 1
E1 Series -- E1218
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 95 / EM 95
from steute

Thermoplastic enclosure. Design to EN 50047. Horizontally slotted mounting holes. Double insulated. ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break. EM 95: Snap action, change-over contact with double break. Snap action... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, DPDT Circuitry, 4 A (Resistive) ampere rating at 28 Vdc -- 21EN9-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 4
E1 Series -- E1219
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- ES 98 / EM 98
from steute

Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break. EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break. Actuator can be... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, DPDT Circuitry, 7 A (Resistive) ampere rating at 28 Vdc -- 422EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 7
E1 Series -- E1221
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function -- HS 98 with analogue output
from steute

With analogue output. Design to EN 50041. Wiring compartment. High degree of protection IP 67 [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, DPDT Circuitry, 7 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-3 -- 622EN1-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Maximum Current Rating: 7
E1 Series -- E1222
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Switch Type: Electromechanical
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Contact Type: Momentary Contact
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Position Switch with/without Safety Function, Extreme -- ES 14 / EM 14 -40°C IP66 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single break. Mounting details to EN 50047. [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Push Roller
  • Normal State: Normally Open; Normally Closed
  • Connections: Screw Terminal
Environmentally sealed limit switch with Leadwire termination, Roller Plunger actuation, Four Pole Double Throw Circuitry, 1 A (Resistive) ampere rating at 28 Vdc, Military Part Number MS27240-8 -- 624EN222-6
from Honeywell Sensing & IoT

The MICRO SWITCH ™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size... [See More]

  • Switch Type: Electromechanical
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
  • Switch Configuration: 4PDT
  • Maximum Current Rating: 1