Solder Terminal Linear Limit Switches

31 Results
Limit Switches -- 539268 [83228001 from Crouzet]
from RS Components, Ltd.

Crouzet 83228001 Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: 1 NO/1 NC
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Plunger
P6-4 Sealed Commercial Grade Limit Switch -- P6-4
from OTTO Controls

The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with... [See More]

  • Connections: Integral Cable; Solder Terminal; Screw Terminal
  • Switch Configuration: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Roller Lever / Leaf
Limit Switches -- 7529703 [Z-15GD from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15GD Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Plunger
Subminiature Sealed Double Pole Limit Switches -- P6-3
from OTTO Controls

These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design also makes the P6-3... [See More]

  • Connections: Integral Cable; Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
  • Switch Configuration: Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
  • Maximum DC Voltage Rating: 28
Limit Switches -- 7529769 [X-10GQ from OMRON Automation and Safety]
from RS Components, Ltd.

Omron X-10GQ Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Plunger
Subminiature Sealed Single Pole Limit Switches -- P6-3
from OTTO Controls

These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design also makes the P6-3... [See More]

  • Connections: Integral Cable; Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
  • Switch Configuration: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Maximum DC Voltage Rating: 28
Limit Switches -- 7768508 [Z-15G55 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15G55 Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Plunger
Limit Switches -- 7768520 [Z-15GQ from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15GQ Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Plunger
Limit Switches -- 7768545 [Z-15GW from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15GW Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Lever
Limit Switches -- 7768564 [Z-15HW24 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15HW24 Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Lever
Limit Switches -- 7768573 [Z-15HW78 from OMRON Automation and Safety]
from RS Components, Ltd.

Omron Z-15HW78 Limit Switch [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Lever
Limit Switch -- 11294941 [E47CMS01 from Eaton Corporation]
from Radwell International

PRECISION LIMIT SWITCH, PIN PLUNGER, SOLDER TERM, 20A. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
Detect Switches -- DS Series
from C&K Components

Features/Benefits. Compact design. Low actuation force. Detect mechanical movement. Left and right options. Right angle options. Typical Applications. Computer peripherals. Office equipment. Consumer electronics. Appliances. Audio and visual equipment [See More]

  • Connections: Solder Terminal
  • Normal State: Normally Open
  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
General/Heavy Duty Limit Switch -- E47BML01
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Adjustable Roller -- E47BML40
from Eaton Corporation - Sensors

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]

  • Connections: Solder Terminal
  • Contact Type: Momentary Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
Limit Switch -- 1213812 [DZ-10GW22-1A from OMRON Automation and Safety]
from Radwell International

OMRON, DZ-10GW22-1A, DZ-10GW221A, BASIC SWITCH, SHORT HINGE ROLLER LEVER, 10 A, DPDT, SOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Double Pole, Double Throw (DPDT)
General/Heavy Duty Limit Switch -- E47BML02
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 18549558 [11-304 from Illinois Tool Works Inc.]
from Radwell International

MICROSWITCH, PIN PLUNGER, SPDT 10A 250V, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10A, CONTACT VOLTAGE DC NOM: 28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E47BML03
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 217840527 [SLS121PC from TE Connectivity]
from Radwell International

DISCONTINUED BY MANUFACTURER, SLIDE SWITCH, SPDT, LATCHED, 0.15A, 12VDC, 3 PIN, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E47BML04
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Pushbutton or Plunger
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 39399051 [PCRE20MD from American Honda Motor Co., Inc.]
from Radwell International

CONNECTORCONN SCSI M 20 POS 2.54MM SOLDER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
General/Heavy Duty Limit Switch -- E47BML10
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 419169 [E47BML22 from Eaton Corporation]
from Radwell International

PRECISION LIMIT SW, STRAIGHT LEVER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
General/Heavy Duty Limit Switch -- E47BML11
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Push Roller
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 504075 [Z-15GQ from OMRON Automation and Safety]
from Radwell International

BASIC SWITCH, Z SERIES, CONTACT FORM: SPDT, SWITCH FUNCTION: ON - (OFF)/OFF - (ON), ACTUATOR: PLUNGER, 15 AMP, 250 VAC/DC, TERMINATION STYLE: SOLDER PIN, MOUNTING STYLE: CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
  • Maximum Current Rating: 15
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Maximum AC Voltage Rating: 250
General/Heavy Duty Limit Switch -- E47BML20
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15
Limit Switch -- 510383 [X-10GW22 from OMRON Automation and Safety]
from Radwell International

LIMIT SWITCH, GENERAL PURPOSE, X SERIES, 125 VDC, 10 AMP, 0.9 MM, SHORT HINGE ROLLER LEVER, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
  • Maximum DC Voltage Rating: 125
  • Maximum Current Rating: 10
General/Heavy Duty Limit Switch -- E47BML21
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]

  • Connections: Solder Terminal
  • Maximum Current Rating: 15
  • Linear Actuator Types: Roller Lever / Leaf
  • Maximum AC Voltage Rating: 125 to 250
Limit Switch -- 5394423 [E47BML10 from Eaton Corporation]
from Radwell International

EATON PRECISION LIMIT SW, ROLLER PLUNGER, SOLDER TERM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connections: Solder Terminal
General/Heavy Duty Limit Switch -- E47BML22
from Eaton Corporation

GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SOLDER TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]

  • Connections: Solder Terminal
  • Linear Actuator Types: Roller Lever / Leaf
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 15