UL listed Linear Limit Switches
from Euchner-U.S.A., Inc.
EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. [See More]
- Certifications / Approvals: CE Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. 0.04... [See More]
- Certifications / Approvals: UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open
- Contact Type: Momentary Contact
- Switch Configuration: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
- Linear Actuator Types: Pushbutton or Plunger
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum Current Rating: 15
from Euchner-U.S.A., Inc.
EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]
- Certifications / Approvals: CE Certified; UL Listed; GL
- Normal State: Normally Open
- Switch Type: Electromechanical
- Maximum Current Rating: 0.6000
from Eaton Corporation - Sensors
The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 1/4/4X/7/9/13 ENCLOSURE. SILICON BRONZE BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. [See More]
- Certifications / Approvals: UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: 3/4 INCH
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Closed
- Contact Type: Momentary Contact
- Switch Configuration: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Euchner-U.S.A., Inc.
EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants... [See More]
- Certifications / Approvals: CE Certified; UL Listed; GL, BG-PRUFZERT
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Operating Temp: -20 to 80
from Eaton Corporation - Sensors
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 1/4/7/9/13 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. [See More]
- Certifications / Approvals: UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 3/4 INCH
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Contact Type: Momentary Contact
- Linear Actuator Types: Pushbutton or Plunger
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Euchner-U.S.A., Inc.
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]
- Certifications / Approvals: CE Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Maximum Current Rating: 4
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH NPT
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open
- Contact Type: Momentary Contact
- Switch Configuration: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Euchner-U.S.A., Inc.
EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]
- Certifications / Approvals: CE Certified; UL Listed; GL
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Maximum Current Rating: 0.3000
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH NPT
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open
- Contact Type: Momentary Contact
- Switch Configuration: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: Solder Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Closed
- Contact Type: Momentary Contact
- Switch Configuration: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Connections: Solder Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Maximum Current Rating: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Contact Type: Momentary Contact
- Linear Actuator Types: Pushbutton or Plunger
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Certifications / Approvals: UL Listed
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: PG13.5/M20 X 1.5 INCH
from Control Products, Inc.
E-Series Limit Brackets. When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Connections: PG13.5/M20 X 1.5 INCH
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
from Control Products, Inc.
Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
from Control Products, Inc.
All stainless steel construction [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 5 PIN RECEPTACLE
from Control Products, Inc.
Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE
from Control Products, Inc.
Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13,... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
from Control Products, Inc.
Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. DP-2NO-2NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Connections: 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE
from Control Products, Inc.
Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Certifications / Approvals: UL Listed
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Honeywell Sensing & IoT
All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC947-5-1, EN60947-5-1
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger