Standard Lever / Leaf Linear Limit Switches
from OTTO Controls
P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
- Maximum DC Voltage Rating: 28
from OTTO Controls
P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a glass-to-metal... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
- Electrical Life Minimum: 25000
from OTTO Controls
These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design also makes the P6-3... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
- Connections: Integral Cable; Solder Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
- Maximum DC Voltage Rating: 28
from OTTO Controls
These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design also makes the P6-3... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
- Connections: Integral Cable; Solder Terminal
- Switch Configuration: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
- Maximum DC Voltage Rating: 28
from Control Products, Inc.
Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. ExM 61: Snap action, change-over contact with single break. Ex 61: Slow action, change-over contact with double break. With pre-wired cable, cable length 3 m. Actuator can be repositioned in factory by 4 x 90 °. N.B.: Please state required... [See More]
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Connections: Screw Terminal
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from C&K Components
Features/Benefits. SMT process compatible. Low profile. Right or left side actuated. Low actuation force. Low halogen / halogen free. Typical Applications. Consumer electronics. Computers. Medical devices. ATCA and MicroTCA devices [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Normal State: Normally Open
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Linear Actuator Types: Standard Lever / Leaf
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)