Rated for Hazardous Locations Linear Limit Switches

19 Results
Hazardous Location Switch -- 10316H1004
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Momentary Contact
  • Switch Type: Electromechanical
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),top pin plunger (momentary), 1NC 1NO SPDT snap action, 0.5 in - 14NPT conduit -- BXC3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
Ex Position Switch with/without Safety Function -- Ex 97
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Design to EN 50047. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With 3 contacts available on request. N.B.: Please state... [See More]

  • Features: Rated for Hazardous Locations
  • Orientation: Top Mounted Actuator
  • Switch Type: Electromechanical
  • Mechanical Life Minimum: 1000000
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),top roller plunger (momentary), 1NC 1NO SPDT snap action, 20 mm conduit -- BX4D3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
Ex Position Switch with/without Safety Function -- Ex 99
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Cold-resistant down to -60 °C. High degree of protection IP 66 / IP 67 / IP 69. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned... [See More]

  • Features: Rated for Hazardous Locations
  • Orientation: Top Mounted Actuator
  • Switch Type: Electromechanical
  • Mechanical Life Minimum: 1000000
MICRO SWITCH BX2 Series Hazardous Location Limit Switches (Non Plug-in), top pin plunger (momentary), 2NC 2NO SPDT snap action, 0.75 in - 14NPT conduit, and 316L stainless steel housing -- BX2C4L
from Honeywell Sensing & IoT

The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants,... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Side Rotary, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-N15
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-Q
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-Q171
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-Q400
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-Q62
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EX-Q800
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EXA-N
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit -- EXA-Q
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 2NC 2NO DPDT Snap Action, 3 foot Cable -- EXD-Q-3
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH EX Series Explosion-Proof Limit Switches, Top Plunger, 2NC 2NO DPDT Snap Action, 3 foot Cable -- EXD-Q26-2
from Honeywell Sensing & IoT

MICRO SWITCH EX Series switches feature the smallest UL-listed housings available for use in hazardous locations. The EX Series switch cavity is designed to cool expanding gases below the ignition temperature of the surrounding explosive atmosphere. The EX Series is capable of switching up to 20... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Double Pole, Double Throw (DPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH GXS Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable -- GXA51B
from Honeywell Sensing & IoT

The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on Equipment and Protective... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH GXS Series Explosion-Proof Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable -- GXE51B
from Honeywell Sensing & IoT

The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on Equipment and Protective... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Pushbutton or Plunger
MICRO SWITCH GXS Series Explosion-Proof Limit Switches, Top Roller Arm, 1 NC 1NO SPDT Snap Action, 5 m Cable -- GXE51D
from Honeywell Sensing & IoT

The MICRO SWITCH GXS series explosion proof limit switches are designed specifically for use in hazardous applications. The GXS enclosure is fully potted and has sealing protection of IP66 as per IEC/EN 60529. The entire series GXS complies with the European Directive on Equipment and Protective... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Normal State: Normally Open; Normally Closed
  • Linear Actuator Types: Roller Lever / Leaf