Screw Terminals Linear Limit Switches
from RS Components, Ltd.
Enclosed switch,pannel mount plunger [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from OTTO Controls
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with... [See More]
- Connections: Integral Cable; Solder Terminal; Screw Terminal
- Switch Configuration: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf
from Festo Corporation
Round design. Actuator interface to standard VDI/VDE 3845 (NAMUR). With display [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 0.0 to 0.1000
- Normal State: Normally Open
- Maximum DC Voltage Rating: 10 to 30
from RS Components, Ltd.
Eaton 176889 LS-S11-CC Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Eaton 144118 LS-S11S-CC Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Single Throw (SPST)
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Eaton 176894 LS-S20A-CC Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: 2 NO
- Normal State: Normally Open
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Telemecanique Sensors 9007AO1 [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT); SPDT-DB
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6008801003 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
RS PRO SND4191-SL7-C Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: 1 NO/2 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
RS PRO SND4191-SL2-C Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: 2 NC
- Normal State: Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
RS PRO SND4191-SL-C Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6088171016 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from RS Components, Ltd.
Bernstein AG 6088153002 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6088117007 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from RS Components, Ltd.
Bernstein AG 6088817009 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 2 NC
- Normal State: Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from RS Components, Ltd.
Bernstein AG 6088803005 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 2 NO
- Normal State: Normally Open
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000200 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000201 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 1 NO/1 NC
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000202 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 2 NC
- Normal State: Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000203 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 2 NC
- Normal State: Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000205 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); 2 NO
- Normal State: Normally Open
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000207 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000208 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000214 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from RS Components, Ltd.
Bernstein AG 6083000215 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from RS Components, Ltd.
Bernstein AG 6083000242 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Pushbutton or Plunger; Plunger
from RS Components, Ltd.
Bernstein AG 6083000243 Limit Switch [See More]
- Connections: Screw Terminal
- Switch Configuration: Double Pole, Single Throw (DPST); DPST
- Normal State: Normally Open; Normally Closed
- Linear Actuator Types: Roller Lever / Leaf; Roller
from Banner Engineering Corp.
Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger (optional feature); Push Roller (optional feature); Standard Lever / Leaf (optional feature); Roller Lever / Leaf (optional feature)
- Normal State: Normally Open (optional feature); Normally Closed
- Maximum Current Rating: 1.5 to 6
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. 2 or 4 contacts. With contact staggering. With latching and release by lever possible. Belt-alignment lever continuously adjustable. N.B.: Please state required approvals for Russia and Brazil with your order! [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Slow Action
from Radwell International
LIMIT SWITCH, NON-ILLUMINATED, SPDT, IP67, 5AMP, 500VAC, 250VDC, SCREW TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from DME Company
The Thinswitch Limit Switch is specially designed to verify ejector plate return before permitting the mold to close in injection molding machines. Thin enough to fit inside the ejector housing, it can also be used for core slides, or anywhere space is limited. Thinswitch has been tested for... [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Solid State
- Maximum Current Rating: 4 to 5
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Connections: Screw Terminal
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. With pre-wired cable. Snap action, change-over contact with single break. Suitable for in-line mounting. Gold-plated contacts available on request. Available with hard-coated enclosure for use in aggressive conditions. Special version only for... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator
from Radwell International
ROLLER PUSH BUTTON, 10 AMP, 250 VOLTS A.C, CONTACT STRUCTURE M4-5.5 SCREW TIGHTENING, 1C CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 10
from DME Company
bull; Fits behind core. • Simply screw into mounting hole. • Very economical to install. • One million cycle mechanical life. • Adjustable operating point. • Electrical capacity at 240V, 3 Amp inductive, 5 amp resistive. • SPDT. • 6 ’ wire included - Leads... [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Solid State
- Maximum Current Rating: 3 to 5
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. With pre-wired cable. Slow action , change-over contact with double break. Slow action available with contact overlapping. Suitable for in-line mounting. Special cables available on request. Gold-plated contacts available... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
LIMIT SWITCH ASSEMBLY, OPERATING HEAD, W/ 4-SCREW MOUNT, 90 DEGREE HEAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. Mounting details to EN 50047. Suitable for in-line mounting. With pre-wired cable. Cold-resistant version down to -40 °C available on request. Gold-plated contacts available on request. With latching element (On-/Off... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
HEAVY DUTY PLUG-IN LIMIT SWITCH, RECEPTABLE, 1 POLE BASE, 44.5 MM LENGTH, 82.6 MM WIDTH, 44.5 MM HEIGHT, SCREW TERMINAL, -40 TO +120 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version only for... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
ACTUATOR, STAINLESS STEEL, TWO SAFETY SCREWS, FOR SAFETY SWITCH NP/GP/TP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. Mounting and switching details to EN 50041. Wiring compartment. 3 cable entries. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
IDEM MICRO LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER AND FIXING NUTS, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, POLYBUTYLENE TEREPHTHALATE, 25.4MM MOUNT, SCREW TERMINALS. PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 12.3 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Push Roller
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. ExM 61: Snap action, change-over contact with single break. Ex 61: Slow action, change-over contact with double break. With pre-wired cable, cable length 3 m. Actuator can be repositioned in factory by 4 x 90 °. N.B.: Please state required... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Standard Lever / Leaf
from Radwell International
LIMIT SWITCH, RECEPTACLE BOX, 1/2-14 NPT, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. N.B.: Please state... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
LIMIT SWITCH, HEAVY DUTY, SCREW TERMINAL, SIDE PLUNGER, 3A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. With analogue output. Various output values available: 0 … 10 VDC, 0 … 20 mA or 4 … 20 mA. Metal enclosure. Design to EN 50041. Wiring compartment. Actuator can be repositioned by 4 x 90 ° [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Push Roller
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator
from Radwell International
SAFETY DOOR SWITCH, GUARD-LOCK, SOLENOID RELEASE, DPST-NO/NC + DPST-NC, 3AMPS AC. 270 MA DC, SUPPLY 24 VDC, RATING 240 VAC/ 250 VDC, PANEL DISCONNECT, SCREW TERMINALS, STATUS INDICATOR, ACTUATOR KEY SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum AC Voltage Rating: 240
- Switch Configuration: Double Pole, Single Throw (DPST)
- Maximum DC Voltage Rating: 24 to 250
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 2.47 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Push Roller; Roller Lever / Leaf
from Radwell International
GUARD LOCK SAFETY-DOOR SWITCH, SOLENOID LOCKING TYPE, D4NL SERIES, 24 VDC SUPPLY, VOLTAGE RATING: 240VAC/250VDC, 3 PST-2NC/1NO AND DPST-NO/NC, 3 AMPS, 270 MA, PANEL DISCONNECT, SCREW TERMINAL, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 3
- Switch Configuration: Double Pole, Single Throw (DPST)
- Maximum DC Voltage Rating: 24
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 0.35 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex pneumatic switch. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. Mounting details to EN 50047. Snap action, NO function or change-over function. Suitable for in-line mounting. With pre-wired cable. Actuator: Pneumatic pressure element. N.B.: Please state required... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger
from Radwell International
MICROSWITCH, SNAP ACTION, HINGE LEVER, SPDT, SCREW, 15A, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.64 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Features/Options. Ex zone 1 and 21. sWave ® wireless technology. Power supply by ex-proof Lithium battery (exchange inside Ex areas possible). Thermoplastic enclosure. Mounting details to EN 50047. No wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
- Switch Type: Electromechanical
- Orientation: Top Mounted Actuator; Side Mounted Actuator
from Radwell International
LIMIT SWITCH, 10 AMP, 250 VAC, 250 VDC, NO/NC, 14.71N, LINEAR SCREW, SCREW MOUNT, SPDT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 10
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage Rating: 250
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.64 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
DISCONTINUED BY MANUFACTURER 12.31.2009, BASIC SWITCH, AM1 (NZ) SERIES, SNAP ACTION, 10AMP, 125, 250 OR 480VAC, GROOVED SCREW TERMINAL, STANDARD TYPE, HINGE SHORT ROLLER LEVER, IP40. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, W / ROLLER, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FEELER POSITION MIDDLE, NC SWITCH 0.5 CN, SCREWABLE SOCK, CERAMICS 19 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Normal State: Normally Closed
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.64 OZ OPERATING... [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Thermoplastic enclosure. Double insulated. Slow action , change-over contact or 2 NC/1 NO contact with double break. Slow action available with contact overlapping. Version with 3 contacts has cable entry on side. Suitable for in-line mounting. With pre-wired cable. Gold-plated contacts available on... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, SPDT, 10A, 125VAC, 30VDC, SCREW TERMINAL, WL SERIES, IP67, WITH LED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
GENERAL DUTY COMPACT TYPE. 1NO-1NC CONTACT CONFIGURATION. SCREW TERMINAL CONNECTION TYPE. SNAP OPERATION TYPE. 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING. CSA, CE APPROVAL. NEMA 1 ENCLOSURE. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. [See More]
- Connections: Screw Terminal
- Linear Actuator Types: Roller Lever / Leaf
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 15
from steute
Metal enclosure. ES 41: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 41: Snap action, change-over contact with double break. 3 cable entries M16 x 1.5. Available on request with mechanical latching V: release by means of push-button... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
BASIC SWITCH, HINGE ROLLER LEVER, LARGE ROLLER, 15A, 250 VAC/DC, 1.3 N, SCREW. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum AC Voltage Rating: 250
from steute
Metal enclosure. Slow action , change-over contact with double break. 1 cable entry M16 x 1.5. Gold-plated contacts available on request. Note. When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning. [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
MICROSWITCH, HIGH PRECISION, SNAP ACTION, LONG HINGE LEVER, SPDT, SCREW, 15 A, 14 V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from steute
Metal enclosure. ES 61: Slow action , change-over contact, change-over contact with overlapping or 2 NC contacts with double break. EM 61: Snap action, change-over contact with double break. 3 cable entries M20 x 1.5. Actuator can be repositioned by 4 x 90 °. Gold-plated contacts available on... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Roller Lever / Leaf
from Radwell International
BASIC SWITCH, 102686, 240, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
from steute
Thermoplastic enclosure. Design to EN 50047. Horizontally slotted mounting holes. Double insulated. ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break. EM 95: Snap action, change-over contact with double break. Snap action... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
BASIC SWITCH, SPDT, RATED THROUGH CURRENT 0.1A, SCREW TERMINAL, IP00. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Switch Configuration: Single Pole, Double Throw (SPDT)
from steute
Metal enclosure. Design to EN 50041. ES 98: Slow action , change-over contact or 2 NC contacts or change-over contact with overlapping or 2 NC/1 NO contact or 1 NC/2 NO contact with double break. EM 98: Snap action, 2 NC/1 NO contact or 1 NC/2 NO contact with double break. Actuator can be... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLASTIC BODIED, 1 NC / 1 NO CONTACT, 10 A, 400 VAC, SCREW CONNECTIONS, 30 TO +80 DEGREE C, IP65, W/ROLLER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum AC Voltage Rating: 400
- Normal State: Normally Open; Normally Closed
from steute
With analogue output. Design to EN 50041. Wiring compartment. High degree of protection IP 67 [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Push Roller
from Radwell International
LIMIT SWITCH, TOP ROLLER ARM BOOT, SINGLE-POLE DOUBLE-THROW TYPE CONTACTS, 15 AMP @ 250 VAC CONTACT RATING, WITH BOOT SEAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum AC Voltage Rating: 250
- Maximum Current Rating: 15
from steute
Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single break. Mounting details to EN 50047. [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET CONSTRUCTION, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6 SCREW/CUPWASHER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 15
from steute
Features/Options. Cold-resistant down to -35 °C or heat-resistant up to +180 °C. Metal enclosure. Change-over contact with double break or 2 NC contacts. 3 cable entries M16 x 1.5. Locking screws, brass nickel-plated [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SINGLE POLE/DOUBLE THROW, 15 AMP, .5 MM BREAK DISTANCE, MOVING CONTACT RIVET, RIGID/RESILIENT LEVER, LONG W-LEVER W/ ROLLER, HEAVY DUTY SEAL, BOTTOM FACING #6 SCREW/CUPWASHER, STAINLESS STEEL SNAP SPRING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 15
from steute
Features/Options. Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l per minute. The jet diametre is 12.5 mm, test duration is 1 min/m surface for at least 3 min. Salt-mist proof. With NIRO... [See More]
- Connections: Screw Terminal
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Linear Actuator Types: Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP SWITCH, EXPLOSION PROOF, 15 AMP, 125 VAC, SCREW MOUNT, SPDT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connections: Screw Terminal
- Maximum Current Rating: 15
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Maximum AC Voltage Rating: 125