Self-calibration Refractometers
1 Result
Refractometer -- RA-600
from CANNON Instrument Company
from CANNON Instrument Company
The automated RA-600 measures the critical angle of optical refraction. It provides a temperature resolution to 0.1 °C, as well as a 4 decimal refractive index resolution and a measuring range from 1.3200 ~ 1.7000 nD. [See More]
- Prism / Light Source & Special Features: Self-calibration
- RI Range: 1.32000 - 1.7000
- Measurement Scale: RI; BRIX
- RI Accuracy: ± 0.00002 - ± 0.0001