Sun Computer Mice and Pointing Devices
from CTI Electronics Corporation
The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 832 or 416/Rotation, Divisions Thereof
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 416 Counts
from CTI Electronics Corporation
The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 3
- Device Type: Trackball
- Resolution: 960 or 480/Rotation, & Divisions Thereof
from CTI Electronics Corporation
The T7000 Series of industrial trackballs have a very small 2.62 inch square footprint design. These precision pointing devices require 1.25 inches of below panel depth for the quadrature model, and 1.75 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.5 inch... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 960 or 480/Rotation, Divisions Thereof
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 480 Counts
from CTI Electronics Corporation
The T1000 Series of industrial trackballs have the popular sized 2.0 inch ball in a 3.5 inch square footprint design. These aerospace grade pointing devices require 2.08 inches of below panel depth, for both the quadrature model and units with an interface PCB (Industrial Mouse® Trackball Mouse... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 1280 or 640/Rotation, Divisions Thereof
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 640 Counts
from CTI Electronics Corporation
The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with six screws. The switches are full travel mechanical switches with gold... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 3
- Device Type: Trackball
- Resolution: 1240 or 640/Rotation, Divisions Thereof
from CTI Electronics Corporation
The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below panel depth for the quadrature model, and 2.65 inches for units with an interface PCB (Industrial Mouse®... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 1280 or 640/Rotation, Divisions Thereof
from CTI Electronics Corporation
This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Joystick
- Dimensions: 4x3x1.46"
from CTI Electronics Corporation
The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction, ADB, DEC
- Number of Buttons: 3
- Device Type: Trackball
- Resolution: 1240 or 640/Rotation, Divisions Thereof
from CTI Electronics Corporation
The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments requiring rugged mouse... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Quadrature, Pulse & Direction
- Number of Buttons: 3
- Device Type: Trackball
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
from CTI Electronics Corporation
This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator option. The switches are integrated into a PCB offering a compact size. The dimensions are 2.56 by... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.563 x 2.688
from CTI Electronics Corporation
The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 6
- Device Type: Mouse Keypad
- Dimensions: 1.8 x 1.9
from CTI Electronics Corporation
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 0
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.15 x 1.65
from CTI Electronics Corporation
This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable,... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.563 x 2.688
from CTI Electronics Corporation
The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 6
- Device Type: Mouse Keypad
- Dimensions: 1.73x1.614"
from CTI Electronics Corporation
The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Joystick
- Dimensions: 8.04x4.5x1.6"
from CTI Electronics Corporation
The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 2
- Device Type: Joystick
- Dimensions: 3.45x2.38"