General Purpose Computer Mice and Pointing Devices
from GETT North America LLC
completely washable and disinfectant. antimicrobial surfaces. wireless mouse. ergonomic design and light weight [See More]
- Applications: General Purpose; Medical
- Number of Buttons: 2
- Device Type: Standard Mouse
- Resolution: 800 DPI
from WETKEYS, LLC
The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities or cleanrooms. Within seconds, the CleanMouse is fully disinfected and ready to use - without disconnecting... [See More]
- Applications: General Purpose
- Driver / OS Compatibility: Windows 95/98/2000/NT; Other Operating System; Mac
- Device Type: Standard Mouse
- Operating Temperature: -4 to 122
from CTI Electronics Corporation
The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch... [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 832 or 416/Rotation, Divisions Thereof
from BEI Sensors
Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]
- Applications: General Purpose; Industrial / Factory Automation; Medical
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 120 Counts per Revolution
from Daco Hand Controllers
Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under... [See More]
- Applications: General Purpose; Industrial / Factory Automation
- Number of Buttons: 0 to 3
- Device Type: Trackball
- Resolution: 150 Pulses per Revolution
from Ultra Electronics Measurement Systems Inc
This low profile model features a 1.5 inch diameter ball in a 3 inch square housing and a very shallow behind-the-panel depth of .750 inches. It provides a solution to those applications that have space restrictions. A cable with connector is provided. [See More]
- Applications: General Purpose
- Number of Buttons: 0
- Device Type: Trackball
- Dimensions: 1.5" Trackball, 3" Square Housing
from GETT North America LLC
Robust full silicone mouse with laser detection. Complete cleanable and sanitizable. Can be even immersed into detergents. Closed housing with integrated scroll keys. Modifications on demand [See More]
- Applications: General Purpose; Medical
- Number of Buttons: 3
- Device Type: Standard Mouse
- Dimensions: 116 x 62 x 38.6 mm
from WETKEYS, LLC
If you like the functionality and convenience of a scroll-wheel mouse, but need it to be waterproof and disinfectable, Man & Machine has the solution.The five-button Mighty Mouse 5 has a seamless sealed surface for easy cleaning. Besides a left and right click option, it has three extra buttons... [See More]
- Applications: General Purpose
- Interface: USB
- Device Type: Standard Mouse
- Driver / OS Compatibility: Windows 95/98/2000/NT; Linux; Other Operating System; Mac
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 416 Counts
from BEI Sensors
With the drive to ever more compact systems, the TBS200 provides an ideal solution for highly precise control in a smaller package. Its low profile consumes a mere 1.5 inches of below panel space. This trackball has found wide use in industrial machine control, medical equipment, video mixing... [See More]
- Applications: General Purpose; Industrial / Factory Automation; Medical
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 200 Counts per Revolution
from Ultra Electronics Measurement Systems Inc
A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep. [See More]
- Applications: General Purpose
- Number of Buttons: 0
- Device Type: Trackball
- Dimensions: 3.5" Square, 2.07" Height
from WETKEYS, LLC
Features and Benefits. Washable and Waterproof to IP66 and NEMA4X. Sealed body lets you wash and fully clean the mouse. Antibacterial Product Protection. Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial product protection. Easy to... [See More]
- Applications: General Purpose
- Driver / OS Compatibility: Windows 95/98/2000/NT; Other Operating System; Mac
- Device Type: Standard Mouse
from CTI Electronics Corporation
The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold... [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 3
- Device Type: Trackball
- Resolution: 960 or 480/Rotation, & Divisions Thereof
from BEI Sensors
For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine tool... [See More]
- Applications: General Purpose; Industrial / Factory Automation; Medical; Military / Aerospace
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 500 Counts per Revolution
from Ultra Electronics Measurement Systems Inc
Console trackball, color options, three colored pushbutton switches [See More]
- Applications: General Purpose
- Number of Buttons: 3
- Device Type: Trackball
- Mounting: Desktop
from WETKEYS, LLC
100% Waterproof — Guaranteed. Seal Shield ™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield ™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100%... [See More]
- Applications: General Purpose
- Number of Buttons: 2
- Device Type: Standard Mouse
from CTI Electronics Corporation
The T7000 Series of industrial trackballs have a very small 2.62 inch square footprint design. These precision pointing devices require 1.25 inches of below panel depth for the quadrature model, and 1.75 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.5 inch... [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 960 or 480/Rotation, Divisions Thereof
from Ultra Electronics Measurement Systems Inc
This rugged, all metal chassis trackball offers the advantages of a large ball in a package that requires only two inches of below-panel space. Our ball suspension design provides a smooth motion in all directions and an increase in ball surface exposure for superior control. Output options are TTL... [See More]
- Applications: General Purpose
- Dimensions: 3.5" Square, 2.07" Height
- Device Type: Trackball
- Mounting: Panel Mount
from WETKEYS, LLC
100% Waterproof — Guaranteed. Seal Shield ™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield ™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100%... [See More]
- Applications: General Purpose
- Number of Buttons: 2
- Device Type: Standard Mouse
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 480 Counts
from Ultra Electronics Measurement Systems Inc
A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and... [See More]
- Applications: General Purpose
- Dimensions: 4.5" Square, 2.3" Deep, 3" Trackball
- Device Type: Trackball
- Mounting: Panel Mount
from WETKEYS, LLC
Package Content. - ScrollSeal ® Protected Washable 3 Button Scroll Wheel Optical Mouse. - USB to PS/2 Adapter. - Installation / User Guide. System Requirements. - IBM ® PC or compatible. - USB or PS/2 connection. - Windows ® 98/ME/2000/XP/Vista/Windows 7 and Mac. The UNOTRON M20... [See More]
- Applications: General Purpose
- Driver / OS Compatibility: Windows 95/98/2000/NT; Other Operating System; Mac
- Device Type: Standard Mouse
from CTI Electronics Corporation
The T1000 Series of industrial trackballs have the popular sized 2.0 inch ball in a 3.5 inch square footprint design. These aerospace grade pointing devices require 2.08 inches of below panel depth, for both the quadrature model and units with an interface PCB (Industrial Mouse® Trackball Mouse... [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 1280 or 640/Rotation, Divisions Thereof
from Ultra Electronics Measurement Systems Inc
This three axis control provides a third output proportional to the theta or rotational motion in addition to the normal X and Y components of ball motion. This model uses a 3" ball and is available with a choice of output options. [See More]
- Applications: General Purpose
- Mounting: Panel Mount
- Device Type: Trackball
- Interface: RS232, RS422, RS485
from WETKEYS, LLC
Compatible with Windows 98, ME, 2000, XP, Vista, MAC. Button Layout: 3-button with optical scroll wheel. Dimensions: 4.125 " x 2.375 " x 1.375 " (LxWxH). Weight: 3.9 oz. Storage temperature: -20 to 70C (-4 to 158F). Operating temperature: 0 to 70C (32 to 158F). Sealed, waterproof,... [See More]
- Applications: General Purpose
- Device Type: Standard Mouse
from CTI Electronics Corporation
These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]
- Applications: General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
- Number of Buttons: 0
- Device Type: Trackball
- Resolution: 640 Counts
from Ultra Electronics Measurement Systems Inc
The Model XRT desktop trackball features a 2.5" high exposure ball, enclosed encoders, heavy duty metal cast housing and 20 million cycle switches. The high quality modular enclosed encoders protect the trackball from failure due to liquid spills, dust and humidity. Our unique ball/encoder "pick... [See More]
- Applications: General Purpose
- Dimensions: 2.5" Trackball, 2.5" High, 5" Length
- Device Type: Trackball
- Mounting: Desktop