Joystick Computer Mice and Pointing Devices

5 Results
Computer Mouse, Trackballs -- 1027-1023-ND [54-00056 from Interlink Electronics, Inc.]
from DigiKey

PS/2 JOYSTICK MOUSE MODULE [See More]

  • Device Type: Joystick
  • Interface: IBM PS/2 / AT
Computer Mouse, Trackballs -- 1027-1036-ND [14-48864 from Interlink Electronics, Inc.]
from DigiKey

USB PS/2 JOYSTICK MOUSE MODULE [See More]

  • Device Type: Joystick
  • Interface: IBM PS/2 / AT; USB
Industrial Motion Controller Holder -- M2000 Series
from CTI Electronics Corporation

This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]

  • Device Type: Joystick
  • Dimensions: 4x3x1.46"
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation; Medical
Xbox Wireless Controller
from Microsoft Corp.

Experience the enhanced comfort and feel of the new Xbox Wireless Controller, featuring a sleek, streamlined design and textured grip. Enjoy custom button mapping and improved wireless range.* Plug in any compatible headset with the 3.5mm stereo headset jack. And with Bluetooth technology, play your... [See More]

  • Device Type: Joystick
  • Applications: Gaming
  • Number of Buttons: 10
  • Interface: Bluetooth
NEMA 4 OEM Industrial Computer Mouse Pointer -- F8000 Series
from CTI Electronics Corporation

The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial... [See More]

  • Device Type: Joystick
  • Dimensions: 3.27x2.24"
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation; Medical