Panel Mount Computer Mice and Pointing Devices

24 Results
Computer Mouse, Trackballs -- 1528-5060-ND [5060 from Adafruit Industries]
from DigiKey

USB TRACKBALL PANEL MOUNT [See More]

  • Mounting: Panel Mount
  • Interface: USB
  • Device Type: Trackball
Computer Mouse, Trackballs -- 1528-5063-ND [5063 from Adafruit Industries]
from DigiKey

USB TRACKBALL PANEL MOUNT [See More]

  • Mounting: Panel Mount
  • Interface: USB
  • Device Type: Trackball
Computer Mouse, Trackballs -- MGR1607-ND [2200-000203 from Storm Interface - UK]
from DigiKey

USB PS/2 TRACKBALL PANEL MOUNT [See More]

  • Mounting: Panel Mount
  • Interface: IBM PS/2 / AT; USB
  • Device Type: Trackball
Computer Mouse, Trackballs -- MGR1608-ND [2200-000303 from Storm Interface - UK]
from DigiKey

USB PS/2 TRACKBALL PANEL MOUNT [See More]

  • Mounting: Panel Mount
  • Interface: IBM PS/2 / AT; USB
  • Device Type: Trackball
Computer Mouse, Trackballs -- R2007F20V00-ND [R2007F20V00 from APEM Components, Inc.]
from DigiKey

USB TRACKBALL PANEL MOUNT [See More]

  • Mounting: Panel Mount
  • Interface: USB
  • Device Type: Trackball
Compact Panel Mount Trackball -- Model TBP138
from BEI Sensors

Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 120 Counts per Revolution
Trackballs
from Daco Hand Controllers

Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0 to 3
  • Device Type: Trackball
  • Resolution: 150 Pulses per Revolution
Model 621
from Ultra Electronics Measurement Systems Inc

This low profile model features a 1.5 inch diameter ball in a 3 inch square housing and a very shallow behind-the-panel depth of .750 inches. It provides a solution to those applications that have space restrictions. A cable with connector is provided. [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Dimensions: 1.5" Trackball, 3" Square Housing
1.3" Panel Mount Trackballs & Trackball Mouse Pointers -- T6000 Series
from CTI Electronics Corporation

The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model, and 1.54 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.3 inch... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 832 or 416/Rotation, Divisions Thereof
Low-Profile Panel Mount Trackball -- Model TBS200
from BEI Sensors

With the drive to ever more compact systems, the TBS200 provides an ideal solution for highly precise control in a smaller package. Its low profile consumes a mere 1.5 inches of below panel space. This trackball has found wide use in industrial machine control, medical equipment, video mixing... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 200 Counts per Revolution
Model 622
from Ultra Electronics Measurement Systems Inc

A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep. [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Dimensions: 3.5" Square, 2.07" Height
1.3” Diameter OEM Trackball Sub-Assembly -- T6XXX Series
from CTI Electronics Corporation

These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]

  • Mounting: Panel Mount; OEM Kit / Module
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 416 Counts
Panel Mount or Stand Alone Trackball -- Model TBS225
from BEI Sensors

For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine tool... [See More]

  • Mounting: Desktop; Panel Mount; Stand Alone
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 500 Counts per Revolution
Model 625
from Ultra Electronics Measurement Systems Inc

This rugged, all metal chassis trackball offers the advantages of a large ball in a package that requires only two inches of below-panel space. Our ball suspension design provides a smooth motion in all directions and an increase in ball surface exposure for superior control. Output options are TTL... [See More]

  • Mounting: Panel Mount
  • Dimensions: 3.5" Square, 2.07" Height
  • Device Type: Trackball
  • Applications: General Purpose
1.5" Panel Mount Trackball Mouse Pointer with 3 Sealed Switches -- T7003 Series
from CTI Electronics Corporation

The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and is ready for panel mounting with four screws. The switches are full travel mechanical switches with gold... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 3
  • Device Type: Trackball
  • Resolution: 960 or 480/Rotation, & Divisions Thereof
Model 625 w/ Switches
from Ultra Electronics Measurement Systems Inc

This popular version of the Model 626 trackball offers up to three switches in three colors. Both commercial and military grade lighted switches can be provided in either momentary or alternate action types. [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 3
  • Device Type: Trackball
  • Applications: Industrial / Factory Automation (optional feature); Military / Aerospace (optional feature)
1.5" Panel Mount Trackballs & Trackball Mouse Pointers -- T7000 Series
from CTI Electronics Corporation

The T7000 Series of industrial trackballs have a very small 2.62 inch square footprint design. These precision pointing devices require 1.25 inches of below panel depth for the quadrature model, and 1.75 inches for units with an interface PCB (Industrial Mouse® Trackball Mouse Pointer). The 1.5 inch... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 960 or 480/Rotation, Divisions Thereof
Model 626
from Ultra Electronics Measurement Systems Inc

A 15 pin pendant connector with 10" cable is standard. Power required is ±15 VDC at 170 mA maximum. Standard colors are: black ball, white Teflon seal and grey pilot ring. Measures 4.5" square by 2.3" deep. An analog output version is available in addition to square wave, pulse output and... [See More]

  • Mounting: Panel Mount
  • Dimensions: 4.5" Square, 2.3" Deep, 3" Trackball
  • Device Type: Trackball
  • Applications: General Purpose
1.5” Diameter OEM Trackball Sub-Assembly -- T7XXX Series
from CTI Electronics Corporation

These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]

  • Mounting: Panel Mount; OEM Kit / Module
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 480 Counts
Model 626-G2519-2
from Ultra Electronics Measurement Systems Inc

This trackball includes a heavy duty metal chassis and 3" ball with Teflon sealing ring identical to the standard Model 626. An added feature incorporates up to three momentary or alternate action switches. Both military and commercial versions are available. [See More]

  • Mounting: Panel Mount
  • Dimensions: 3" Trackball
  • Device Type: Trackball
  • Applications: Military / Aerospace
2.0" Panel Mount Trackballs & Trackball Mouse Pointers -- T1000 Series
from CTI Electronics Corporation

The T1000 Series of industrial trackballs have the popular sized 2.0 inch ball in a 3.5 inch square footprint design. These aerospace grade pointing devices require 2.08 inches of below panel depth, for both the quadrature model and units with an interface PCB (Industrial Mouse® Trackball Mouse... [See More]

  • Mounting: Panel Mount
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 1280 or 640/Rotation, Divisions Thereof
Model 636
from Ultra Electronics Measurement Systems Inc

This three axis control provides a third output proportional to the theta or rotational motion in addition to the normal X and Y components of ball motion. This model uses a 3" ball and is available with a choice of output options. [See More]

  • Mounting: Panel Mount
  • Applications: General Purpose
  • Device Type: Trackball
  • Interface: RS232, RS422, RS485
2.0” Diameter OEM Trackball Sub-Assembly -- T1XXX Series
from CTI Electronics Corporation

These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI ’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. [See More]

  • Mounting: Panel Mount; OEM Kit / Module
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 640 Counts