Medical Computer Mice and Pointing Devices

14 Results
Mice -- 8418440
from RS Components, Ltd.

Ceratech MOUNA-SIL-CBK Mouse [See More]

  • Applications: Industrial / Factory Automation; Medical
  • Number of Buttons: 5
  • Device Type: Standard Mouse; Medical
  • Dimensions: 158 x 68 x 42mm
Mice -- 8418459
from RS Components, Ltd.

Ceratech MOUNA-SIL-RFCWH Mouse [See More]

  • Applications: Industrial / Factory Automation; Medical
  • Number of Buttons: 5
  • Device Type: Standard Mouse; Medical
  • Dimensions: 158 x 68 x 42mm
Cleankeys Wireless Mouse -- CKM2W
from GETT North America LLC

completely washable and disinfectant. antimicrobial surfaces. wireless mouse. ergonomic design and light weight [See More]

  • Applications: General Purpose; Medical
  • Number of Buttons: 2
  • Device Type: Standard Mouse
  • Resolution: 800 DPI
Model 622-G319
from Ultra Electronics Measurement Systems Inc

A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep. [See More]

  • Applications: Medical
  • Number of Buttons: 0
  • Device Type: Trackball
  • Dimensions: 3.5" Square, 2.07" Height
Compact Panel Mount Trackball -- Model TBP138
from BEI Sensors

Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 120 Counts per Revolution
Medical Grade Washable Optical Mouse w/ Scroll Wheel -- STM042
from WETKEYS, LLC

Features & Benefits. Dishwasher Safe for easy cleaning. 100% Waterproof Guaranteed — 2-Year Limited Warranty. Silver SealTM Protection (antimicrobial plastic reduces bacteria growth). Available with Gold-Plated USB or PS/2 connector. Ergonomic design for superior comfort and feel. [See More]

  • Applications: Medical
  • Number of Buttons: 2
  • Device Type: Standard Mouse
Industrial Motion Controller Holder -- M2000 Series
from CTI Electronics Corporation

This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 4x3x1.46"
Indumouse - Sanitizable PC Mouse with Ergonomic Shape, Indumouse -- TKH-MOUSE-SCROLL-IP68-WHITE-LASER
from GETT North America LLC

Robust full silicone mouse with laser detection. Complete cleanable and sanitizable. Can be even immersed into detergents. Closed housing with integrated scroll keys. Modifications on demand [See More]

  • Applications: General Purpose; Medical
  • Number of Buttons: 3
  • Device Type: Standard Mouse
  • Dimensions: 116 x 62 x 38.6 mm
Low-Profile Panel Mount Trackball -- Model TBS200
from BEI Sensors

With the drive to ever more compact systems, the TBS200 provides an ideal solution for highly precise control in a smaller package. Its low profile consumes a mere 1.5 inches of below panel space. This trackball has found wide use in industrial machine control, medical equipment, video mixing... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 200 Counts per Revolution
Medical Grade Washable Optical Mouse w/ Scroll Wheel -- STWM042
from WETKEYS, LLC

Features & Benefits. Dishwasher Safe for easy cleaning. 100% Waterproof Guaranteed — 2-Year Limited Warranty. Silver SealTM Protection (antimicrobial plastic reduces bacteria growth). Available with Gold-Plated USB or PS/2 connector. Ergonomic design for superior comfort and feel. [See More]

  • Applications: Medical
  • Number of Buttons: 2
  • Device Type: Standard Mouse
NEMA 4 OEM Industrial Computer Mouse Pointer -- F8000 Series
from CTI Electronics Corporation

The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 3.27x2.24"
Panel Mount or Stand Alone Trackball -- Model TBS225
from BEI Sensors

For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine tool... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical; Military / Aerospace
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 500 Counts per Revolution
Medical Mouse -- EK-PM
from WETKEYS, LLC

Features & Benefits. Comfortable, Ergonomic Design. Scroll Wheel with Left- and Right-Click Capability. Fully sealed IP68 case. This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here. The EK-PM is a completely sealed scroll mouse with left and right click capabilities. [See More]

  • Applications: Medical
  • Driver / OS Compatibility: Windows 95/98/2000/NT; Other Operating System; Mac
  • Device Type: Standard Mouse
  • Operating Temperature: 32 to 122
NEMA 4X Industrial Mouse™ -- M9000 Series
from CTI Electronics Corporation

The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 8.04x4.5x1.6"