Industrial / Factory Automation Computer Mice and Pointing Devices

11 Results
Mice -- 420182 [M-5450 from Cherry Electrical Products]
from RS Components, Ltd.

Cherry M-5450 Mouse [See More]

  • Applications: Industrial / Factory Automation; Standard
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Dimensions: 121 x 63 x 38mm
Mice -- 420186 [M-5400 from Cherry Electrical Products]
from RS Components, Ltd.

Cherry M-5400 Mouse [See More]

  • Applications: Industrial / Factory Automation; Standard
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Dimensions: 121 x 63 x 38mm
Mice -- 8418440
from RS Components, Ltd.

Ceratech MOUNA-SIL-CBK Mouse [See More]

  • Applications: Industrial / Factory Automation; Medical
  • Number of Buttons: 5
  • Device Type: Standard Mouse; Medical
  • Dimensions: 158 x 68 x 42mm
Compact Panel Mount Trackball -- Model TBP138
from BEI Sensors

Even with its compact size and easy panel mount configuration, the TBP138 Trackball Series offers the ruggedness and fine control for which all BEI trackballs are recognized. Its easy snap-in mount makes it simple to incorporate high-performance cursor control into small compact packages such as... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 120 Counts per Revolution
Trackballs
from Daco Hand Controllers

Trackballs are ideal for applications that require the precise positioning of a cursor on a display screen. Daco trackballs are extremely robust and are designed to provide an exceptionally smooth, free and linear action. Daco has designed their trackballs to deliver the highest performance under... [See More]

  • Applications: General Purpose; Industrial / Factory Automation
  • Number of Buttons: 0 to 3
  • Device Type: Trackball
  • Resolution: 150 Pulses per Revolution
Industrial Motion Controller Holder -- M2000 Series
from CTI Electronics Corporation

This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 4x3x1.46"
Model 615
from Ultra Electronics Measurement Systems Inc

This trackball is offered in both a military and industrial version in order to provide a quality input device for applications where panel space is at a minimum. A unique ball suspension design results in smooth motion with no preferred direction, as well as a much higher ball surface exposure than... [See More]

  • Applications: Industrial / Factory Automation; Military / Aerospace
  • Number of Buttons: 0
  • Device Type: Trackball
  • Dimensions: 1.5" Trackball, 2.75" Square, H 1.09"
Low-Profile Panel Mount Trackball -- Model TBS200
from BEI Sensors

With the drive to ever more compact systems, the TBS200 provides an ideal solution for highly precise control in a smaller package. Its low profile consumes a mere 1.5 inches of below panel space. This trackball has found wide use in industrial machine control, medical equipment, video mixing... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 200 Counts per Revolution
NEMA 4 OEM Industrial Computer Mouse Pointer -- F8000 Series
from CTI Electronics Corporation

The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our Industrial... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 3.27x2.24"
Panel Mount or Stand Alone Trackball -- Model TBS225
from BEI Sensors

For critical applications that require a precise cursor contol solution, the TBS225 trackball system has no match to its simple, intuitive, robust design. It provides accurate and reliable motion input to your system with a 2.25-inch ball and superior feel. Medical scanning systems, machine tool... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical; Military / Aerospace
  • Number of Buttons: 0
  • Device Type: Trackball
  • Resolution: 500 Counts per Revolution
NEMA 4X Industrial Mouse™ -- M9000 Series
from CTI Electronics Corporation

The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In... [See More]

  • Applications: General Purpose; Industrial / Factory Automation; Medical
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 8.04x4.5x1.6"