Mouse Keypad Computer Mice and Pointing Devices

5 Results
NEMA 4 Backlit OrbitalMouse® with Integrated Switches -- OM2200-BX Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator option. The switches are integrated into a PCB offering a compact size. The dimensions are 2.56 by... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
NEMA 4 OEM ArrowMouse™ -- AP2000 Series
from CTI Electronics Corporation

The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel... [See More]

  • Device Type: Mouse Keypad
  • Dimensions: 1.8 x 1.9
  • Number of Buttons: 6
  • Applications: General Purpose
NEMA 4 OEM OrbitalMouse® -- OM2000 Series
from CTI Electronics Corporation

CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.15 x 1.65
  • Number of Buttons: 0
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
NEMA 4 OEM OrbitalMouse® with Separate Switches -- OM2300 Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable,... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
NEMA 4 Sealing Illuminated ArrowMouse™ -- AP2000-BX Series
from CTI Electronics Corporation

The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors... [See More]

  • Device Type: Mouse Keypad
  • Dimensions: 1.73x1.614"
  • Number of Buttons: 6
  • Applications: General Purpose