Bus Interface / Adapter Module PC/104 Modules
from Moxa Inc.
CAN 2.0A and CAN 2.0B supported. Two independent CAN communication ports. CAN transfer rate up to 1 Mbps. 2 KV optical isolation protection. LED for transmit/receive status on each port. Optional 120 ohm terminal resistor for CAN bus network. DLL library and examples included. Windows driver... [See More]
- Host Adapter / Interface: PC / 104-plus
- Technology: PC/104 Plus
- Other Products: Network
- Number of Channels: 2
from Aaeon Systems Inc.
The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications. Features. PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card. Bootable Function From Linear Flash Card, ATA Card and SRAM Card [See More]
from Connect Tech Inc.
FreeForm/104 includes a standard core w/96 digital I/O & 6 counter/timers [See More]
- Host Adapter / Interface: PC/104 Compatible or Stand Alone
- Technology: PC/104
from Data Device Corporation (DDC)
The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553... [See More]
- Host Adapter / Interface: MIL-STD-1553 PC/104-Plus & PCI-104
- Technology: PC/104; PC/104 Plus
- Other Products: MIL-STD-1553 PC/104-Plus & PCI-104
- Number of Channels: 4
from ACCES I/O Products, Inc.
FEATURES. Permits a PC/104-Plus board to be installed in a PCI slot. Universal PCI, PCI-X, 3.3V and 5V compatible. Allows for convenient debugging, testing, and software development. Switches allow user to simulate the position of the board in the stack. Unique layout allows for easy access to both... [See More]
- Host Adapter / Interface: PCI
- Technology: PC/104 Plus
from Moxa Inc.
The CA-108 PC/104 module is a reliable, high performance, multiport serial communication solution that has 8 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Technology: PC/104
- Other Products: Network
- Number of Channels: 8
from Aaeon Systems Inc.
The PFM-C20N sells with the option to have either PC/104 or PCI-104 expansion interfaces and uses the NXP Semiconductor SJA 1000 chipset for CAN2.0 support with speeds of up to 1MBps. The PFM-C20N includes options for setting the IRQ's for CAN buses as well as setting the PCI clock and for the setup... [See More]
from Data Device Corporation (DDC)
Compact and reliable, DDC ’s Synchro/Resolver PC/104 cards provide high accuracy and programmable versatility, making them ideal for a wide range of industrial, commercial, and military applications. The SB-36330CX is a versatile, PC/104 card which contains one to four channels of fully... [See More]
- Host Adapter / Interface: PC/104 Card
- Technology: PC/104
- Other Products: Synchro/Resolver-to-Digital Card
from Moxa Inc.
The CA-114 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Technology: PC/104
- Other Products: Network
- Number of Channels: 4
from Aaeon Systems Inc.
The PCM-3116 Board allows systems to access the PCMCIA or CompatFlash ATA Card Directly as a standard IDE drive. No drivers needed to make it communicate through the 40-pin IDE connectors. Low power consumption at just +5V makes this energy efficient Module a favorite. Applications. Features. Allows... [See More]
from Data Device Corporation (DDC)
The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the... [See More]
- Host Adapter / Interface: 1553 & 429 PC/104-Plus & PCI-104
- Technology: PC/104; PC/104 Plus
- Other Products: 1553 & 429 PC/104-Plus & PCI-104 Cards
- Number of Channels: 2
from Moxa Inc.
The CA-134I PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Technology: PC/104
- Other Products: Network
- Number of Channels: 4
from Aaeon Systems Inc.
PCI-104 1-slot PCMCIA Module [See More]
from Data Device Corporation (DDC)
The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553 data bus. The card uses DDC ’s Extended Enhanced Mini-ACE (E ²MA) architecture,... [See More]
- Host Adapter / Interface: MIL-STD-1553 PCI-104 Interface Card
- Technology: PC/104 Plus
- Other Products: PCI-104 Interface Card
- Number of Channels: 4
from Moxa Inc.
The CB-108 PC/104-Plus module comes with 8 RS-232 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104- Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-108's versatile driver support makes the module... [See More]
- Host Adapter / Interface: PC / 104-plus (PCI) bus
- Technology: PC/104 Plus
- Other Products: Network
- Number of Channels: 8
from Aaeon Systems Inc.
The PCM-FA00 peripheral module offers a Type 3 Mini PCI Interface, 32bit PCI Local bus and have a low power consumption of just +3.3V. Applications. Features. Type 3 Mini-PCI. 32-bit PCI Local Bus. Power Requirement: +3.3V. Dimension: 3.55 â € (L) x 3.78 â € (W) (90 mm x 96... [See More]
from Data Device Corporation (DDC)
Description: The BU-65568 is a COTS solution for interfacing between an embedded PC104 processor card and a MIL-STD-1553 bus. With one to four channels of DDC's field-proven Enhanced Mini-ACE, the BU-65568's advanced bus controller architecture provides considerable flexibility and autonomy in a... [See More]
- Host Adapter / Interface: MIL-STD-1553 PC/104 Interface Card
- Number of Channels: 4
- Technology: PC/104
from Moxa Inc.
The CB-114 PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-114's versatile driver support makes the... [See More]
- Host Adapter / Interface: PC / 104-plus (PCI) bus
- Technology: PC/104 Plus
- Other Products: Network
- Number of Channels: 4
from Data Device Corporation (DDC)
The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429... [See More]
- Host Adapter / Interface: MIL-STD-1553/ARINC 429 PC/104 Plus Card
- Technology: PC/104 Plus
- Other Products: PC/104 Plus Interface Card
- Number of Channels: 2
from Moxa Inc.
The CB-134I PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-134I's versatile driver support makes the... [See More]
- Host Adapter / Interface: PC / 104-plus (PCI) bus
- Technology: PC/104 Plus
- Other Products: Network
- Number of Channels: 4