Modem / Fax Module PC/104 Modules

3 Results
PC/104 Wi-Fi Modem -- PC104S-W2
from Radicom Research, Inc.

PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for... [See More]

  • Other Products: Modem
  • Technology: PC/104
PCM-5600
from AAEON Electronics, Inc.

PC/104 56K Fax/Modem Modules. Main Feature. ROCKWELL RC56D Chipsets. Voice/Audio Mode. 256KB FLASH ROM. FDSP (Full Duplex Speakerphone). Hardware & Software Flow Control. Programmable Volume Control. Stores 2 Configuration Profiles. Stores up to 4 Telephone Numbers. 2W Leased Line Function. V.80... [See More]

  • Other Products: Modem
Eight Channel RS-232/422/485 Serial PC/104 Module -- PCM-G-COM8
from WINSYSTEMS, INC.

The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems,... [See More]

  • Other Products: Modem; Serial
  • Number of Channels: 10
  • Technology: PC/104