PC/104 PC/104 Modules
from Advantech
2-port CAN-bus PC/104 Module with Isolation Protection. Operates two separate CAN networks at the same time. High speed transmission up to 500 kbps. Optical isolation protection of 1,000 VDC ensures system reliability. 16 MHz CAN controller frequency. Wide IRQ selection for each port: IRQ 3, 4, 5,... [See More]
- Technology: PC/104
from Advantech
48-ch Digital I/O PC/104 Module. 48 TTL digital I/O lines. Output status read-back. Channels simulate 8255 PPI mode 0. Interrupt triggering, rising/falling edge [See More]
- Technology: PC/104
from AAEON Electronics, Inc.
PC/104 Board Dual CAN Bus Module. Main Feature. SJA1000 Based CAN Interface Module. CAN2.0 Compatible up to 1 MBps. Onboard Switch Selectable CAN Termination. Supports Windows ® XP and Linux. PC/104 or PCI-104 Interface. Isolating Voltage up to 1600VDC [See More]
- Technology: PC/104
- Other Products: Network
from Radicom Research, Inc.
The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully self-contained and require only... [See More]
- Technology: PC/104
- Other Products: Modem
from Moxa Inc.
The CA-108 PC/104 module is a reliable, high performance, multiport serial communication solution that has 8 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Technology: PC/104
- Other Products: Network
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Number of Channels: 8
from VersaLogic Corporation
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: CPU
from ACCES I/O Products, Inc.
FEATURES. 16-bit resolution A/D. Up to 500kHz sampling rate. 16 single-ended or 8 differential analog inputs. 10 input ranges, unipolar or bipolar. A/D starts from software, timer and external trigger. Single channel or scan A/D modes. On-board calibration reduces A/D converter offset and gain... [See More]
- Technology: PC/104
- Number of Channels: 16 to ?
- Other Products: I/O Board
from Connect Tech Inc.
FreeForm/104 includes a standard core w/96 digital I/O & 6 counter/timers [See More]
- Technology: PC/104
- Host Adapter / Interface: PC/104 Compatible or Stand Alone
from WINSYSTEMS, INC.
PC/104 digital I/O module with 48 bidirectional lines, 24 of which support event sense interrupts. Features. 48 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 24 of the lines also support event sense: Generates an interrupt on change-of-state. [See More]
- Technology: PC/104
- Number of Channels: 3
- Other Products: Input/output module
from Data Device Corporation (DDC)
The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: MIL-STD-1553 PC/104-Plus & PCI-104
- Host Adapter / Interface: MIL-STD-1553 PC/104-Plus & PCI-104
- Number of Channels: 4
from Radicom Research, Inc.
The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is... [See More]
- Technology: PC/104
- Other Products: Wireless Communication Module
from Moxa Inc.
The CA-114 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Technology: PC/104
- Other Products: Network
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Number of Channels: 4
from VersaLogic Corporation
The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: Power Supply
from ACCES I/O Products, Inc.
Features. 8, 4 or 2 RS-232 asynchronous serial COM ports. Speeds up to 230.4K with 64-byte FIFO. Programmable IRQ sharing simplifies system design and installation. Low power required: +5VDC at 80mA typical. Operates as a standard COM port in all operating systems. Factory Options: (call for pricing... [See More]
- Technology: PC/104
- Number of Channels: 2 to ?
- Other Products: Serial
from WINSYSTEMS, INC.
PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts. Features. 96 bidirectional digital I/O lines support: Input, Output or Output with Readback. 12 mA sink current. 48 of the lines also support event sense: Generates an interrupt on... [See More]
- Technology: PC/104
- Number of Channels: 6
- Other Products: Data acquisition board
from Data Device Corporation (DDC)
Compact and reliable, DDC ’s Synchro/Resolver PC/104 cards provide high accuracy and programmable versatility, making them ideal for a wide range of industrial, commercial, and military applications. The SB-36330CX is a versatile, PC/104 card which contains one to four channels of fully... [See More]
- Technology: PC/104
- Other Products: Synchro/Resolver-to-Digital Card
- Host Adapter / Interface: PC/104 Card
from Radicom Research, Inc.
Radicom's PC/104 modems are designed to meet the most demanding PC/104 embedded system requirements. Features include -40 °C to +85 °C extended temperature operation, 2-wire leased-line and standard PSTN dial-up support. These modems have been UL/CSA, FCC68, CS-03 and CTR21 (EU) global... [See More]
- Technology: PC/104
- Other Products: Modem
from Moxa Inc.
The CA-134I PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]
- Technology: PC/104
- Other Products: Network
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Number of Channels: 4
from VersaLogic Corporation
The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: CPU
from ACCES I/O Products, Inc.
Features. 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 or 8 optically-isolated fully protected... [See More]
- Technology: PC/104
- Number of Channels: 32 to ?
- Other Products: Digital I/O Card
from WINSYSTEMS, INC.
The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems,... [See More]
- Technology: PC/104
- Number of Channels: 10
- Other Products: Modem; Serial
from Data Device Corporation (DDC)
The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: 1553 & 429 PC/104-Plus & PCI-104 Cards
- Host Adapter / Interface: 1553 & 429 PC/104-Plus & PCI-104
- Number of Channels: 2
from Radicom Research, Inc.
PC104S-W2 Wi-Fi Modem is the perfect solution for integrating Wi-Fi wireless applications into PC104 embedded host. The PC104S-W2 Wi-Fi Modem integrates a powerful ARM9 processor with Wi-Fi transceiver. Featuring a self-contained Wi-Fi subsystem, simple connectivity and complete AT command set for... [See More]
- Technology: PC/104
- Other Products: Modem
from VersaLogic Corporation
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: CPU
from ACCES I/O Products, Inc.
Features. 48 individually optically isolated AC/DC inputs. Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms. AC or voltage transient filtering. Optically isolated channel-to-channel and channel-to-ground. Factory Options: (call for pricing and availability). 0 to 70 °C and -40 to... [See More]
- Technology: PC/104
- Number of Channels: 48 to ?
- Other Products: Digital Input Board
from WINSYSTEMS, INC.
WinSystems ’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points. [See More]
- Technology: PC/104
- Number of Channels: 16
- Other Products: Relay board
from Data Device Corporation (DDC)
Description: The BU-65568 is a COTS solution for interfacing between an embedded PC104 processor card and a MIL-STD-1553 bus. With one to four channels of DDC's field-proven Enhanced Mini-ACE, the BU-65568's advanced bus controller architecture provides considerable flexibility and autonomy in a... [See More]
- Technology: PC/104
- Number of Channels: 4
- Host Adapter / Interface: MIL-STD-1553 PC/104 Interface Card
from VersaLogic Corporation
VersaLogic's PC/104 extraction tool speeds development and production of PC/104 systems by greatly simplifying the task of separating PC/104 modules. Up to now, detaching the modules from each other was a difficult and time-consuming chore which often resulted in bent connector pins. Unplugging the... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: Extraction Tool
from ACCES I/O Products, Inc.
16 single-ended or 8 differential analog inputs, additional gain setting [See More]
- Technology: PC/104
- Number of Channels: 48
- Other Products: Digital I/O Card
from WINSYSTEMS, INC.
WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]
- Technology: PC/104
- Number of Channels: 6
- Other Products: Serial; Data acquisition board
from Data Device Corporation (DDC)
Compact and reliable, DDC ’s PC/104 Reference Sine Oscillator Cards are engineered for rugged environments and can be used in air cooled systems. The high efficiency reference output reduces heat dissipation —making this an ideal solution for systems with limited space and power... [See More]
- Technology: PC/104
- Other Products: Reference Sine Oscillator
from VersaLogic Corporation
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]
- Technology: PC/104; PC/104 Plus
- Other Products: CPU
from ACCES I/O Products, Inc.
Digital I/O Card. The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making frequency outputs, measuring frequency of... [See More]
- Technology: PC/104
- Number of Channels: 48
- Other Products: Digital I/O Card
from WINSYSTEMS, INC.
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]
- Technology: PC/104
- Number of Channels: 8
- Other Products: Data acquisition board
from Data Device Corporation (DDC)
The SB-36320 is a versatile PC-104 card, that contains up to 2 channels of digital-to-synchro (D/S) or digital-to-resolver (D/R) converters. For each channel the conversion process is implemented using proven DSC-11520 or DSC-11524 series DDC converters. When transformer isolation is required, see... [See More]
- Technology: PC/104
- Number of Channels: 2
- Other Products: 2 Channel Digital to S/R Card
from ACCES I/O Products, Inc.
High-Speed Multifunction Analog I/O Board. The 104-AIO16-16W is a multifunction high-speed analog-to-digital and digital-to-analog converter board for use in PC/104-bus computers. With these boards installed the computer can be used as a precision data acquisition and control system or as a signal... [See More]
- Technology: PC/104
- Number of Channels: 16
- Other Products: Analog I/O Board
from WINSYSTEMS, INC.
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O. Features. 12-bit Digital-to-Analog (DAC) converters. Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V. 8 independently programmable channels. Channels can... [See More]
- Technology: PC/104
- Number of Channels: 3
- Other Products: Data acquisition board
from ACCES I/O Products, Inc.
Isolated Input/Relay Module. Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at frequencies of 40Hz to 10KHz. [See More]
- Technology: PC/104
- Number of Channels: 36
- Other Products: Analog I/O Board
from WINSYSTEMS, INC.
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]
- Technology: PC/104
- Number of Channels: 4
- Other Products: Analog-to-Digital converter
from ACCES I/O Products, Inc.
Features. Broadly Configurable Arbitrary Waveform Generator (ARB). DACs Independently Programmable with Unique Waveforms. 128K SRAM for ARB data storage. Independent 12-bit D/A converter per channel. DACs independently or simultaneously updated. Output ranges of 0-5, 0-10, +/-5, +/-10V,... [See More]
- Technology: PC/104
- Number of Channels: 4 to ?
- Other Products: Analog Output Board
from WINSYSTEMS, INC.
WinSystems ’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features. Two NXP SJA-1000 CAN Bus controllers. [See More]
- Technology: PC/104
- Number of Channels: 5
- Other Products: Isolated Controller Area Network (CAN Bus) peripheral module
from ACCES I/O Products, Inc.
Features. 8, 4, or 2 independent asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Speeds up to 921.6K. Fixed bias and jumper selectable termination provided on each transmit and receive... [See More]
- Technology: PC/104
- Number of Channels: 4 to ?
- Other Products: Serial
from WINSYSTEMS, INC.
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110... [See More]
- Technology: PC/104; PC/104 Plus
- Number of Channels: 2
- Other Products: Network
from ACCES I/O Products, Inc.
PC/104 Analog I/O Board. The following functions are available in many configurations giving the user the ability to specify exactly what ’s needed. Interrupts are individually or globally enabled or disabled via software. A status register is provided to determine the interrupt source. [See More]
- Technology: PC/104
- Number of Channels: 8
- Other Products: Analog I/O Board
from WINSYSTEMS, INC.
WinSystems ’ PPM-N409 series features Small Form Factor Pluggable (SFP) transceivers, controlled by Intel ® I210 Ethernet Controllers, bringing the latest in technology to your legacy design. Both module housings are compatible with the large variety of SFP transceivers that range from... [See More]
- Technology: PC/104; PC/104 Plus
- Number of Channels: 2
- Other Products: Network
from ACCES I/O Products, Inc.
Features. 4, 6, or 8 channels of quadrature encoder inputs and channel index inputs. Counts outputs from up to eight quadrature encoders. Three differential channels per encoder, including dual axis and index. Input ranges: ±25V and ±7V common mode. 4.3MHz maximum clock rate. [See More]
- Technology: PC/104
- Other Products: Input Board
from ACCES I/O Products, Inc.
Features. High Performance Octal PCI UART. 16550 Compatible Register Set. Up to 460Kb/s Serial Data Rate. Global Interrupt Source Register. Data Transfer in Byte, Word, and Double-Word. 64-Byte Transmit and Receive FIFOs per each of eight UARTs. Transmit and Receive FIFO Level Counters. Programmable... [See More]
- Technology: PC/104
- Number of Channels: 8 to ?
- Other Products: Serial
from ACCES I/O Products, Inc.
Features. 8, 4, and 2-port PCI-104 serial communication boards. High performance octal PCI UART. Field selectable RS-232, RS-422, and RS-485 protocols, jumper configured per port. Speeds up to 1.8432Mbps in RS-422/485 modes (RS-232 up to 921.6 kbps). 16550 compatible register set with 64-byte FIFO... [See More]
- Technology: PC/104
- Number of Channels: 8 to ?
- Other Products: Serial
from ACCES I/O Products, Inc.
Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]
- Technology: PC/104
- Other Products: Serial