CPU Module PC/104 Modules

9 Results
PC/104 CPU Module With AMD Geode LX Processor -- PFM-540I Rev.A
from Aaeon Systems Inc.

PFM-540I Rev.A adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers... [See More]

  • Other Products: CPU
Cheetah -- EPM-32e
from VersaLogic Corporation

The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]

  • Other Products: CPU
  • Technology: PC/104; PC/104 Plus
Embedded Motherboard -- ETX-NANO-104
from ACCES I/O Products, Inc.

Features. Wide range of ETX CPUs - up to 1.66GHz Intel Core Duo. Small size only 120mm by 125mm (4.72" by 4.92"). Full PC/104-Plus I/O expansion. Four rear-mounted USB 2.0 ports. VGA, PS/2 mouse and keyboard. One RS-232 and one RS-232/422/485-selectable COM ports. 10/100 Ethernet LAN. Flat panel,... [See More]

  • Other Products: CPU
  • Technology: PC/104
PC/104 CPU Module With AMD Geode LX Processor -- PFM-540I Rev.B
from Aaeon Systems Inc.

PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR333 SODIMM Memory max. 1GB for DDR333 and 512MB for DDR400. Although PFM-540I Rev.A is a small board, it offers the full functions customers... [See More]

  • Other Products: CPU
Lynx -- VL-EPM-4e
from VersaLogic Corporation

The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]

  • Other Products: CPU
  • Technology: PC/104; PC/104 Plus
PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors -- PFM-535S
from Aaeon Systems Inc.

The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well as one EIDE and one CompactFlash socket for storage, the PFM-535S meets system communication needs of many... [See More]

  • Other Products: CPU
MANX -- VL-EPM-15g
from VersaLogic Corporation

The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]

  • Other Products: CPU
  • Technology: PC/104; PC/104 Plus
PC/104 CPU Module With Intel Atom N450 Processor -- PFM-LNP
from Aaeon Systems Inc.

The PFM-LNP is equipped with the Intel ® Atom ™ N450 1.66 GHz processor with the ICH8M chipset to be energy-efficient and provide rich functionality and flexibility. The module can support DDR II 667 system memory, up to 1GB so the module can do deliver more as a complete solution without... [See More]

  • Other Products: CPU
Puma -- VL-EPM-5h
from VersaLogic Corporation

The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]

  • Other Products: CPU
  • Technology: PC/104; PC/104 Plus