Network Module PC/104 Modules
from WINSYSTEMS, INC.
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110... [See More]
- Other Products: Network
- Number of Channels: 2
- Technology: PC/104; PC/104 Plus
from Aaeon Systems Inc.
The PCM-3660 Rev.B is compatible with Novell NE2000 and is a pure pc/104 interface for 10Base-T ethernet. It automatically detects 8-bit or 16-bit data bus. Power consumption is very low with +5V@400mA max. Applications. Features. Hardware and Software Compatible with Novell ® NE2000. [See More]
- Other Products: Network
from Moxa Inc.
CAN 2.0A and CAN 2.0B supported. Two independent CAN communication ports. CAN transfer rate up to 1 Mbps. 2 KV optical isolation protection. LED for transmit/receive status on each port. Optional 120 ohm terminal resistor for CAN bus network. DLL library and examples included. Windows driver... [See More]
- Other Products: Network
- Technology: PC/104 Plus
- Host Adapter / Interface: PC / 104-plus
- Number of Channels: 2
from AAEON Electronics, Inc.
PC/104 Ethernet Module. Main Feature. Hardware and Software Compatible with Novell ® NE2000. Automatically Detects 8-bit or 16-bit Data Bus. Pure PC/104 Interface for 10Base-T Ethernet [See More]
- Other Products: Network
from WINSYSTEMS, INC.
WinSystems ’ PPM-N409 series features Small Form Factor Pluggable (SFP) transceivers, controlled by Intel ® I210 Ethernet Controllers, bringing the latest in technology to your legacy design. Both module housings are compatible with the large variety of SFP transceivers that range from... [See More]
- Other Products: Network
- Number of Channels: 2
- Technology: PC/104; PC/104 Plus
from Moxa Inc.
The CA-108 PC/104 module is a reliable, high performance, multiport serial communication solution that has 8 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Other Products: Network
- Technology: PC/104
- Host Adapter / Interface: PC / 104 ISA bus (Ver. 2.4)
- Number of Channels: 8
from AAEON Electronics, Inc.
PC/104 Board Dual CAN Bus Module. Main Feature. SJA1000 Based CAN Interface Module. CAN2.0 Compatible up to 1 MBps. Onboard Switch Selectable CAN Termination. Supports Windows ® XP and Linux. PC/104 or PCI-104 Interface. Isolating Voltage up to 1600VDC [See More]
- Other Products: Network
- Technology: PC/104
from Moxa Inc.
The CB-108 PC/104-Plus module comes with 8 RS-232 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104- Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-108's versatile driver support makes the module... [See More]
- Other Products: Network
- Technology: PC/104 Plus
- Host Adapter / Interface: PC / 104-plus (PCI) bus
- Number of Channels: 8
from AAEON Electronics, Inc.
PC/104 Power over Ethernet Module. Main Feature. Provides +5V DC Output with Power over Ethernet. Supports PFM-540I, PFM-541I, GENE-5315/5315B etc. [See More]
- Other Products: Network