Power Supply Module PC/104 Modules

4 Results
EPM-PS1 -- VL-EPM-PS1a
from VersaLogic Corporation

The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]

  • Other Products: Power Supply
  • Technology: PC/104; PC/104 Plus
Triple Output DC/DC PC/104 Power Module -- 104-PWR-512A
from ACCES I/O Products, Inc.

Features. PC/104 Bus 30/40Watt DC/DC Power Supply. Up to 85% Efficiency. Three Input Voltage Versions: 12V Nominal, 9VDC-18VDC (30W). 24V Nominal, 18VDC-36VDC (40W). 48V Nominal, 36VDC-75VDC (40W). Triple Output Voltage: (12V version is 30Watt Max). +5VDC up to 5A. +12VDC up to 800mA (not to exceed... [See More]

  • Other Products: Power Supply
  • Technology: PC/104
PCM-P50
from AAEON Electronics, Inc.

PC/104 Vehicle Power Supply. Main Feature. 50W Output. +6V to +40V DC Input Range. PCM-P50: +5V & +12V Output. PCM-P50N: ±5V & ±12V Output. PCM-P50N-AC: ±5V & ±12V Output with AC Bus Termination. PC/104 Compliant [See More]

  • Other Products: Power Supply
AMCC PowerPC Module -- EP405PC
from Embedded Planet

The board is PC/104 mechanical sized with standard PCI & ISA bus connectors [See More]

  • Other Products: Power Supply
  • Technology: PC/104