PC/104Plus PC/104 Modules

21 Results
Cheetah -- EPM-32e
from VersaLogic Corporation

The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: CPU
CAN Interface Board -- CB-602I Series
from Moxa Inc.

CAN 2.0A and CAN 2.0B supported. Two independent CAN communication ports. CAN transfer rate up to 1 Mbps. 2 KV optical isolation protection. LED for transmit/receive status on each port. Optional 120 ohm terminal resistor for CAN bus network. DLL library and examples included. Windows driver... [See More]

  • Technology: PC/104 Plus
  • Other Products: Network
  • Host Adapter / Interface: PC / 104-plus
  • Number of Channels: 2
AceXtreme™ MIL-STD-1553 PC/104-Plus and PCI-104 Cards (DABD) -- BU-67104/5C
from Data Device Corporation (DDC)

The BU-67104/5C series contains up to four dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. Each 1553 channel can emulate a Bus Controller (BC), multiple Remote Terminals (RTs), a Bus Monitor (MT), BC/MT, or Multi-RT/MT modes independently per 1553... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: MIL-STD-1553 PC/104-Plus & PCI-104
  • Host Adapter / Interface: MIL-STD-1553 PC/104-Plus & PCI-104
  • Number of Channels: 4
PC/104-Plus Dual Gigabit Ethernet Module with POE -- PPM-GIGE
from WINSYSTEMS, INC.

The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110... [See More]

  • Technology: PC/104; PC/104 Plus
  • Number of Channels: 2
  • Other Products: Network
ISA to PC/104 Adapter -- AD003
from Connect Tech Inc.

PC/104 64 and 40 Pin passive stackthrough connectors [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: ISA to PC/104 Adapter
  • Host Adapter / Interface: ISA, PC/104
PC/104 Plus Watchdog Timer Status Monitor -- P104-WDG-CSM
from ACCES I/O Products, Inc.

Features. PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec. Watchdog open collector reset outputs. Temperature sensor with calibration pot. Temperature monitor / alarm. Temperature measurement with 8-bit A/D. Fan status and speed control. PCI/104 power monitor /... [See More]

  • Technology: PC/104 Plus
  • Other Products: Watchdog Timer Status Monitor
EPM-PS1 -- VL-EPM-PS1a
from VersaLogic Corporation

The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: Power Supply
PC/ 104 Plus Module -- CB-108
from Moxa Inc.

The CB-108 PC/104-Plus module comes with 8 RS-232 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104- Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-108's versatile driver support makes the module... [See More]

  • Technology: PC/104 Plus
  • Other Products: Network
  • Host Adapter / Interface: PC / 104-plus (PCI) bus
  • Number of Channels: 8
MIL-STD-1553 & ARINC 429 PC/104-Plus & PCI-104 Cards (DABD) -- BU-67108/9C
from Data Device Corporation (DDC)

The BU-67108/9C series contains up to 16 Receive and 8 Transmit ARINC 429 channels and is optionally available with up to 2 MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: 1553 & 429 PC/104-Plus & PCI-104 Cards
  • Host Adapter / Interface: 1553 & 429 PC/104-Plus & PCI-104
  • Number of Channels: 2
PC/104-Plus Ethernet with SFP Interface -- PPM-N409
from WINSYSTEMS, INC.

WinSystems ’ PPM-N409 series features Small Form Factor Pluggable (SFP) transceivers, controlled by Intel ® I210 Ethernet Controllers, bringing the latest in technology to your legacy design. Both module housings are compatible with the large variety of SFP transceivers that range from... [See More]

  • Technology: PC/104; PC/104 Plus
  • Number of Channels: 2
  • Other Products: Network
PC/104-Plus 48 and 96-Channel Digital I/O with Change-of-State -- PC/104-Plus
from ACCES I/O Products, Inc.

Features. PC/104-Plus (PCI-104 Optional). 48 or 96 Channel TTL-DTL high speed digital I/O. Software selectable in vs. out as 8 bit and 4 bit ports. Emulates 4 industry standard 8255 PPIs (mode 0). Full 32-bit PCI interface design. Buffered circuits for higher driving capacity. Low CPU overhead. [See More]

  • Technology: PC/104 Plus
  • Number of Channels: 48 to 96
  • Other Products: Digital I/O
Lynx -- VL-EPM-4e
from VersaLogic Corporation

The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: CPU
PC/ 104 Plus Module -- CB-114
from Moxa Inc.

The CB-114 PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-114's versatile driver support makes the... [See More]

  • Technology: PC/104 Plus
  • Other Products: Network
  • Host Adapter / Interface: PC / 104-plus (PCI) bus
  • Number of Channels: 4
MIL-STD-1553 BC/RT/MT PC/104-Plus Card (DABD) -- BU-65577C
from Data Device Corporation (DDC)

The BU-65577/78Cx is a one to four channel MIL-STD-1553 card that provides new levels of performance and flexibility for PC/104-Plus (BU-65578C) or PCI-104 (BU-65577C) systems that interface to a MIL-STD-1553 data bus. The card uses DDC ’s Extended Enhanced Mini-ACE (E ²MA) architecture,... [See More]

  • Technology: PC/104 Plus
  • Other Products: PCI-104 Interface Card
  • Host Adapter / Interface: MIL-STD-1553 PCI-104 Interface Card
  • Number of Channels: 4
PC/104-Plus 8-port RS-232 Serial Communication Board -- P104-COM232-8
from ACCES I/O Products, Inc.

Features. High Performance Octal PCI UART. 16550 Compatible Register Set. Up to 460Kb/s Serial Data Rate. Global Interrupt Source Register. Data Transfer in Byte, Word, and Double-Word. 64-Byte Transmit and Receive FIFOs per each of eight UARTs. Transmit and Receive FIFO Level Counters. Programmable... [See More]

  • Technology: PC/104 Plus
  • Number of Channels: 8 to ?
  • Other Products: Serial
MANX -- VL-EPM-15g
from VersaLogic Corporation

The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: CPU
PC/ 104 Plus Module -- CB-134I
from Moxa Inc.

The CB-134I PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and the CB-134I's versatile driver support makes the... [See More]

  • Technology: PC/104 Plus
  • Other Products: Network
  • Host Adapter / Interface: PC / 104-plus (PCI) bus
  • Number of Channels: 4
Multi-I/O Avionics PC/104-Plus Card (DABD) -- BU-65590C
from Data Device Corporation (DDC)

The BU-65590C is a multi-protocol PC/104-Plus card that provides flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to 2 dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or combined RT/MT modes. Sixteen ARINC 429 receive and eight ARINC 429... [See More]

  • Technology: PC/104 Plus
  • Other Products: PC/104 Plus Interface Card
  • Host Adapter / Interface: MIL-STD-1553/ARINC 429 PC/104 Plus Card
  • Number of Channels: 2
PCI to PC/104-Plus Adapter -- PCI-P104-ADAP
from ACCES I/O Products, Inc.

FEATURES. Permits a PC/104-Plus board to be installed in a PCI slot. Universal PCI, PCI-X, 3.3V and 5V compatible. Allows for convenient debugging, testing, and software development. Switches allow user to simulate the position of the board in the stack. Unique layout allows for easy access to both... [See More]

  • Technology: PC/104 Plus
  • Host Adapter / Interface: PCI
PC/104 Extraction Tool -- VL-HDW-201
from VersaLogic Corporation

VersaLogic's PC/104 extraction tool speeds development and production of PC/104 systems by greatly simplifying the task of separating PC/104 modules. Up to now, detaching the modules from each other was a difficult and time-consuming chore which often resulted in bent connector pins. Unplugging the... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: Extraction Tool
Puma -- VL-EPM-5h
from VersaLogic Corporation

The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]

  • Technology: PC/104; PC/104 Plus
  • Other Products: CPU