Serial Communication Module PC/104 Modules

17 Results
4-port Isolated RS-232/422/485 with IRIG B Card -- ECU-P1624D-B
from Advantech

4-port Isolated RS-232/422/485 with IRIG B Card. 4xRS-232/422/485 Isolated Serial Ports with Automatic Flow Control. Fiber, TTL, and RS-485 IRIG-B Demodulated Time Code Inputs. TTL and RS-485 IRIG-B Demodulated Time Code Onputs. IEC 61850-3 and IEEE 1613 Compliant for Substation Automation... [See More]

  • Other Products: Serial
4-port RS-232/422/485 PCI-104 Module -- PCM-3612I-AE
from Advantech

4-port RS-232/422/485 PCI-104 Module. Automatic RS-485 data flow control. LED indicators: TX, RX. Standard PC ports: COM1, COM2, COM3, COM4 compatible. Supports Windows 7/8/10. Linux driver. Powerful and easy-to-use utility (ICOM Tools) [See More]

  • Other Products: Serial
8-port Isolated RS-232/422/485 Ethernet Card
from Advantech

8-port Isolated RS-232/422/485 Ethernet Card. IEC 61850-3 and IEEE 1613 compliant for substation automation applications [See More]

  • Other Products: Serial
8-port Non-Isolated RS-232/422/485 Ethernet Card
from Advantech

8-port Non-Isolated RS-232/422/485 Ethernet Card. IEC 61850-3 and IEEE 1613 compliant for substation automation applications [See More]

  • Other Products: Serial
PCI-104 4/8-Port RS-232 Module -- PFM-C42C
from Aaeon Systems Inc.

The PFM-C42C is equipped with Oxfor OXuPCI954 chipset and runs in low +3.3V. This board support 4 or 8 COM ports and offers a full duplex serial communication. Applications. Features. PC/104+ Interface Rev. 2.3. Support COM Port No. a. 4/8 RS-232 Ports. b. 4 RS-232 and 4 RS-232/422/485 Ports... [See More]

  • Other Products: Serial
2-Port RS-232 Serial Communication Board -- 104-COM232-2
from ACCES I/O Products, Inc.

Features. 8, 4 or 2 RS-232 asynchronous serial COM ports. Speeds up to 230.4K with 64-byte FIFO. Programmable IRQ sharing simplifies system design and installation. Low power required: +5VDC at 80mA typical. Operates as a standard COM port in all operating systems. Factory Options: (call for pricing... [See More]

  • Other Products: Serial
  • Number of Channels: 2 to ?
  • Technology: PC/104
Xtreme/104 RS-232 -- 1040400000
from Connect Tech Inc.

Supports data communications speeds up to 230.4 Kbps [See More]

  • Other Products: Serial
  • Technology: PC/104
  • Host Adapter / Interface: RS - 232
  • Number of Channels: 4
Eight Channel RS-232/422/485 Serial PC/104 Module -- PCM-G-COM8
from WINSYSTEMS, INC.

The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems,... [See More]

  • Other Products: Modem; Serial
  • Number of Channels: 10
  • Technology: PC/104
PCM-3610
from AAEON Electronics, Inc.

PC/104 Isolated RS-232/422/485 Module. Main Feature. Two ports with dual 10-pin connectors: Port 1: RS-232 or RS-422/485. Port 2: RS-422/485. 16C550 UARTs with 16-byte FIFO. Speeds from 50kbps to 115kbps. Distance up to 1640 ft/1.2 km. I/O address and interrupt selectable. 500 VDC Isolation. [See More]

  • Other Products: Serial
PC/104 2-Port RS-422/485 Serial Communication Board -- 104-COM-2SM
from ACCES I/O Products, Inc.

Features. 8, 4, or 2 independent asynchronous serial COM ports. Field selectable RS-232, RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max). Fixed bias and jumper selectable... [See More]

  • Other Products: Serial
  • Number of Channels: 2 to ?
  • Technology: PC/104
Industrial PC/104 Quad Serial and 48-line Digital I/O -- PCM-SDIO-144
from WINSYSTEMS, INC.

WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]

  • Other Products: Serial; Data acquisition board
  • Number of Channels: 6
  • Technology: PC/104
PCM-3640
from AAEON Electronics, Inc.

PC/104 4-port RS-232 Module. Main Feature. Four RS-232 ports with 10-pin connectors. 16C550 UARTs with 16-byte FIFO. Speeds up to 115 Kbps. Choose address COM1 to COM4 or other user selectable I/O address. Individually selectable IRQ for each port (3 to 7, 9 to 12, or 15). Full RS-232 interface... [See More]

  • Other Products: Serial
PC/104 4-Port RS-422/485 Serial Communication Board -- 104-COM-4S
from ACCES I/O Products, Inc.

Features. 8, 4, or 2 independent asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Speeds up to 921.6K. Fixed bias and jumper selectable termination provided on each transmit and receive... [See More]

  • Other Products: Serial
  • Number of Channels: 4 to ?
  • Technology: PC/104
PFM-C42C
from AAEON Electronics, Inc.

PCI-104 4/8-Port RS-232 Module. Main Feature. PC/104+ Interface Rev. 2.3. Support COM Port No. a. 4/8 RS-232 Ports. b. 4 RS-232 and 4 RS-232/422/485 Ports (Optional). Full Duplex Serial Communication [See More]

  • Other Products: Serial
PCI-104 8-port RS-232 Serial Communication Board -- 104I-COM232-8
from ACCES I/O Products, Inc.

Features. High Performance Octal PCI UART. 16550 Compatible Register Set. Up to 460Kb/s Serial Data Rate. Global Interrupt Source Register. Data Transfer in Byte, Word, and Double-Word. 64-Byte Transmit and Receive FIFOs per each of eight UARTs. Transmit and Receive FIFO Level Counters. Programmable... [See More]

  • Other Products: Serial
  • Number of Channels: 8 to ?
  • Technology: PC/104
PCI-104 8-port RS-232/422/485 Serial Communication Board -- 104I-COM-4S
from ACCES I/O Products, Inc.

Features. 8, 4, and 2-port PCI-104 serial communication boards. High performance octal PCI UART. Field selectable RS-232, RS-422, and RS-485 protocols, jumper configured per port. Speeds up to 1.8432Mbps in RS-422/485 modes (RS-232 up to 921.6 kbps). 16550 compatible register set with 64-byte FIFO... [See More]

  • Other Products: Serial
  • Number of Channels: 8 to ?
  • Technology: PC/104
Serial Communications Card -- 104-ICOM-2S
from ACCES I/O Products, Inc.

Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]

  • Other Products: Serial
  • Technology: PC/104