Output Power Control SCR Power Controllers

2 Results
Advanced Multi-Loop SCR Power Controller -- C4
from Chromalox

The C4 Series Multiple Zone SCR Power Controller manages both single phase and 3-phase industrial healing load applications which require zero cross firing modes. Load options include up to 4 independently controlled single phase loads or two 3-phase/2-Leg load or one 3-phase/3-leg load (with or... [See More]

  • Control Feedback: Output Voltage Control; Output Current Control; Output Power Control
  • Operating Voltage: 480 V
  • SCR Control: Zero Crossing
  • Phase: Single Phase; Three-Phase (2-leg)
Advanced Multi-Loop SCR Power Controller -- C4-IR
from Chromalox

The C4-IR Series Multiple Zone SCR Power Controller manages both single phase and 3-phase industrial heating load applications which require zero cross, burst firing, half single cycle, and phase angle firing modes. Load options include up to 4 independently controlled single phase loads or two... [See More]

  • Control Feedback: Output Voltage Control; Output Current Control; Output Power Control
  • Operating Voltage: 480 V
  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase; Three-Phase (2-leg)