Phase Angle Fired SCR Power Controllers
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- SCR Control: Phase Angle
- Command Signal: Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
- Phase: Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
- Mounting: Open Panel; Enclosed Wall Mount
from CHINO Works America Inc.
The JB series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. 6-models from 10A rated current to 100A rated current are available. Two control systems, a phase-angle firing system and a zero-cross firing system, are built. [See More]
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase
- Operating Voltage: 100 to 240 VAC
- Maximum Current: 100
from Advanced Energy Industries, Inc.
Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]
- SCR Control: Phase Angle
- Phase: Single Phase
- Operating Voltage: 230-600 VAC
- Maximum Current: 8 to 1500
from OMEGA Engineering, Inc.
The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry, and fuses supplied on panels for surface... [See More]
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature); Other
- Operating Voltage: 1phase, 2leg, 3phase undergrounded wye
- Maximum Current: 125 to 250
from West Control Solutions
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types... [See More]
- SCR Control: Phase Angle
- Phase: Three Phase (3-leg)
- Operating Voltage: 330 VAC - 600 VAC
- Maximum Current: 25 to 500
from Chromalox
The C4-IR Series Multiple Zone SCR Power Controller manages both single phase and 3-phase industrial heating load applications which require zero cross, burst firing, half single cycle, and phase angle firing modes. Load options include up to 4 independently controlled single phase loads or two... [See More]
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase; Three-Phase (2-leg)
- Operating Voltage: 480 V
- Maximum Current: 16 to 40
from CHINO Works America Inc.
The JU series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. Two control systems, a phase-angle firing system and a zero-cross firing system, are built in and can be changed by remote contacts signal. [See More]
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase
- Operating Voltage: 100 to 440VAC
- Maximum Current: 1000
from Advanced Energy Industries, Inc.
Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]
- SCR Control: Phase Angle
- Phase: Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
- Operating Voltage: 24, 230, 400, 500, 600 VAC
- Maximum Current: 16 to 1500
from West Control Solutions
Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads. [See More]
- SCR Control: Phase Angle
- Phase: Single Phase
- Operating Voltage: 24 VAC - 690 VAC
- Command Signal: Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)