300-399 VAC SCR Power Controllers

4 Results
Single-Phase Thyristor Regulator -- JU Series
from CHINO Works America Inc.

The JU series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. Two control systems, a phase-angle firing system and a zero-cross firing system, are built in and can be changed by remote contacts signal. [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase
  • Operating Voltage: 100 to 440VAC
  • Maximum Current: 1000
Digital Thyristor SCR Power Controller -- Thyro-A
from Advanced Energy Industries, Inc.

Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase
  • Operating Voltage: 230-600 VAC
  • Maximum Current: 8 to 1500
Three Phase Thyristor Regulator -- JW Series
from CHINO Works America Inc.

JW Series is compact lightweight three-phase control thyristor regulators enabling high-density instrumentation. The methods of control are divided into two ways, the phase control and zero-cross control. In the phase control systems, a type with the voltage, current and power feedback control types... [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Three-Phase (2-leg)
  • Operating Voltage: 200 to 440 VAC
  • Maximum Current: 1000
Digital Thyristor SCR Power Controller -- Thyro-AX
from Advanced Energy Industries, Inc.

Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
  • Operating Voltage: 24, 230, 400, 500, 600 VAC
  • Maximum Current: 16 to 1500