100-199 VAC SCR Power Controllers

2 Results
Single-Phase Thyristor Regulator -- JB Series
from CHINO Works America Inc.

The JB series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. 6-models from 10A rated current to 100A rated current are available. Two control systems, a phase-angle firing system and a zero-cross firing system, are built. [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase
  • Operating Voltage: 100 to 240 VAC
  • Maximum Current: 100
Digital Thyristor SCR Power Controller -- Thyro-AX
from Advanced Energy Industries, Inc.

Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
  • Operating Voltage: 24, 230, 400, 500, 600 VAC
  • Maximum Current: 16 to 1500