Diagnostic Indicators SCR Power Controllers

3 Results
Advanced Multi-Loop SCR Power Controller -- C4
from Chromalox

The C4 Series Multiple Zone SCR Power Controller manages both single phase and 3-phase industrial healing load applications which require zero cross firing modes. Load options include up to 4 independently controlled single phase loads or two 3-phase/2-Leg load or one 3-phase/3-leg load (with or... [See More]

  • SCR Control: Zero Crossing
  • Phase: Single Phase; Three-Phase (2-leg)
  • Operating Voltage: 480 V
  • Maximum Current: 16 to 40
SCR Power Controllers -- SCR19-H and SCR29-H
from OMEGA Engineering, Inc.

The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry, and fuses supplied on panels for surface... [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature); Other
  • Operating Voltage: 1phase, 2leg, 3phase undergrounded wye
  • Maximum Current: 125 to 250
Touchscreen Controller
from Dynapower Corporation

The Touchscreen Controller is part of Dynapower ’s latest generation of rectifier controller technology. Easily integrated into silicon controlled rectifiers, it offers users the ultimate control over their rectifiers. With a graphic display and menus designed to be easy to navigate, viewing... [See More]

  • Features: Diagnostic Indicators; Failure Detection