Failure Detection / Alarm SCR Power Controllers
from CHINO Works America Inc.
The JU series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. Two control systems, a phase-angle firing system and a zero-cross firing system, are built in and can be changed by remote contacts signal. [See More]
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase
- Operating Voltage: 100 to 440VAC
- Maximum Current: 1000
from Dynapower Corporation
Analog Control Package is the standard controller for silicon controlled rectifiers. Built to last, this analog rectifier controller can endure the harshest environments ensuring reliability and longevity. It has been designed to reduce as much unnecessary complexity as possible. This makes the... [See More]
- Mounting: Enclosed Wall Mount
- Features: Failure Detection
from Dynapower Corporation
The Anodizing Process Controller is part of Dynapower ’s latest generation of rectifier controller technologies. Easily integrated into silicon controlled rectifiers, this anodizing controller offers users the ultimate control and automation of their anodizing processes. This ensures... [See More]
- Features: Failure Detection