Soft Start SCR Power Controllers

7 Results
Powerstack 1PH Thyristor Power Controller
from West Control Solutions

Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads. [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase
  • Operating Voltage: 24 VAC - 690 VAC
  • Command Signal: Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
Single-Phase Thyristor Regulator -- JB Series
from CHINO Works America Inc.

The JB series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. 6-models from 10A rated current to 100A rated current are available. Two control systems, a phase-angle firing system and a zero-cross firing system, are built. [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase
  • Operating Voltage: 100 to 240 VAC
  • Maximum Current: 100
SCR Power Controllers -- SCR19-H and SCR29-H
from OMEGA Engineering, Inc.

The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry, and fuses supplied on panels for surface... [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature); Other
  • Operating Voltage: 1phase, 2leg, 3phase undergrounded wye
  • Maximum Current: 125 to 250
Digital Thyristor SCR Power Controller -- Thyro-A
from Advanced Energy Industries, Inc.

Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current ranges. [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase
  • Operating Voltage: 230-600 VAC
  • Maximum Current: 8 to 1500
Relay CL - 1PH Thyristor Power Controller
from West Control Solutions

West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay CL = More complex load requirements inc. feedback and... [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase
  • Operating Voltage: 24 VAC - 690 VAC
  • Command Signal: Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
Single-Phase Thyristor Regulator -- JU Series
from CHINO Works America Inc.

The JU series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. Two control systems, a phase-angle firing system and a zero-cross firing system, are built in and can be changed by remote contacts signal. [See More]

  • SCR Control: Phase Angle; Zero Crossing
  • Phase: Single Phase
  • Operating Voltage: 100 to 440VAC
  • Maximum Current: 1000
Digital Thyristor SCR Power Controller -- Thyro-AX
from Advanced Energy Industries, Inc.

Built for demanding applications, Thyro-AX SCR power controller supports multiple operating voltages, enhanced control modes, and added interface features. Full-graphic LED touch display for intuitive control and process monitoring. Various operation modes with optional mains-load optimization for... [See More]

  • SCR Control: Phase Angle
  • Phase: Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
  • Operating Voltage: 24, 230, 400, 500, 600 VAC
  • Maximum Current: 16 to 1500