Male / Plug Military (MIL-SPEC) Connectors
from Heilind Electronics, Inc.
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20 [See More]
- Gender: Male / Plug; Female / Jack
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-83513G
- Termination: Thru-hole or SMT terminations
from RS Components, Ltd.
5 contact M55116/3 standard plug [See More]
- Gender: Male / Plug
- Number of Contacts: 5
from Strainsert
Straight Plug, Male [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from PEI-Genesis
MIL M55116 PLUG 6 POS. SOLDER [See More]
- Gender: Male / Plug
from LEMO USA, Inc.
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it ’s also the perfect choice for UAV or aerospace applications. Compact &... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-STD-810H
- Mounting: Cable End
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from PIC Wire & Cable
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and... [See More]
- Gender: Male / Plug
- Geometry: Right Angle
- Military Specification: MIL-STD-348, MIL-PREF-39012
- Termination: Crimp
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. EMM Series - Ultra... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-83513- G & MIL-DTL-55302-G
- Termination: Thru hole and SMT terminations
from RS Components, Ltd.
Standard chassis plug,1(15A)+2way(35A) [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Straight Plug, Male [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from PEI-Genesis
MIL 26500 12#20 SKT PLUG [See More]
- Gender: Male / Plug
from LEMO USA, Inc.
M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most of the... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB
- Geometry: Straight
- Mounting: Cable End
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from PIC Wire & Cable
MACHFORCE ™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector ’s patented design offers robust electrical performance, increased data transfer density, easy... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-38999
- Coupling: Threaded
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-55302F
- Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
from RS Components, Ltd.
6 way standard chassis plug,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Cable Connecting Plug, Male [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from LEMO USA, Inc.
This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection status, which enables the user to have immediate visual identification showing that the connector is securely connected and... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Crimp or Solder
- Geometry: Straight
- Mounting: Cable End
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from PIC Wire & Cable
MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC ® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE ® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and Electroless... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-39001
- Coupling: Threaded
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Nicomatic North America
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-83513
- Number of Contacts: 9 to 130
from RS Components, Ltd.
Standard chassis socket,1(15A)+2way(35A) [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 30
from LEMO USA, Inc.
The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector to be used with heat shrink... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C-22520F
- Termination: Crimp, PCB
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from PIC Wire & Cable
MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC ® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE ® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and Electroless... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-39000
- Coupling: Threaded
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. AMM Series - Micro &... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
- Geometry: Straight
- Number of Contacts: 6 to 50
from RS Components, Ltd.
6 way standard chassis skt,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from LEMO USA, Inc.
Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact. Main Features: • Push-Pull self-latching. • Test voltage from 5 to 70kV d.c. • 3 sizes. • Temp. range -55 °C to 250 °C. • Solder... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: PCB
- Geometry: Straight
- Mounting: Cable End
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. Optimus - Rugged... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: PCB and panel connection
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Number of Contacts: 1 to 30
from RS Components, Ltd.
Standard cable skt,1(15A)+2way(35A) [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from LEMO USA, Inc.
The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to its robust ratchet coupling and IP68-rated... [See More]
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
- Geometry: Straight
- Number of Contacts: 2
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
6 way standard cable socket,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from LEMO USA, Inc.
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series... [See More]
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
- Geometry: Straight
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
Standard cable plug,1(15A)+2way(35A) [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
6 way standard cable plug,15A [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
Rapid cable socket,1(15A)+2way(35A) [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Strainsert
Transducer Receptacles [See More]
- Gender: Male / Plug
- Contact Size (AWG): 20
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
6 way rapid cable socket,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
40RAPID CABLE PLG 1+2+0W [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
RAPID CABLE PLG 6+0+0W [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
7 way circular metal cable plug,15A [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Crimp
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
4 way standard chassis plug,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
4 way standard cable Skt,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
4 way standard chassis skt,15A [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from RS Components, Ltd.
4 way standard cable plug,15A [See More]
- Gender: Male / Plug
- Geometry: Straight; Straight
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Omnetics Connector Corporation
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Omnetics Connector Corporation
The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-83513
- Termination: Through Hole
from Powell Electronics, Inc.
PLUG [See More]
- Gender: Male / Plug
- Military Specification: MIL Spec Connector - MIL-C-22992
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
The Amphenol ® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability. "O" ring sealing, thread. Threaded coupling. Visual mating indication. Design flexibility. A specially designed aluminum bronze coupling... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C-38999
- Termination: Crimp, PCB
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Gender: Male / Plug
- Termination: Solder
- Geometry: Straight; Right Angle
- Number of Contacts: 7
from BEXKOM Electronics Co., Ltd.
A/U series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Solder/PCB
- Geometry: Straight
- Mounting: Cable End
from Carlisle Interconnect Technologies
In order to facilitate adapting from one connector configuration to another, we also offer between-series adapters for different connection types. In this case, the frequency range is limited by the connector with the lower frequency of operation. In this case, the frequency range is limited by the... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-STD-202
- Coupling: Threaded
from Radiall
SMC straight male jack crimp type for RG178 QPL [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: QPL MIL-39012
- Termination: Crimp
from Amphenol PCD
The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and EN 2591 contact standards. Highly reliable and easy to use, it is also interchangeable and... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-STD-1344
- Termination: Crimp
from Utmel Electronic Limited
AMPHENOL D38999/26FJ90PA-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 46, Crimp Pin - Contacts Not Supplied [See More]
- Gender: Male / Plug
- Geometry: Straight; A
- Military Specification: MIL-DTL-38999
- Number of Contacts: 46
from Aero-Electric Connector, Inc.
MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL-... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-26482
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG SIZE 20, 17 POSITION, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, CIRCULAR CONTACT TYPE:SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
from Amphenol Aerospace Corporation
Mates with U-183/U and U-228/U. Use with molded rubber strain relief. AP-106 is the same as above except it has six conductors. [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-55116
- Number of Contacts: 5
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Gender: Male / Plug
- Termination: Solder
- Geometry: Straight; Right Angle
- Number of Contacts: 5
from BEXKOM Electronics Co., Ltd.
The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Solder/PCB
- Geometry: Straight
- Mounting: Cable End
from Carlisle Interconnect Technologies
Block Style Phase Adjusters provide up to 18 GHz, low insertion loss, smooth continuous phase adjustment and rugged compact housing. There is no external length change. Up to 18GHz. Low Insertion Loss. Smooth continuous phase adjustment. No external length change. Rugged compact housing. MIL-STD-348... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-STD-348
- Coupling: Threaded
from Radiall
SMB straight male jack crimp type for RG316 QPL [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: QPL MIL-39012
- Termination: Crimp
from Amphenol PCD
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop ® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Mounting: Cable End
from Utmel Electronic Limited
AMPHENOL INDUSTRIAL LJT06RT-15-35S-014 Circular Connector, LJT Series, MIL-DTL-38999 Series I Equivalent, Straight Plug, 37 Contacts [See More]
- Gender: Male / Plug
- Termination: Crimp
- Geometry: Straight; N (Normal)
- Number of Contacts: 37
from Aero-Electric Connector, Inc.
MIL-DTL-26500 family offers connectors with bayonet coupling as well as threaded coupling. These connectors are intermateable with correspondingly coupled MIL-DTL-83723 Series III connectors (except shell size 8, threaded coupling only). AE66 connectors are widely used on commercial, military and... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-26500
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG SIZE 10SL, 2 POSITION CABLE, MILITARY SPEC MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS: 2CONTACTS, CIRCULAR CONTACT TYPE: SOLDER SOCKET, COUPLING STYLE: THREADED, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Right Angle
from Amphenol Aerospace Corporation
High speed, low cost board assembly. Elimination of soldering thermal stress. No cold soldered joints. No short circuits by soldered connections. No cleaning of excess flux. Optional contact for piercing conformal board coating is available [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-5015, MIL-DTL38999, MIL-DTL-26482
- Mounting: Panel Mount
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Gender: Male / Plug
- Termination: Solder
- Geometry: Straight; Right Angle
- Number of Contacts: 9
from Carlisle Interconnect Technologies
The Phase Adjustable Adapters provide up to 50 GHz, low insertion loss and smooth continuous phase adjustment. They have positive resettable locking mechanism. Up to 50 GHz. Low insertion loss. Smooth continuous phase adjustment. Positive resettable locking mechanism. Different connector options... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-STD-348
- Coupling: Threaded
from Radiall
SMA straight plug crimp type for RG142, RG223 cable QPL [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: QPL MIL-39012
- Termination: Crimp
from Amphenol PCD
Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.075] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice of solutions by allowing a mix of various contact types: signal, power, fiber... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-55302
- Termination: PCB, Solder Cup, Through Hole
from Utmel Electronic Limited
AMPHENOL INDUSTRIAL TVS06RF-9-98P Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 3 [See More]
- Gender: Male / Plug
- Termination: Crimp
- Geometry: Straight; N (Normal)
- Mounting: Cable, Free Hanging
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series I is a bayonet coupling subminiature configuration with high contact density, ideal for smaller wire gauge, general-purpose applications. These environmentresisting connectors are 100% “scoop-proof. ” Pins are recessed in elongated shells to prevent the possibility... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-38999
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; CONTACT PLATING:SILVERROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Right Angle
from Amphenol Aerospace Corporation
Aluminum and nickel plated stainless steel shells. Class K Firewalls. Composite shells. Clutch-Lok ® high vibration design. Fiber Optics. Fail-Safe Lanyard Release connectors. Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail and... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Gender: Male / Plug
- Termination: Solder
- Geometry: Straight; Right Angle
- Number of Contacts: 7
from Carlisle Interconnect Technologies
CarlisleIT offers a variety of customized options for SMA right angle adapters, which include non-standard lengths, different connector options and additional testing. Complete family of straight & SMA right-angle adapters. 50 Ω Impedance. Low VSWR & Insertion Loss. Tested per... [See More]
- Gender: Male / Plug
- Geometry: Right Angle
- Military Specification: MIL-STD-202
- Coupling: Threaded
from Amphenol PCD
Amphenol has engineered a complete range of high & medium density, staggered grid, modular connectors with both 1.905x1.905[.075x.075] & 2.54x2.54 [.100x.100] pitches. The HiLinX range provides a unique choice of solutions by allowing a mix of various contact types: signal, power, fiber... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-55302
- Termination: Crimp, PCB, Solder Cup, Through Hole
from Utmel Electronic Limited
AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable [See More]
- Gender: Male / Plug
- Geometry: N (Normal)
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series II connectors feature a bayonet coupling mechanism with lower profile design and rear-removable crimp contact retention system. These connectors were designed for military and commercial applications where the prime requirements are lower profile and lighter weight. Reduction of... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-38999
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors. [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-5015, MIL-DTL38999, MIL-DTL-26482
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Gender: Male / Plug
- Termination: Solder
- Geometry: Right Angle
- Number of Contacts: 9
from Carlisle Interconnect Technologies
With the introduction of the industry ’s first swept rightangle microwave adapter in the 1970s, the Carlisle name has become synonymous with precision RF and Microwave adapters. Since then, we have perfected on our continuous transmission line right-angled design to produce optimally matched... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-STD-202
- Coupling: Threaded
from Amphenol PCD
The Amphenol Pcd FireWire Series allows users to use a standard IEEE 1394A cordset providing 400 Mbits/second over 4.5 meters data transmission in a tri start threaded coupling configuration. The Amphenol Pcd FireWire Series does not require cabling operation, or any necessary tooling, in the field... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: PCB
from Utmel Electronic Limited
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin [See More]
- Gender: Male / Plug
- Geometry: Straight
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series III is the newest cylindrical connector designed for highest performance capabilities used in both general purpose and severe environment applications. These connectors feature an improved “one-turn ” coupling system, utilizing self-locking acme thread. Acme threads... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-38999
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
The “AN ” Filter Connector is designed in con figurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non- filtered standard MIL-spec connectors with... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-5015
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Amphenol PCD
Advanced SEM E modular connector. The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH connector can house up to 450 contacts, with up to 150 contacts per bay. The chevron grid pattern (1.905 x 1.905 [.075... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-55302
- Termination: Solder Cup, Through Hole
from Utmel Electronic Limited
AMPHENOL PT06SE14-18P Circular Connector, PT-SE Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 18, Crimp Pin [See More]
- Gender: Male / Plug
- Geometry: Straight; N (Normal)
- Military Specification: MIL-DTL-26482
- Termination: Crimp
from Aero-Electric Connector, Inc.
The threaded coupling, environmentally sealed MIL-DTL-5015 Series III connector with rear-removable crimp contacts was developed to replace the earlier solder type. This redesigned connector is intermateable and intermountable with the MIL-DTL-5015 Series I solder type (MS310*) as well as the... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C-5015
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
from Amphenol Aerospace Corporation
Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modi fications of the connector are available with EMP protection, incorporating MOV ’s, diodes or a combination of both. •... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Amphenol PCD
The Most Competitive Connector. Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its robust and simple design, high density, and high performance to extreme conditions, HDAS is the right connector when... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-55302
- Termination: Through Hole
from Utmel Electronic Limited
AMPHENOL TV06RW-25-37PC Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 37 [See More]
- Gender: Male / Plug
- Geometry: Straight; C
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Aero-Electric Connector, Inc.
MIL-DTL-83723 Series III family offers connectors with bayonet and threaded coupling including lanyard-release quick-disconnects. These connectors combine the best features of MIL-DTL-26500 and NAS 1599 miniature connector specifications. They are intermateable with both bayonet and threaded 26500... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL-83723
- Termination: Through Hole
from MilesTek Corporation
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 14, 19-POSITION, MILITARY SPECIFICATION, STRAIGHT PLUG, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Amphenol PCD
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-T-81714
- Termination: Crimp
from Utmel Electronic Limited
Circular MIL Spec Connector 15P Strt Pin Plug Sz 14 MIL-DTL-26482 [See More]
- Gender: Male / Plug
- Geometry: W
- Military Specification: MIL-DTL-26482
- Termination: Crimp
from MilesTek Corporation
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the adapter is quick and efficient, requiring no tools, fixtures, or extended... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
- Geometry: Straight
- Mounting: PC Mount
from Amphenol PCD
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C
- Mounting: Bulkhead
from Utmel Electronic Limited
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 [See More]
- Gender: Male / Plug
- Geometry: Straight; B
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from MilesTek Corporation
MilesTek's ruggedized LC fiber plugs combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68 rating protects your application from moisture, liquid and dust. A robust 400lb pull strength and 450lb crush... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG, SIZE 16, 26 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:26CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
from Amphenol Aerospace Corporation
The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors. Quick, positive coupling with visual confirmation of mating. Higher reliability and greater durability... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-26482
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Amphenol PCD
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL-26482 H
- Mounting: Cable End
from Utmel Electronic Limited
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight; D
- Military Specification: MIL-DTL-38999
- Number of Contacts: 3
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG, SIZE 16, 8 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
from Amphenol Aerospace Corporation
Quick positive coupling. Audible, tactile, and visual indication of full coupling. Waterproof - IP67 rated. Inserts available in Neoprene and Viton* materials. Low smoke/flame retardant inserts also available. Operating temperature range: With Neoprene inserts: -55 º to +125 ºC. With... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-C-5015
- Termination: Crimp, Solder Cup
from Amphenol PCD
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,. 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a. metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Mounting: Cable End
from Utmel Electronic Limited
DEUTSCH D38999/26FB2BB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL-38999
- Number of Contacts: 2
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
from Amphenol Aerospace Corporation
The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will look, feel, and perform just like the mil-qualified connectors. Utilizing an existing mil-qualified... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp
from Amphenol PCD
The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can use a standard RJ11/RJ12 cordset that doesn't require tooling out in the field while maintaining IP68... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL-26482 H
- Mounting: Cable End
from Utmel Electronic Limited
DEUTSCH D38999/26FB5JA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 5 Contacts, Crimp Socket, Threaded [See More]
- Gender: Male / Plug
- Number of Contacts: 5
- Geometry: Straight
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
QWL- a more compact heavy-duty design for industrial power and control applications. These three series share the following common characteristics, which are critical to reliable heavy-duty connectors: Resistance to the operating environment. Double stub coupling threads for faster connections; no... [See More]
- Gender: Male / Plug; Female / Jack
- Termination: Crimp
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Coupling: Bayonet
from Amphenol PCD
Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in severe battlefield... [See More]
- Gender: Male / Plug
- Termination: PCB
- Geometry: Straight
- Coupling: Push-pull
from Utmel Electronic Limited
DEUTSCH D38999/26FB5PN Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 5 Contacts, Crimp Pin, Threaded, 11-5 [See More]
- Gender: Male / Plug
- Geometry: Straight; N (Normal)
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Lightweight, Space Saving Design. Quick Positive Coupling - 3 point bayonet lock system. Mismating Eliminated - with 5 key/keyway design. Error Proof Alternate Positioning - insured by different key/keyway locations. EMI Shielding - grounding fingers optional. Nine Shell Sizes and a Variety of Shell... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight; Right Angle
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-38999
- Mounting: Cable End
from Utmel Electronic Limited
DEUTSCH D38999/26FB99PB-LCCircular Connector, MIL-DTL-38999 Series III, Straight Plug, 7 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-DTL-38999
- Number of Contacts: 7
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Lightweight, Space Saving Design. Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating. Quick Positive Coupling - 3 point bayonet lock system. Mismating Eliminated - with 5 key/keyway design. Error Proof Alternate Positioning - insured by different... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Military Specification: MIL-DTL-25799
- Termination: Solder Cup
from Utmel Electronic Limited
DEUTSCH D38999/26FC8PE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 8 Contacts, Crimp Pin, Threaded, 13-8 [See More]
- Gender: Male / Plug
- Geometry: Straight; E
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Lightweight, Space Saving Design. Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating. Quick Positive Coupling - 3 point bayonet lock system. Mismating Eliminated - with 5 key/keyway design. Error Proof Alternate Positioning - insured by different... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Utmel Electronic Limited
DEUTSCH D38999/26FD18JA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 18 Contacts, Crimp Socket, Threaded [See More]
- Gender: Male / Plug
- Geometry: Straight; A
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE:MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Recommended operating voltage to 600 VAC (RMS) at. sea level. Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of wire... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-83723
- Termination: Crimp
from Utmel Electronic Limited
DEUTSCH D38999/26FD18SB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 18 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight; B
- Military Specification: MIL-DTL-38999
- Number of Contacts: 18
from MilesTek Corporation
MilesTek's ruggedized RJ45 plugs are designed to integrate with other ruggedized jam-nuts, flange mounts and in-line receptacles. Special compressive fittings allow these plugs to work with shielded or unshielded cable. A compression nut establishes 10lb of cable strain relief establishing robust... [See More]
- Gender: Male / Plug
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Medium to heavy weight cylindrical. MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment. Captive coupling nut mechanism, utilizes retaining rings in combination with “L ” washers to prevent inadvertent disassembly. Multiple interlock... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL-5015
- Termination: Crimp
from Utmel Electronic Limited
DEUTSCH D38999/26FG11BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 11 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight; D
- Military Specification: MIL-DTL-38999
- Number of Contacts: 11
from Radwell International
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Mates with NEXUS MJ-101, MJ-102, MJ-122, MJ-132 and MJ-112 two conductor jacks. Nickle plated beryllium copper contacts assembled into nylon body. [See More]
- Gender: Male / Plug
- Geometry: Straight
- Military Specification: MIL-C-55116
- Number of Contacts: 6
from Utmel Electronic Limited
DEUTSCH D38999/26FG16SB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 16 Contacts, Crimp Socket, Threaded [See More]
- Gender: Male / Plug
- Geometry: Straight; B
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
High degree of differential torque. No settling back to the next ratchet tooth. Completely intermateable with all existing MIL-DTL-38999 Series III connectors. Offers advantage in inaccessible, hard to reach area where mating torque is difficult to apply and complete coupling is not verifiable by... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-DTL38999
- Termination: Crimp
from Utmel Electronic Limited
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight; B
- Military Specification: MIL-DTL-38999
- Number of Contacts: 53
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug; Female / Jack
from Amphenol Aerospace Corporation
Amphenol's NAFI connector products include multi-row, through-hole solder "blade" connectors and card extender connectors as well as press fit "tuning fork" backplane connectors. As with our other connector products, a high degree of flexibility is possible to meet specific density and layout... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C-28859, MIL-C-28754
- Termination: Crimp, PCB
from Utmel Electronic Limited
DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts [See More]
- Gender: Male / Plug
- Geometry: Straight; C
- Military Specification: MIL-DTL-38999
- Number of Contacts: 29
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Gender: Male / Plug
- Geometry: Straight
from Amphenol Aerospace Corporation
Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G. General purpose, environmentally resistant. Square flange or single hole receptacles, and straight plug shell styles. Ratchet lock plug style, which eliminates the need for safety... [See More]
- Gender: Male / Plug; Female / Jack
- Geometry: Straight
- Military Specification: MIL-C-26500
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Utmel Electronic Limited
DEUTSCH D38999/26FJ35JB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 128 Contacts, Crimp Socket, Threaded [See More]
- Gender: Male / Plug
- Geometry: Straight; B
- Military Specification: MIL-DTL-38999
- Termination: Crimp