Straight Military (MIL-SPEC) Connectors
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Flex Mount Bi-Lobe ® nanos are a low profile ruggedized connector on .025 ” (.64 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex circuit to slide between the 2 rows. The spring tension holds the flex in place during the soldering... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Mounting: PC Mount
from PEI-Genesis
MIL PTSE 8 P/C STRAIGHT [See More]
- Geometry: Straight
from RS Components, Ltd.
Standard chassis plug,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it ’s also the perfect choice for UAV or aerospace applications. Compact &... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-STD-810H
- Mounting: Cable End
from PIC Wire & Cable
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and... [See More]
- Geometry: Straight
- Termination: Crimp
from Nicomatic North America
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-83513
- Number of Contacts: 9 to 130
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Mounting: Cable End
from RS Components, Ltd.
6 way standard chassis plug,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most of the... [See More]
- Geometry: Straight
- Termination: Crimp, PCB
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from PIC Wire & Cable
MACHFORCE ™ is a D38999 style high-speed 10G Ethernet connector designed for rugged data applications, including rugged server switches and bulkhead Ethernet connections. The connector ’s patented design offers robust electrical performance, increased data transfer density, easy... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-38999
- Coupling: Threaded
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. AMM Series - Micro &... [See More]
- Geometry: Straight
- Termination: Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 6 to 50
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Omnetics Bi-Lobe ® connectors are now available with a quick latch system. These latches require no tools and offer great ease in handling. Bi-Lobe ® connectors utilize Omnetics rugged and reliable Flex Pin contact system. Spaced on 25 mil (.64mm) centerlines, they are capable of carrying 1... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Mounting: Cable End
from RS Components, Ltd.
Standard chassis socket,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection status, which enables the user to have immediate visual identification showing that the connector is securely connected and... [See More]
- Geometry: Straight
- Termination: Crimp or Solder
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from PIC Wire & Cable
MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC ® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE ® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and Electroless... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-39001
- Coupling: Threaded
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount. All sizes Flex-Circuit Mount. All sizes Vertical Surface Mount. All sizes Straight Thru Hole Mount. All... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Mounting: Cable End
from RS Components, Ltd.
6 way standard chassis skt,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector to be used with heat shrink... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-C-22520F
- Termination: Crimp, PCB
from PIC Wire & Cable
MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC ® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE ® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and Electroless... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-39000
- Coupling: Threaded
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-83513
- Termination: Through Hole
from RS Components, Ltd.
Standard cable skt,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact. Main Features: • Push-Pull self-latching. • Test voltage from 5 to 70kV d.c. • 3 sizes. • Temp. range -55 °C to 250 °C. • Solder... [See More]
- Geometry: Straight
- Termination: PCB
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-83513
- Termination: Solder Cup, Through Hole
from RS Components, Ltd.
6 way standard cable socket,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to its robust ratchet coupling and IP68-rated... [See More]
- Geometry: Straight
- Mounting: Cable End
- Gender: Male / Plug; Female / Jack
- Number of Contacts: 2
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 48
from RS Components, Ltd.
Standard cable plug,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug
- Military Specification: Mil-dtl-5015
- Termination: Solder
from LEMO USA, Inc.
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series... [See More]
- Geometry: Straight
- Mounting: Cable End
- Gender: Male / Plug; Female / Jack
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 64
from RS Components, Ltd.
6 way standard cable plug,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-83513
- Termination: Through Hole
from RS Components, Ltd.
Rapid chassis plug,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 48
from RS Components, Ltd.
6 way rapid chassis plug,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL- 83513. These rugged light weight... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 97
from RS Components, Ltd.
Rapid cable socket,1(15A)+2way(35A) [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 48
from RS Components, Ltd.
6 way rapid cable socket,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-83513
- Number of Contacts: 2 to 97
from RS Components, Ltd.
40RAPID CABLE PLG 1+2+0W [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Number of Contacts: 2 to 60
from RS Components, Ltd.
RAPID CABLE PLG 6+0+0W [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (.64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Number of Contacts: 2 to 48
from RS Components, Ltd.
CHASSIS PLG 7W [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Crimp
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025 ” (64 mm) centerlines. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system, conforming to... [See More]
- Geometry: Straight
- Termination: Through Hole
- Military Specification: MIL-C-32139
- Number of Contacts: 2 to 60
from RS Components, Ltd.
7 way chassis socket,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Crimp
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality circulars available today. Extremely small outer diameters range from .122" (3.1 mm) to .217" (5.5... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-83513
- Termination: Through Hole
from RS Components, Ltd.
7 way circular metal cable plug,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug
- Military Specification: Mil-dtl-5015
- Termination: Crimp
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-83513, MIL-M24519
- Termination: Through Hole
from RS Components, Ltd.
4 way standard chassis plug,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-83513, MIL-M24519
- Termination: Through Hole
from RS Components, Ltd.
4 way standard cable Skt,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Powell Electronics, Inc.
Straight Plug [See More]
- Geometry: Straight
- Military Specification: MIL Spec Connector - MIL-C-26482 II
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. All sizes Horizontal Surface Mount(Male Only). Latches are factory installed. All sizes Soldercups (Female Only) [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-83513, MIL-M24519
- Number of Contacts: 2
from RS Components, Ltd.
4 way standard chassis skt,15A [See More]
- Geometry: Straight; Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: Mil-dtl-5015
- Termination: Solder
from Fischer Connectors, Inc.
The aluminum engineered Fischer AluLite ™ Series is ultralight and compact, offering an excellent strength-to-weight ratio. This push-pull circular connector smoothly fits in with your product design and offers an easy-to-use color coding system featuring products available in shades ranging... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-STD-202
- Termination: Crimp, PCB
from Carlisle Interconnect Technologies
In order to facilitate adapting from one connector configuration to another, we also offer between-series adapters for different connection types. In this case, the frequency range is limited by the connector with the lower frequency of operation. In this case, the frequency range is limited by the... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-STD-202
- Coupling: Threaded
from HARWIN
Circular Connectors to MIL-DTL-5015 (MIL-C-5015). Key range of RoHS compliant circular connectors for industrial and commercial applications. Harwin offers a key range of High Reliability, rugged, RoHS compliant Circular Connectors, meeting the high standards of MIL-DTL-5015 (MIL-C-5015) yet is... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-C-5015
- Coupling: Threaded
from Advanced Interconnections Corp.
Single, Dual and Triple Row Board to Board Connectors featuring screw-machined terminals available in either RoHS Compliant high temp. molded LCP insulators, FR-4 or Peel-A-Way ® removable terminal carriers. Typical mated heights from .046" (1.17mm) to .363" (9.22mm). [See More]
- Geometry: Straight
- Termination: PCB, Through Hole, Polyimide Film
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Mounting: Cable End, PC Mount
from Radiall
SMC straight male jack clamp type for RG178 QPL [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: QPL MIL-39012
- Termination: Cage
from Utmel Electronic Limited
AMPHENOL D38999/26FJ90PA-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 46, Crimp Pin - Contacts Not Supplied [See More]
- Geometry: Straight; A
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 46
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Geometry: Straight; Right Angle
- Termination: Solder
- Gender: Male / Plug
- Number of Contacts: 7
from Amphenol Aerospace Corporation
More rugged keys and threads. Faster mating. [See More]
- Geometry: Straight
- Termination: Crimp
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Number of Contacts: 1 to 130
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Teledyne D.G.O'Brien, Inc.
Manufactured and tested in accordance with the stringent Navy requirements [See More]
- Geometry: Straight
- Number of Contacts: ? to 3
- Coupling: Push-pull
- Contact Size (AWG): ? to 16
from Aero-Electric Connector, Inc.
MIL-DTL-26482 Series 2, bayonet coupling, rear-removable crimp contact connectors were designed as an upgrade to MIL-DTL-26482 Series 1. Series 2 connectors are intermountable and interchangeable with both solder and front-release crimp Series 1. They are also identical to the inactivated MIL-DTL-... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-26482
- Termination: Through Hole
from Amphenol PCD
The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and EN 2591 contact standards. Highly reliable and easy to use, it is also interchangeable and... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-STD-1344
- Termination: Crimp
from BEXKOM Electronics Co., Ltd.
A/U series connector is a newly developed connector for special occasions. It has the function of easy separation, light weight, reliable contact, strong shock resistance, corrosion resistance, small size and high density. It is mainly used in outdoor individual soldiers. Combat systems or occasions... [See More]
- Geometry: Straight
- Termination: Solder/PCB
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from Fischer Connectors, Inc.
Professional broadcasters and producers demand high performance, reliable equipment. Fischer Connectors delivers consistently, offering leading edge technology, consulting, installation, and training. Our 1051 Triax HD Pro+ ™ connectors link HD video cameras and related equipment dependably. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-STD-1344
- Termination: Cage, Crimp, PCB
from Carlisle Interconnect Technologies
Revamp almost any antenna installation with our FlightGear ™ Blind Mate Connector and reap the benefits of easy antenna maintenance! This innovative blind mate connector from CarlisleIT provides a number of advantages in Aerospace applications; space savings for new and existing antenna... [See More]
- Geometry: Straight
- Military Specification: Mil-Std-384A
from Advanced Interconnections Corp.
B2B ® SMT Connectors, featuring solder ball terminals on 1.27mm pitch, provide a high density, high reliability method to define stack height between two PC boards. Compact design conserves board space by combining many signal, ground, and power pins in a dense area. [See More]
- Geometry: Straight
- Termination: PCB, Through Hole
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Mounting: Cable End, PC Mount
from Radiall
SMB straight male jack crimp type for RG316 QPL [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: QPL MIL-39012
- Termination: Crimp
from Utmel Electronic Limited
AMPHENOL INDUSTRIAL LJT06RT-15-35S-014 Circular Connector, LJT Series, MIL-DTL-38999 Series I Equivalent, Straight Plug, 37 Contacts [See More]
- Geometry: Straight; N (Normal)
- Termination: Crimp
- Gender: Male / Plug
- Number of Contacts: 37
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Geometry: Straight; Right Angle
- Termination: Solder
- Gender: Male / Plug
- Number of Contacts: 5
from Amphenol Aerospace Corporation
The Amphenol ® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability. "O" ring sealing, thread. Threaded coupling. Visual mating indication. Design flexibility. A specially designed aluminum bronze coupling... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-C-38999
- Termination: Crimp, PCB
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Aero-Electric Connector, Inc.
MIL-DTL-26500 family offers connectors with bayonet coupling as well as threaded coupling. These connectors are intermateable with correspondingly coupled MIL-DTL-83723 Series III connectors (except shell size 8, threaded coupling only). AE66 connectors are widely used on commercial, military and... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-26500
- Termination: Through Hole
from Amphenol PCD
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop ® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL38999
- Mounting: Cable End
from BEXKOM Electronics Co., Ltd.
The main features of U series products are small size, multi-signal transmission and high reliability. In terms of technology, the good sealing material and sealing process on the socket can make the product reach air-tight protection, and the socket has a special grounding pin, which can be easily... [See More]
- Geometry: Straight
- Termination: Solder/PCB
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from Fischer Connectors, Inc.
The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost effective solution that does not compromise on quality. This product range truly contributes to the... [See More]
- Geometry: Straight
- Mounting: Cable End
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Coupling: Friction
from Carlisle Interconnect Technologies
Block Style Phase Adjusters provide up to 18 GHz, low insertion loss, smooth continuous phase adjustment and rugged compact housing. There is no external length change. Up to 18GHz. Low Insertion Loss. Smooth continuous phase adjustment. No external length change. Rugged compact housing. MIL-STD-348... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-STD-348
- Coupling: Threaded
from Advanced Interconnections Corp.
Mezza-pede ® low profile 1.00mm pitch SMT Connectors from Advanced are designed for board-to-board or cable-to-board applications where long-term reliability is required. [See More]
- Geometry: Straight
- Termination: PCB, Through Hole, Polyimide Film
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Mounting: Cable End, PC Mount
from Radiall
SMA straight plug crimp type for RG142, RG223 cable QPL [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: QPL MIL-39012
- Termination: Crimp
from Utmel Electronic Limited
AMPHENOL INDUSTRIAL TVS06RF-9-98P Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 3 [See More]
- Geometry: Straight; N (Normal)
- Termination: Crimp
- Gender: Male / Plug
- Mounting: Cable, Free Hanging
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Geometry: Straight; Right Angle
- Termination: Solder
- Gender: Male / Plug
- Number of Contacts: 9
from Amphenol Aerospace Corporation
Rack and panel ARINC 404 connectors meet orexceed MIL-C-81659 and ARINC Spec. 404. The ARINC 600 connector is the successor to the 404 for many avionic designs and offers lower mating force contacts, increased contact count and a front release, floating keying system. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-C-81659
- Termination: Through Hole
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series I is a bayonet coupling subminiature configuration with high contact density, ideal for smaller wire gauge, general-purpose applications. These environmentresisting connectors are 100% “scoop-proof. ” Pins are recessed in elongated shells to prevent the possibility... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-38999
- Termination: Through Hole
from Amphenol PCD
The Amphenol Pcd FireWire Series allows users to use a standard IEEE 1394A cordset providing 400 Mbits/second over 4.5 meters data transmission in a tri start threaded coupling configuration. The Amphenol Pcd FireWire Series does not require cabling operation, or any necessary tooling, in the field... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL38999
- Termination: PCB
from Fischer Connectors, Inc.
Specially designed to ensure maximum user safety and electric shock protection, the Fischer Plastic Series features fully insulated plastic connector bodies. The plug and receptacle can be color-coded to enable easy identification and prevent incorrect mating. Convenient to use, the SureGrip plug... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-DTL-24204D
- Termination: Crimp, PCB
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies (CarlisleIT) CoreGD ™ is a high performance, multi-port, interconnect system that offers excellent signal integrity for complex layouts and crowded PCBs used in a variety of applications. It is a low cost solution optimized for applications with demanding... [See More]
- Geometry: Straight
- Military Specification: MIL-STD-202
from Advanced Interconnections Corp.
Dual and Triple Row Board to Board Connectors in patented Peel-A-Way ® removable carriers featuring screw-machined terminals for high reliability. [See More]
- Geometry: Straight
- Termination: PCB, Through Hole, Polyimide Film
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Mounting: Cable End, PC Mount
from Utmel Electronic Limited
AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin [See More]
- Geometry: Straight
- Gender: Male / Plug
from ODU-USA, Inc.
Our ODU AMC ® range includes premium connectors for military and security applications. We can also assemble your chosen products to suit your system and master specific challenges. For the cable assembly, you can choose between straight and angled standard overmoldings. The ODU AMC ®... [See More]
- Geometry: Straight; Right Angle
- Termination: Solder
- Gender: Male / Plug
- Number of Contacts: 7
from Amphenol Aerospace Corporation
Mates with U-183/U and U-228/U. Use with molded rubber strain relief. AP-106 is the same as above except it has six conductors. [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-55116
- Number of Contacts: 5
from Radwell International
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series II connectors feature a bayonet coupling mechanism with lower profile design and rear-removable crimp contact retention system. These connectors were designed for military and commercial applications where the prime requirements are lower profile and lighter weight. Reduction of... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-38999
- Termination: Through Hole
from Amphenol PCD
Advanced SEM E modular connector. The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH connector can house up to 450 contacts, with up to 150 contacts per bay. The chevron grid pattern (1.905 x 1.905 [.075... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-55302
- Termination: Solder Cup, Through Hole
from Fischer Connectors, Inc.
The new Fischer Core Series Stainless Steel connectors are made of premium-grade stainless steel – the best on the market. They have been specially designed for areas where long-term, reliable solutions in extreme environments are required – such as nuclear and energy, medical, and food... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-DTL-45204D
- Termination: Crimp, PCB
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies has added several Multiport Connectors to the standard push-on interconnect interfaces to facilitate even higher packaging density for today ’s RF/Microwave systems. The product range consists of several 2-, 4- and 6-port board connectors, as well as, panel... [See More]
- Geometry: Straight
- Coupling: Push-pull
- Military Specification: MIL-PRF-39012
from Utmel Electronic Limited
AMPHENOL PT06SE14-18P Circular Connector, PT-SE Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 18, Crimp Pin [See More]
- Geometry: Straight; N (Normal)
- Gender: Male / Plug
- Military Specification: MIL-DTL-26482
- Termination: Crimp
from Amphenol Aerospace Corporation
Included in this series are digital and power/digital "hybrid" insert arrangements. The hybrid series utilizes Amphenol's high performance RADSOK ® power contacts along with Amphenol's proven B3 contact. [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-DTL-55302
- Termination: Crimp
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 14, 19-POSITION, MILITARY SPECIFICATION, STRAIGHT PLUG, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Aero-Electric Connector, Inc.
MIL-DTL-38999 Series III is the newest cylindrical connector designed for highest performance capabilities used in both general purpose and severe environment applications. These connectors feature an improved “one-turn ” coupling system, utilizing self-locking acme thread. Acme threads... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-38999
- Termination: Through Hole
from Amphenol PCD
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-T-81714
- Termination: Crimp
from Fischer Connectors, Inc.
The rugged, compact, lightweight, sealed UltiMate connectivity solutions are ideally suited to withstand a variety of severe environmental, industrial and chemical conditions. They have extremely robust mechanical keying, IP68/69 sealing even unmated (tested on request up to 120m submersion for 24... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-STD-202
- Termination: Crimp, PCB
from Carlisle Interconnect Technologies
Our Octax connector technology is available in a 38999 style housing application. High density, in a compact footprint. Ideal for use in the defense, commercial and industrial markets. High Density: up to 8 Octax ® in a size 25 shell. MIL-DTL-38999 shell styles available from size 9 to 25. Uses... [See More]
- Geometry: Straight
- Military Specification: MIL-DTL38999, MIL-STD-202, MIL-STD-810,
from Utmel Electronic Limited
AMPHENOL TV06RW-25-37PC Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 37 [See More]
- Geometry: Straight; C
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
High speed, low cost board assembly. Elimination of soldering thermal stress. No cold soldered joints. No short circuits by soldered connections. No cleaning of excess flux. Optional contact for piercing conformal board coating is available [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-5015, MIL-DTL38999, MIL-DTL-26482
- Mounting: Panel Mount
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONETROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Aero-Electric Connector, Inc.
The threaded coupling, environmentally sealed MIL-DTL-5015 Series III connector with rear-removable crimp contacts was developed to replace the earlier solder type. This redesigned connector is intermateable and intermountable with the MIL-DTL-5015 Series I solder type (MS310*) as well as the... [See More]
- Geometry: Straight
- Gender: Female / Jack
- Military Specification: MIL-C-5015
- Termination: Through Hole
from Amphenol PCD
Amphenol Pcd's 164 Series Audio Connectors are Mil qualified to MIL-C-55116, approved to the Indian Defense Standard Joint Services Specification JSS 50831 - which is certified by the Electronic Components Standardization Organization (LCSO), Bangalore, India. These connectors are intermateable with... [See More]
- Geometry: Straight
- Military Specification: MIL-C-55116
from Carlisle Interconnect Technologies
Our Octax ® connectors are much smaller and lighter than the competive products, yet possess extremely low losses in terms of crosstalk, return loss and insertion loss which utlimately provides superior data transmission speeds. In addition, our Octax connectors have been innovatively designed... [See More]
- Geometry: Straight
- Military Specification: MIL-DTL38999, MIL-STD-202, MIL-STD-810,
from Utmel Electronic Limited
Conn MIL-C-38999 Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port [See More]
- Geometry: Straight; Straight
- Mounting: Cable
- Termination: Crimp
- Number of Contacts: 11
from Amphenol Aerospace Corporation
Aluminum and nickel plated stainless steel shells. Class K Firewalls. Composite shells. Clutch-Lok ® high vibration design. Fiber Optics. Fail-Safe Lanyard Release connectors. Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail and... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Aero-Electric Connector, Inc.
MIL-DTL-83723 Series III family offers connectors with bayonet and threaded coupling including lanyard-release quick-disconnects. These connectors combine the best features of MIL-DTL-26500 and NAS 1599 miniature connector specifications. They are intermateable with both bayonet and threaded 26500... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL-83723
- Termination: Through Hole
from Amphenol PCD
The Sim2B2 Series (ARINC 809) connector is a mono modular, push-pull connector that is ideal for in flight entertainment systems, cabin service systems, and other interconnect system requirements. Features & Benefits. Arinc 809. Fully qualified and complaint with ARINC 809 specifications. [See More]
- Geometry: Straight
- Coupling: Push-pull
from Carlisle Interconnect Technologies
The Phase Adjustable Adapters provide up to 50 GHz, low insertion loss and smooth continuous phase adjustment. They have positive resettable locking mechanism. Up to 50 GHz. Low insertion loss. Smooth continuous phase adjustment. Positive resettable locking mechanism. Different connector options... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-STD-348
- Coupling: Threaded
from Utmel Electronic Limited
DEUTSCH D38999/24FD5SA Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 5 Contacts, Crimp Socket [See More]
- Geometry: Straight; Straight
- Gender: Female / Jack
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
Amphenol Aerospace is the leader in interconnect systems for aerospace/harsh environment applications. MIL-DTL-38999, MIL-C-26482, MIL-5015 as well as proprietary cylindricals can incorporate pc tail contacts. Jam nut (D hole) or panel mount (four hole) styles Are solder mounted to printed circuit... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-C-5015, MIL-C-26482, MIL-DTL38999, 0
- Termination: Through Hole
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-C
- Mounting: Bulkhead
from Carlisle Interconnect Technologies
Cable Style Phase Adjusters provide up to 26 GHz. smooth continuous phase adjustment and positive resettable locking mechanism. Cable configurations that are available include .141, .085 and .047 OD. Up to 50 GHz. Low insertion loss. Smooth continuous phase adjustment. Positive resettable locking... [See More]
- Geometry: Straight
- Coupling: Threaded
- Military Specification: MIL-STD-348
from Utmel Electronic Limited
DEUTSCH D38999/26FA98HB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts, Crimp Pin, Threaded, 9-98 [See More]
- Geometry: Straight; B
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
The DigiStak uses standard staggered grid insert pattern shown at right. (Pages 19 and 20 show the arrangements of staggered grid connectors which are also available in the Digistak connector). [See More]
- Geometry: Straight
- Termination: Through Hole
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
from Radwell International
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL-26482 H
- Mounting: Cable End
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies launched the SMP “push-on ” connector product line about two decades ago to facilitate dense packaging within RF/Microwave systems. The SMP interface has enabled design engineers to increase performance and complexity of their designs and improve upon... [See More]
- Geometry: Straight
- Coupling: Push-pull
- Military Specification: MIL-STD-202
from Utmel Electronic Limited
DEUTSCH D38999/26FA98PD-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 3 Contacts [See More]
- Geometry: Straight; D
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 3
from Amphenol Aerospace Corporation
The DigiStak-XTM connector provides the GEN-X grid LRM pattern in a hi-speed connector that utilizes cStack solderless termination. [See More]
- Geometry: Straight
- Termination: Through Hole
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,. 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a. metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL38999
- Mounting: Cable End
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies advances the design of the traditional push-on connectors with the new line of SMP-L connectors, which add a patent pending locking mechanism referred to as Secure-Lok ™ to the standard SMP interface. Frequency Range: DC - 40 GHz. Unique locking mechanism in... [See More]
- Geometry: Straight
- Coupling: Push-pull
- Military Specification: MIL-STD-202
from Utmel Electronic Limited
DEUTSCH D38999/26FB2BB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 2
from Amphenol Aerospace Corporation
Amphenol offers a variety of special cylindrical filter connectors to fit your application, with custom machined shells along with application specific connectors. [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-5015, MIL-DTL38999, MIL-DTL-26482
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE:MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT, (PRICE/EA). FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can use a standard RJ11/RJ12 cordset that doesn't require tooling out in the field while maintaining IP68... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL-26482 H
- Mounting: Cable End
from Carlisle Interconnect Technologies
The SSMP ® Push-On, blind-mate system provides a Micro-Miniature interface that can be used as a smaller and lighter version of the SMP interconnect system. Frequency Range: DC - 40 GHz. 50 Ω Impedance; Blindmateable configuration. MIL-PRF-39012 compliant. Ability to withstand Radial/Axial... [See More]
- Geometry: Straight
- Coupling: Bayonet
- Military Specification: MIL-STD-202
from Utmel Electronic Limited
DEUTSCH D38999/26FB5JA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 5 Contacts, Crimp Socket, Threaded [See More]
- Geometry: Straight
- Number of Contacts: 5
- Gender: Male / Plug
from Amphenol Aerospace Corporation
The “AN ” Filter Connector is designed in con figurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non- filtered standard MIL-spec connectors with... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-5015
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in severe battlefield... [See More]
- Geometry: Straight
- Termination: PCB
- Gender: Male / Plug
- Coupling: Push-pull
from Carlisle Interconnect Technologies
With the introduction of the industry ’s first swept rightangle microwave adapter in the 1970s, the Carlisle name has become synonymous with precision RF and Microwave adapters. Since then, we have perfected on our continuous transmission line right-angled design to produce optimally matched... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-STD-202
- Coupling: Threaded
from Utmel Electronic Limited
DEUTSCH D38999/26FB5PN Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 5 Contacts, Crimp Pin, Threaded, 11-5 [See More]
- Geometry: Straight; N (Normal)
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modi fications of the connector are available with EMP protection, incorporating MOV ’s, diodes or a combination of both. •... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: N. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in severe battlefield... [See More]
- Geometry: Straight
- Termination: PCB
- Gender: Female / Jack
- Mounting: Receptacle
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies ’ TMP ® series was designed to provide a convenient blindmateable interconnect solution specifically for high power applications. Frequency Range: DC - 23 GHz. 50 Ω Impedance; Blind-mateable configuration. > 5000 mate & de-mate cycles. [See More]
- Geometry: Straight
- Coupling: Push-pull, Threaded
- Military Specification: MIL-PRF-39012
from Utmel Electronic Limited
DEUTSCH D38999/26FB99PB-LCCircular Connector, MIL-DTL-38999 Series III, Straight Plug, 7 Contacts [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 7
from Amphenol Aerospace Corporation
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL38999
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:17CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- Geometry: Straight
- Gender: Male / Plug
- Military Specification: MIL-C-38999
- Mounting: Cable End
from Carlisle Interconnect Technologies
Military and aerospace avionics suppliers can design electromagnetic pulse (EMP) and lightning protection into their modern equipment prior to encountering a catastrophic failure. CarlisleIT can offer this protection using less space and weight than a conventional Transient Voltage Suppression (TVS)... [See More]
- Geometry: Straight
- Military Specification: MIL-STD-202, MIL-STD-1344
from Utmel Electronic Limited
DEUTSCH D38999/26FC8PE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 8 Contacts, Crimp Pin, Threaded, 13-8 [See More]
- Geometry: Straight; E
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
Filter adapters present an effective and economical method of introducing EMI/EMP protection to an installed system. Adapters are available to inter-mate with all commonly used Mil-Spec connectors. Installation of the adapter is quick and efficient, requiring no tools, fixtures, or extended... [See More]
- Geometry: Straight
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
- Gender: Male / Plug; Female / Jack
- Mounting: PC Mount
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies ’ WMP ® series was designed to satisfy demand for increased package density and reduced weight in microwave systems. Frequency Range: DC – 100 GHz. 50 Ω Impedance; Blidmateable configuration. Bullet available for PCB stackable height of <... [See More]
- Geometry: Straight
- Coupling: Push-pull
- Military Specification: MIL-STD-202
from Utmel Electronic Limited
DEUTSCH D38999/26FD18JA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 18 Contacts, Crimp Socket, Threaded [See More]
- Geometry: Straight; A
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Nickel plated beryllium contacts are anchored in a phenolic body. [See More]
- Geometry: Straight
- Termination: Tabs
- Gender: Female / Jack
- Number of Contacts: 4
from Radwell International
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Carlisle Interconnect Technologies
Carlisle Interconnect Technologies introduces the XMP ™ interconnect series designed to provide a convenient blindmateable solution, specifically for ultra-high power applications. Frequency Range: DC - 5 GHz. 50 Ω Impedance; Blidmateable configuration. MIL-STD-202 compliant for shock,... [See More]
- Geometry: Straight
- Coupling: Push-pull
- Military Specification: MIL-STD-202
from Utmel Electronic Limited
DEUTSCH D38999/26FD18SB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 18 Contacts [See More]
- Geometry: Straight; B
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 18
from Amphenol Aerospace Corporation
The Amphenol FPT Series combines the unique design features of the miniature PT series with EMI and EMP protection. Intermateable with MIL-DTL-26482 Series connectors and MIL-DTL-83723 connectors. Quick, positive coupling with visual confirmation of mating. Higher reliability and greater durability... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL-26482
- Termination: Crimp, PCB, Solder Cup, Wire Wrap
from Radwell International
CIRCULAR CONNECTOR, PLUG, 18-8, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Utmel Electronic Limited
DEUTSCH D38999/26FG11BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 11 Contacts [See More]
- Geometry: Straight; D
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 11
from Amphenol Aerospace Corporation
Higher contact density and improved electrical performance • All the features of staggered LRM, including ESD protection (module connector) • Available in SEM-E and custom form factors • 236 contact pattern grid in 8 rows: 0.075 inch spacing along the row with 0.060inch between rows,... [See More]
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Military Specification: MIL-DTL-55302
- Termination: Through Hole
from Radwell International
CIRCULAR CONNECTOR, PLUG SIZE 18, 10 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Utmel Electronic Limited
DEUTSCH D38999/26FG16SB Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 16 Contacts, Crimp Socket, Threaded [See More]
- Geometry: Straight; B
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Termination: Crimp
from Amphenol Aerospace Corporation
Hi-Speed connector designed for differential signals • Supports data rates of 3.125 Gb/s • Current Design has 8 differential pairs • Provides 11 differential signals per linear inch • Designed for 100 ohm differential impedance • Optimized cross-talk [See More]
- Geometry: Straight
- Termination: Through Hole
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
from Radwell International
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug
from Utmel Electronic Limited
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts [See More]
- Geometry: Straight; B
- Gender: Male / Plug
- Military Specification: MIL-DTL-38999
- Number of Contacts: 53
from Amphenol Aerospace Corporation
The HD38999 family of connectors was designed to work with existing mil-specified 38999 shells. To the end users familiar with standard 38999 connectors, this family of high density connectors will look, feel, and perform just like the mil-qualified connectors. Utilizing an existing mil-qualified... [See More]
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Military Specification: MIL-DTL38999
- Termination: Crimp
from Radwell International
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Geometry: Straight
- Gender: Male / Plug