LED Fiber Optic Transmitters
from Versitron, Inc.
VERSITRON F2900 Group dual channel isolators are designed for passing telemetry, clock, data or any async or serial data stream in one direction. As such, these fiber optic modems enhance datacomm/telecomm system flexibility and help lower hardware costs. Two different versions are available... [See More]
- Light Source: Light Emitting Diode
- Connector Type: ST
- Cable Type: Single Mode / Multimode
- Data Rate: 5.00E-8 to 0.0100
from Broadcom Inc.
Avago ’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 660
- Data Rate: 0.0050
- Rise Time: 20
from Capella Microsystems, Inc.
POF. Plastic Optical Fiber (POF). Capella provides the smallest die of plastic optical fiber (POF) in the world. With a built-in PD and receiver, Capella's POF can be applied to digital audio, such as CD/DVD/mini disc players and recorders, stereo receivers and amplifiers, and PC sound cards. [See More]
- Light Source: Light Emitting Diode
- Signal Input:: Transistor-Transistor Logic
- Data Rate: 0.0250 to 0.0500
from Broadcom Inc.
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 660
- Cable Type: Multimode
- Maximum Optical Output Power: -4.5
from Broadcom Inc.
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 650
- Cable Type: Multimode
- Spectral Width: 21
from Broadcom Inc.
The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF). [See More]
- Light Source: Light Emitting Diode
- Wavelength: 650
- Data Rate: 0.0120
- Spectral Width: 21
from Broadcom Inc.
Avago ’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 635 to 662
- Data Rate: 0.1250
- Rise Time: 10
from Broadcom Inc.
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 640 to 660
- Cable Type: Multimode
- Spectral Width: 21
from Broadcom Inc.
HFBR-1506AFZ is metal housing optical transmitter for SERCOS application that allows data rates of 2,4,8 and 16 MBd. The metal housing provides robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 635 to 662
- Connector Type: SMA
- Rise Time: 15
from Broadcom Inc.
MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof. The... [See More]
- Light Source: Light Emitting Diode
- Spectral Width: 20
- Cable Type: Multimode
- Rise Time: 0.0025
from Broadcom Inc.
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 660
- Data Rate: 0.0050
- Rise Time: 20
from Broadcom Inc.
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 660
- Data Rate: 0.0050
- Maximum Optical Output Power: -16.8 to -7.1
from Broadcom Inc.
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 660
- Cable Type: Multimode
- Maximum Optical Output Power: -4.5
from Broadcom Inc.
The SFH756V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. The 650nm LED allows for speeds up to 10MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw. [See More]
- Light Source: Light Emitting Diode
- Wavelength: 650
- Data Rate: 0.0100
- Spectral Width: 25
from Broadcom Inc.
The SFH757 is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling... [See More]
- Light Source: Light Emitting Diode
- Wavelength: 650
- Data Rate: 0.1000
- Spectral Width: 25
from Broadcom Inc.
The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw. [See More]
- Light Source: Light Emitting Diode
- Wavelength: 650
- Data Rate: 0.1000
- Spectral Width: 25